location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E E5-573G-58CT Intel® Core™ i5 i5-5200U Portátil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Negro, Azul

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
Acer Check ‘Acer’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
E5-573G-58CT
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
NX.MVPEB.002
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Ordenadores portátiles Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por Acer: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 32052
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 26 Jan 2022 15:35:54
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points Acer Aspire E E5-573G-58CT Intel® Core™ i5 i5-5200U Portátil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Negro, Azul
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portátil Concha Negro, Azul
  • - Intel® Core™ i5 i5-5200U 2,2 GHz
  • - 39,6 cm (15.6") 1366 x 768 Pixeles Retroiluminación LED 16:9
  • - 8 GB DDR3L-SDRAM
  • - 1 TB Unidad de disco duro
  • - NVIDIA® GeForce® 920M 2 GB Intel® HD Graphics 5500
  • - Ethernet 1000 Mbit/s
  • - Ión de litio 45 W
  • - Windows 10 Home 64 bits
Descripción corta Acer Aspire E E5-573G-58CT Intel® Core™ i5 i5-5200U Portátil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Negro, Azul :
Description editorial corta de Acer Aspire E E5-573G-58CT Intel® Core™ i5 i5-5200U Portátil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Negro, Azul

15.6" 1366x768 LCD LED, Intel Core i5-5200U 2.2GHz, DDR3L 8GB, 1TB, NVIDIA GeForce 920M 2GB, 802.11ac, Gigabit Ethernet, Webcam, HDMI, 2xUSB 3.0, USB 2.0, 2520mAh, 2400g, Windows 10 Home 64-bit
Más>>>
Acer Aspire E E5-573G-58CT Intel® Core™ i5 i5-5200U Portátil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Negro, Azul:
Descripción comercial oficial de Acer Aspire E E5-573G-58CT Intel® Core™ i5 i5-5200U Portátil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Negro, Azul provisto por el fabricante

Aspire E
No se conforme con menos
Los nuevos portátiles de la serie Aspire E ofrecen una amplia variedad de opciones para el uso diario, con gran cantidad de interesantes funciones y un diseño atractivo que supera cualquier expectativa. Gracias a sus componentes mejorados, las opciones de color y la superficie texturizada, la serie Aspire E es superior en su rendimiento.

Diseño atractivo
La diversidad de vívidos colores interiores y el elegante patrón textil son un placer para la vista y el tacto. Los detalles adicionales de los bordes enfatizan el aspecto elegante de toda la serie, que se ve complementado por el inteligente diseño reducido que ofrece un aspecto sensacional y le permite abrirlo con solo una mano.

Efectos sensacionales
Con las opciones y mejoras multimedia añadidas, vivirá una experiencia aún más enriquecida. Acer TrueHarmony consigue un sonido más rico y realista, al tiempo que los componentes con certificación Skype logran unas comunicaciones instantáneas totalmente nítidas junto con un audio y vídeo sin interrupciones, ecos ni retrasos. Podrá incluso elegir modelos con una unidad

Funciona mejor
¿Mejor? Puede estar seguro. Las mejoras a las funciones que ya conoce y espera le ofrecen potencia y capacidades añadidas para hacer lo que necesite. Podrá trabajar mejor y con más rapidez en red inalámbrica, disfrutará de una usabilidad mejorada del panel táctil y tendrá mayor capacidad de almacenamiento de datos, tanto en tamaño como en velocidad. Añada el cuidado ocular y la carga por USB en desconexión y tendrá un funcionamiento asombroso.

Descripción corta, sumario Acer Aspire E E5-573G-58CT Intel® Core™ i5 i5-5200U Portátil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Negro, Azul:
Este corto sumario de la ficha técnica de Acer Aspire E E5-573G-58CT Intel® Core™ i5 i5-5200U Portátil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Negro, Azul se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

Acer Aspire E E5-573G-58CT, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 8 GB, 1 TB

Descripción larga, sumario Acer Aspire E E5-573G-58CT Intel® Core™ i5 i5-5200U Portátil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Negro, Azul:
Este es un sumario largo autogenarado de Acer Aspire E E5-573G-58CT Intel® Core™ i5 i5-5200U Portátil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Negro, Azul basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

Acer Aspire E E5-573G-58CT. Tipo de producto: Portátil, Factor de forma: Concha. Familia de procesador: Intel® Core™ i5, Modelo del procesador: i5-5200U, Frecuencia del procesador: 2,2 GHz. Diagonal de la pantalla: 39,6 cm (15.6"), Resolución de la pantalla: 1366 x 768 Pixeles. Memoria interna: 8 GB, Tipo de memoria interna: DDR3L-SDRAM. Capacidad total de almacenaje: 1 TB, Unidad de almacenamiento: Unidad de disco duro. Modelo de adaptador gráfico incorporado: Intel® HD Graphics 5500, Modelo de adaptador de gráficos discretos: NVIDIA® GeForce® 920M. Sistema operativo instalado: Windows 10 Home. Color del producto: Negro, Azul

Source Testseek summary Average rating
Opiniones
Updated:
2016-10-21 01:18:12
Es ha coleccionado 45 opiniones de expertos para Acer Aspire E E5-573G-58CT Intel® Core™ i5 i5-5200U Portátil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Negro, Azul y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Review comments Score
tabletzona.es
Updated:
2016-10-21 01:18:11
Valoración: 8,5 de 10Hoy por hoy, Acer es una de las referencias del segmento del PC, principalmente por proporcionar a los usuarios equipos fiables y accesibles . Estamos completamente seguros, además, de que el auge de los híbridos supondrá una excelent...
80%
notebookcheck.org
Updated:
2016-10-21 01:18:12
Todoterreno. Acer regala a su nuevo todoterreno una potente CPU de gama media y una GPU adecuada para jugar. La duración de batería es básicamente satisfactoria, pero fue mejor en el modelo anterior...
Good Pantalla mate, Decente rendimiento de apliación, Adecuabilidad para el juego, Buenos dispositivos de entrada...
Bad Sin escotilla de mantenimiento, Brillo de pantalla atenuado en modo batería...
78%