location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire V Nitro VN7-591G-77FS Intel® Core™ i7 i7-4720HQ Portátil 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Negro

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
Acer Check ‘Acer’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V Nitro
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
VN7-591G-77FS
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
NX.MUUAA.003
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Ordenadores portátiles Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por Acer: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 24164
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 14 Mar 2024 19:49:37
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points Acer Aspire V Nitro VN7-591G-77FS Intel® Core™ i7 i7-4720HQ Portátil 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Negro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portátil Concha Negro
  • - Intel® Core™ i7 i7-4720HQ 2,6 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixeles Retroiluminación LED 16:9
  • - 16 GB DDR3L-SDRAM
  • - 1,26 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 960M 4 GB Intel® HD Graphics 4600
  • - Ethernet 10,100,1000 Mbit/s
  • - Ión de litio 135 W
  • - Windows 8.1 64 bits
Más>>>
Descripción corta, sumario Acer Aspire V Nitro VN7-591G-77FS Intel® Core™ i7 i7-4720HQ Portátil 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Negro:
Este corto sumario de la ficha técnica de Acer Aspire V Nitro VN7-591G-77FS Intel® Core™ i7 i7-4720HQ Portátil 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Negro se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

Acer Aspire V Nitro VN7-591G-77FS, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 16 GB, 1,26 TB

Descripción larga, sumario Acer Aspire V Nitro VN7-591G-77FS Intel® Core™ i7 i7-4720HQ Portátil 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Negro:
Este es un sumario largo autogenarado de Acer Aspire V Nitro VN7-591G-77FS Intel® Core™ i7 i7-4720HQ Portátil 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Negro basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

Acer Aspire V Nitro VN7-591G-77FS. Tipo de producto: Portátil, Factor de forma: Concha. Familia de procesador: Intel® Core™ i7, Modelo del procesador: i7-4720HQ, Frecuencia del procesador: 2,6 GHz. Diagonal de la pantalla: 39,6 cm (15.6"), Tipo HD: Full HD, Resolución de la pantalla: 1920 x 1080 Pixeles. Memoria interna: 16 GB, Tipo de memoria interna: DDR3L-SDRAM. Capacidad total de almacenaje: 1,26 TB, Unidad de almacenamiento: HDD+SSD. Modelo de adaptador gráfico incorporado: Intel® HD Graphics 4600. Sistema operativo instalado: Windows 8.1. Color del producto: Negro

Source Testseek summary Average rating
Opiniones
Updated:
2016-10-22 01:21:19
Es ha coleccionado 90 opiniones de expertos para Acer Aspire V Nitro VN7-591G-77FS Intel® Core™ i7 i7-4720HQ Portátil 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Negro y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Review comments Score
notebookcheck.org
Updated:
2016-10-22 01:21:19
Modelo refinado. Delgado, elegante, potente - Con la serie Aspire V15 Nitro, Acer ha sacado una serie de portátiles de juego bien hecha. Acer ha actualizado la serie y sustituido la tarjeta gráfica GeForce GTX 860M por una GPU GeForce GTX 960M. Como resul...
Good Display IPS 4k mate, brillante y de contraste rico, Carcasa delgada, Altísimo rendimiento de sistema, Buen rendimiento de juego, Veloz SSD, Gran capacidad de almacenamiento por el disco duro secundario...
Bad Sin escotilla de mantenimiento, Poco aguante de batería...
85%
notebookcheck.org
Updated:
2016-10-22 01:21:19
Actualización a 4k. El Aspire V15 Nitro es un delgado ordenador con un procesador de alto rendimiento y muy buen hardware. El punto fuerte del dispositivo es su display IPS 4k. ¿Ha hecho realidad Acer el portátil de los sueños de los jugones?...
Good Carcasa delgada, Altísimo rendimiento de aplicación, Buen rendimiento de juego, Veloz SSD, Montones de espacio de almacenamiento gracias al segundo disco duro, Display 4j brillante, mate y de alto contraste...
Bad Sin cubierta de mantenimiento, Ventiladores zumbantes, Escasa duración de batería...
85%
notebookcheck.org
Updated:
2016-10-22 01:21:19
Black Nitro. Acer no sacrifica nada en la configuración de su Aspire V15 Nitro. Los compradores se llevan un ordenador delgado con hardware muy potente, un SSD y una pantalla IPS. El portátil está orientado principalmente hacia los jugones. Sin embargo, t...
Good Chasis delgado, Altísimo rendimiento de aplicación, Buen rendimiento de juego, Veloz SSD, Gran capacidad de almacenamiento por segundo disco duro, Pantalla IPS mate, brillante y de gran contraste...
Bad Touchpad impreciso, Sin cubierta de mantenimiento...
85%