location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E E5-721-20GJ AMD E E2-6110 Portátil 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
Acer Check ‘Acer’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
E5-721-20GJ
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
NX.MNDAA.004
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Ordenadores portátiles Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por Acer: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 20126
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 07 Mar 2024 15:34:52
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points Acer Aspire E E5-721-20GJ AMD E E2-6110 Portátil 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portátil Concha Negro
  • - AMD E E2-6110 1,5 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 Pixeles Retroiluminación LED 16:9
  • - 4 GB DDR3L-SDRAM
  • - 500 GB Unidad de disco duro
  • - AMD Radeon R2
  • - Ethernet 10,100,1000 Mbit/s Bluetooth 4.0
  • - Ión de litio 4 h 45 W
  • - Windows 8.1 64 bits
Más>>>
Descripción corta, sumario Acer Aspire E E5-721-20GJ AMD E E2-6110 Portátil 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro:
Este corto sumario de la ficha técnica de Acer Aspire E E5-721-20GJ AMD E E2-6110 Portátil 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

Acer Aspire E E5-721-20GJ, AMD E, 1,5 GHz, 43,9 cm (17.3"), 1600 x 900 Pixeles, 4 GB, 500 GB

Descripción larga, sumario Acer Aspire E E5-721-20GJ AMD E E2-6110 Portátil 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro:
Este es un sumario largo autogenarado de Acer Aspire E E5-721-20GJ AMD E E2-6110 Portátil 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

Acer Aspire E E5-721-20GJ. Tipo de producto: Portátil, Factor de forma: Concha. Familia de procesador: AMD E, Modelo del procesador: E2-6110, Frecuencia del procesador: 1,5 GHz. Diagonal de la pantalla: 43,9 cm (17.3"), Tipo HD: HD+, Resolución de la pantalla: 1600 x 900 Pixeles. Memoria interna: 4 GB, Tipo de memoria interna: DDR3L-SDRAM. Capacidad total de almacenaje: 500 GB, Unidad de almacenamiento: Unidad de disco duro. Modelo de adaptador gráfico incorporado: AMD Radeon R2. Sistema operativo instalado: Windows 8.1. Color del producto: Negro

Source Testseek summary Average rating
Opiniones
Updated:
2014-11-09 01:15:46
Es ha coleccionado 9 opiniones de expertos para Acer Aspire E E5-721-20GJ AMD E E2-6110 Portátil 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Review comments Score
notebookcheck.org
Updated:
2014-11-20 03:24:36
Culpable de escritorio. El asequible portátil Acer de 17.3" está diseñado para usarlo en el escritorio en casa. Una APU AMD ofrece la potencia de cálculo necesaria, ofrece una capacidad de almacenamiento alta y la duración de batería tampoco se queda cort...
Good Pantalla de gran contraste, Buena duración de batería, Normalmente en silencio, Apenas se calienta, Garantía de 24 meses...
Bad Pantalla reflectante dependiente del ángulo de visión, Sin cubierta de mantenimiento...
75%