location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3 A315-51-30T3 Intel® Core™ i3 i3-6006U Portátil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro, Azul

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
Acer Check ‘Acer’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
A315-51-30T3
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
NX.GS6EB.001
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Ordenadores portátiles Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por Acer: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 14531
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 09 Mar 2024 14:04:25
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points Acer Aspire 3 A315-51-30T3 Intel® Core™ i3 i3-6006U Portátil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro, Azul
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portátil Concha Negro, Azul
  • - Intel® Core™ i3 i3-6006U 2 GHz
  • - 39,6 cm (15.6") HD 1366 x 768 Pixeles Retroiluminación LED 16:9
  • - 8 GB DDR4-SDRAM 1 x 8 GB
  • - 1 TB Unidad de disco duro
  • - Intel® HD Graphics 520
  • - Ethernet 10,100,1000 Mbit/s Bluetooth
  • - Polímero de litio 37 Wh 6,5 h 45 W
  • - Windows 10 Home 64 bits
Descripción corta Acer Aspire 3 A315-51-30T3 Intel® Core™ i3 i3-6006U Portátil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro, Azul :
Description editorial corta de Acer Aspire 3 A315-51-30T3 Intel® Core™ i3 i3-6006U Portátil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro, Azul

Intel Core i3-6006U (3M Cache, 2.0 GHz), 39.624 cm (15.6") (1366 x 768) LED, 8GB DDR4, 1TB SATA HDD, Intel HD Graphics 520, Gigabit Ethernet, WLAN 802.11a/b/g/n/ac, Bluetooth, Webcam, Windows 10 Home 64-bit
Más>>>
Acer Aspire 3 A315-51-30T3 Intel® Core™ i3 i3-6006U Portátil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro, Azul:
Descripción comercial oficial de Acer Aspire 3 A315-51-30T3 Intel® Core™ i3 i3-6006U Portátil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro, Azul provisto por el fabricante

Diseño y funcionalidad destacados La impresionante delgadez del cuerpo y el atractivo acabado táctil acentúan las prestaciones de diseño para el mundo real. Tecnología fundamentalmente impresionante El Aspire 3 está diseñado para fomentar la actividad, la concentración y el movimiento. Con su tecnología, se adapta a tu estilo de vida. Agradable a los sentidos El delicado patrón cepillado transversal aporta un atractivo acabado que invita a tocarlo. TouchPad de precisión El TouchPad de precisión ofrece mejor respuesta que los tradicionales y te ayuda a trabajar de forma más eficiente. Espacio de sobra Sus 2 TB1 de espacio en disco duro te permiten almacenar y compartir fácilmente tus proyectos y datos importantes. El poder inalámbrico Obtén una señal Wi-Fi potente y uniforme gracias a la antena inalámbrica 802.11ac estratégicamente ubicada. Relaja la vista Filtra la dañina luz azul y trabaja cómodamente durante más tiempo. Imágenes vivas Colores realistas y nítidos que cobran vida con una resolución Full HD 1080p.

Descripción corta, sumario Acer Aspire 3 A315-51-30T3 Intel® Core™ i3 i3-6006U Portátil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro, Azul:
Este corto sumario de la ficha técnica de Acer Aspire 3 A315-51-30T3 Intel® Core™ i3 i3-6006U Portátil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro, Azul se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

Acer Aspire 3 A315-51-30T3, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 8 GB, 1 TB

Descripción larga, sumario Acer Aspire 3 A315-51-30T3 Intel® Core™ i3 i3-6006U Portátil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro, Azul:
Este es un sumario largo autogenarado de Acer Aspire 3 A315-51-30T3 Intel® Core™ i3 i3-6006U Portátil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro, Azul basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

Acer Aspire 3 A315-51-30T3. Tipo de producto: Portátil, Factor de forma: Concha. Familia de procesador: Intel® Core™ i3, Modelo del procesador: i3-6006U, Frecuencia del procesador: 2 GHz. Diagonal de la pantalla: 39,6 cm (15.6"), Tipo HD: HD, Resolución de la pantalla: 1366 x 768 Pixeles. Memoria interna: 8 GB, Tipo de memoria interna: DDR4-SDRAM. Capacidad total de almacenaje: 1 TB, Unidad de almacenamiento: Unidad de disco duro. Modelo de adaptador gráfico incorporado: Intel® HD Graphics 520. Sistema operativo instalado: Windows 10 Home. Color del producto: Negro, Azul

Source Testseek summary Average rating
Opiniones
Updated:
2018-03-30 01:28:34
Es ha coleccionado 30 opiniones de expertos para Acer Aspire 3 A315-51-30T3 Intel® Core™ i3 i3-6006U Portátil 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro, Azul y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Review comments Score
notebookcheck.org
Updated:
2018-03-30 01:28:34
Trabajador sólido. Acer ha producido un portátil bien equipado de 15" que no teme las comparaciones con sus competidores equiparados. Descubre cómo lo hizo nuestro modelo de pruebas en nuestra análisis detallado...
Good Precio asequible, buen tamaño, rendimiento suficiente para aplicaciones sencillas, bajo ruido del sistema, muchas posibilidades de mejora...
Bad Corto aguante de la batería con Wi-Fi, Sólo un puerto USB 3.0, La pantalla se deforma fácilmente, Bajo brillo...
79%
gizcomputer.com
Updated:
2018-04-24 02:41:06
No todos los usuarios requieren una potencia descomunal o todo lo último en tecnología. Para ese tipo de clientes el Acer Aspire A315-51-310J, es un ordenador portátil de precio ajustado y características suficientes para el trabajo diario. De esta serie...
Good Precio, Diseño diseño elegante, Capacidad de disco duro aceptable...
Bad Procesador de sexta generación, Sin tarjeta gráfica independiente, Disco duro de 5400 rpm, Pantalla HD...
Bottom line En resumidas cuentas, el portátil Acer Aspire A315-51-310J es un ordenador básico para tareas de oficina o rendimiento domestico, sin muchas ambiciones, más que el ocio y la navegación por internet. Su precio es el mayor atractivo de todos.Acer Aspire A31...
56%
notebookcheck.org
Updated:
2018-05-12 02:06:21
Core i3: ahora con Turbo. El Aspire 3 A315-51 obtiene buenas puntuaciones por su potente procesador, SSD rápido y precio razonable. Sin embargo, no hay un sistema operativo Windows instalado y la pantalla y la duración de la batería no son impresionantes...
Good pantalla mate, Pantalla Full HD, SSD, cubierta de mantenimiento, Wi-Fi AC, lector rápido de tarjetas de memoria...
Bad pantalla oscura y de bajo contraste, ángulos de visión pobres, duración promedio de la batería, sin puerto USB tipo C...
Bottom line El Acer 3 A315-51-30YA, cortesía de Cyberport.Acer ha entregado un portátil simple de oficina de 15.6 pulgadas con el Aspire 3 A315-51. El procesador Core i3 incorporado ofrece un rendimiento más que suficiente para aplicaciones típicas de oficina e I...
77%