location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire ES1-533-P5MS Intel® Pentium® N4200 Portátil 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
Acer Check ‘Acer’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ES
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
ES1-533-P5MS
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
NX.GFTEB.021
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Ordenadores portátiles Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por Acer: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 8375
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 14 Mar 2024 19:16:35
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points Acer Aspire ES1-533-P5MS Intel® Pentium® N4200 Portátil 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portátil Concha Negro
  • - Intel® Pentium® N4200 1,1 GHz
  • - 39,6 cm (15.6") HD 1366 x 768 Pixeles Retroiluminación LED 16:9
  • - 4 GB DDR3L-SDRAM
  • - 1 TB Unidad de disco duro
  • - Intel® HD Graphics 505
  • - Ethernet 10,100,1000 Mbit/s Bluetooth
  • - Ión de litio 36 Wh 6,5 h 45 W
  • - Windows 10 Home 64 bits
Descripción corta Acer Aspire ES1-533-P5MS Intel® Pentium® N4200 Portátil 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro :
Description editorial corta de Acer Aspire ES1-533-P5MS Intel® Pentium® N4200 Portátil 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro

Intel Pentium N4200 (1.1GHz), 4GB DDR3L, 1TB HDD, 39.6 cm (15.6") ComfyView HD 1366 x 768 LED, WLAN 802.11ac, Gigabit Ethernet, Bluetooth, Windows 10 Home 64-bit
Más>>>
Acer Aspire ES1-533-P5MS Intel® Pentium® N4200 Portátil 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro:
Descripción comercial oficial de Acer Aspire ES1-533-P5MS Intel® Pentium® N4200 Portátil 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro provisto por el fabricante

Todo lo que necesita
Los portátiles de la serie Aspire ES son los compañeros ideales tanto para el trabajo como para el ocio. Gracias a unas funciones únicas como el software Acer BluelightShield TM y la unidad óptica* opcional M-DISC Ready™, la serie Aspire ES le permitirá estar preparado para trabajar o divertirse. Con el Precision Touchpad y Acer Chiclet Keyboard jamás volverá a perderse nada.

Funciones únicas
¿Se le cansa la vista de mirar a la pantalla? La serie Aspire ES está equipada con Acer BluelightShield TM que reduce el desgaste visual provocado por la pantalla con 4 modos inteligentes. Cuenta con una unidad de disco óptico integrada opcional con M-DISC Ready™* que permite ver, compartir y guardar datos con facilidad.

Entrada de datos y navegación mejores
Toque, deslice, desplácese y haga zoom durante todo el día gracias al Precision Touchpad. La tecnología de rechazo de palma y la capacidad de pellizcar para hacer zoom le permiten tener el control en todo momento. El Acer Chiclet Keyboard le permite llegar muy lejos gracias a su sólido tacto que proporciona una experiencia fiable y con alta capacidad de respuesta.

Diseñado para el trabajo y el ocio
La serie Aspire ES está pensada para el trabajo y el ocio. Los puertos USB 3.0 y HDMI están posicionados convenientemente en la parte posterior del dispositivo. Además, la pantalla LCD TFT retroiluminada LED HD CineCrystal luce un aspecto magnífico en cualquier parte. El aspecto no lo es todo; los veloces procesadores Intel y hasta 8 GB* de memoria le darán potencia durante todo el día.

Descripción corta, sumario Acer Aspire ES1-533-P5MS Intel® Pentium® N4200 Portátil 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro:
Este corto sumario de la ficha técnica de Acer Aspire ES1-533-P5MS Intel® Pentium® N4200 Portátil 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

Acer Aspire ES1-533-P5MS, Intel® Pentium®, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 4 GB, 1 TB

Descripción larga, sumario Acer Aspire ES1-533-P5MS Intel® Pentium® N4200 Portátil 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro:
Este es un sumario largo autogenarado de Acer Aspire ES1-533-P5MS Intel® Pentium® N4200 Portátil 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

Acer Aspire ES1-533-P5MS. Tipo de producto: Portátil, Factor de forma: Concha. Familia de procesador: Intel® Pentium®, Modelo del procesador: N4200, Frecuencia del procesador: 1,1 GHz. Diagonal de la pantalla: 39,6 cm (15.6"), Tipo HD: HD, Resolución de la pantalla: 1366 x 768 Pixeles. Memoria interna: 4 GB, Tipo de memoria interna: DDR3L-SDRAM. Capacidad total de almacenaje: 1 TB, Unidad de almacenamiento: Unidad de disco duro. Modelo de adaptador gráfico incorporado: Intel® HD Graphics 505. Sistema operativo instalado: Windows 10 Home. Color del producto: Negro

Source Testseek summary Average rating
Opiniones
Updated:
2018-01-29 01:18:37
Es ha coleccionado 17 opiniones de expertos para Acer Aspire ES1-533-P5MS Intel® Pentium® N4200 Portátil 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro Windows 10 Home Negro y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Review comments Score
notebookcheck.org
Updated:
2018-01-29 01:18:36
Oficina doméstica Full HD. Este nuevo modelo de 15.6" de Acer viene equipado con una pantalla mate FHD - algo raro en el segmento bajo de precios. El portátil tiene mucho espacio de almacenamiento y crea pocas emisiones: un sencillo ordenador de oficina d...
Good panel mate, FHD, montones de espacio de almacenamiento, escotilla de mantenimiento, dos años de garantía, WLAN AC...
Bad panel oscuro de contraste y ángulo de visión malos, sin USB Type-C...
76%