location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire ES1-521-62WL AMD A6 A6-6310 Portátil 39,6 cm (15.6") 16 GB DDR3L-SDRAM 1 TB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 10 Home Rojo

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
Acer Check ‘Acer’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ES
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
ES1-521-62WL
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
NX.G2PEB.001
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Ordenadores portátiles Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por Acer: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 83235
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 14 Mar 2024 18:59:02
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points Acer Aspire ES1-521-62WL AMD A6 A6-6310 Portátil 39,6 cm (15.6") 16 GB DDR3L-SDRAM 1 TB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 10 Home Rojo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portátil Concha Rojo
  • - AMD A6 A6-6310 1,8 GHz
  • - 39,6 cm (15.6") 1366 x 768 Pixeles Retroiluminación LED 16:9
  • - 16 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB Unidad de disco duro
  • - AMD Radeon R4
  • - Wi-Fi 4 (802.11n) Ethernet 10,100,1000 Mbit/s Bluetooth
  • - Ión de litio 45 W
  • - Windows 10 Home 64 bits
Descripción corta Acer Aspire ES1-521-62WL AMD A6 A6-6310 Portátil 39,6 cm (15.6") 16 GB DDR3L-SDRAM 1 TB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 10 Home Rojo :
Description editorial corta de Acer Aspire ES1-521-62WL AMD A6 A6-6310 Portátil 39,6 cm (15.6") 16 GB DDR3L-SDRAM 1 TB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 10 Home Rojo

AMD A6-6310 (1.8GHz, 2MB), 15.6" HD LED LCD (1366 x 768), 16GB DDR3L SDRAM, 1TB SATA 5400 rpm, AMD Radeon R4, 802.11b/g/n, Bluetooth 4.0, webcam, Windows 10 Home 64
Más>>>
Acer Aspire ES1-521-62WL AMD A6 A6-6310 Portátil 39,6 cm (15.6") 16 GB DDR3L-SDRAM 1 TB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 10 Home Rojo:
Descripción comercial oficial de Acer Aspire ES1-521-62WL AMD A6 A6-6310 Portátil 39,6 cm (15.6") 16 GB DDR3L-SDRAM 1 TB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 10 Home Rojo provisto por el fabricante

Los portátiles de la serie Aspire ES añaden color1 y estilo a las tareas diarias. Además de contar con numerosas mejoras útiles, podrá trabajar y jugar con comodidad, eficiencia y estilo.

Exterior elegante
Su cubierta exterior, con una atractiva textura en negro, y el toque de color en los extremos ofrece un aspecto único y sofisticado con una gran sensación táctil.

Interior llamativo
Abre la cubierta superior para apreciar el lado llamativo de los portátiles en el color que elijas[1]. Las superficies del interior incluyen patrones con texturas para ofrecer un aspecto cohesivo por dentro y por fuera.

Visión cómoda
Gracias al software BluelightShield™, se filtra la molesta luz azul de la pantalla para reducir la fatiga ocular durante usos prolongados.

Navegación intuitiva
Disfruta de una navegación más intuitiva con el panel táctil gracias a Precision Touchpad. Permite acercarse y desplazarse con más fluidez que otros paneles táctiles.

[1] Sujeto a disponibilidad

Descripción corta, sumario Acer Aspire ES1-521-62WL AMD A6 A6-6310 Portátil 39,6 cm (15.6") 16 GB DDR3L-SDRAM 1 TB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 10 Home Rojo:
Este corto sumario de la ficha técnica de Acer Aspire ES1-521-62WL AMD A6 A6-6310 Portátil 39,6 cm (15.6") 16 GB DDR3L-SDRAM 1 TB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 10 Home Rojo se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

Acer Aspire ES1-521-62WL, AMD A6, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 16 GB, 1 TB

Descripción larga, sumario Acer Aspire ES1-521-62WL AMD A6 A6-6310 Portátil 39,6 cm (15.6") 16 GB DDR3L-SDRAM 1 TB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 10 Home Rojo:
Este es un sumario largo autogenarado de Acer Aspire ES1-521-62WL AMD A6 A6-6310 Portátil 39,6 cm (15.6") 16 GB DDR3L-SDRAM 1 TB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 10 Home Rojo basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

Acer Aspire ES1-521-62WL. Tipo de producto: Portátil, Factor de forma: Concha. Familia de procesador: AMD A6, Modelo del procesador: A6-6310, Frecuencia del procesador: 1,8 GHz. Diagonal de la pantalla: 39,6 cm (15.6"), Resolución de la pantalla: 1366 x 768 Pixeles. Memoria interna: 16 GB, Tipo de memoria interna: DDR3L-SDRAM. Capacidad total de almacenaje: 1 TB, Unidad de almacenamiento: Unidad de disco duro. Modelo de adaptador gráfico incorporado: AMD Radeon R4. Sistema operativo instalado: Windows 10 Home. Color del producto: Rojo. Peso: 2,4 kg

Source Testseek summary Average rating
Opiniones
Updated:
2016-11-14 18:40:04
Es ha coleccionado 6 opiniones de expertos para Acer Aspire ES1-521-62WL Portátil 39,6 cm (15.6") AMD A6 A6-6310 16 GB DDR3L-SDRAM 1 TB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 10 Home Rojo y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Review comments Score
notebookcheck.org
Updated:
2016-11-14 18:40:04
Carísimo. El Aspire no puede presumir de una enorme potencia de cálculo. Pero sí agrada con un bajísimo ruido de sistema y un teclado decente. Sin embargo, Acer pide la ridícula cantidad de 500 Euros por el portátil...
Good pantalla mate, funcionamiento silencioso, teclado decente, 2 años de garantía...
Bad sin escotilla de mantenimiento...
77%