location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Computadora portátil 35,6 cm (14") Pantalla táctil WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Negro

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
Lenovo Check ‘Lenovo’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
T14s
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
21N2S06Q01
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por Lenovo: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 0
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 03 Aug 2024 11:32:50
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Computadora portátil 35,6 cm (14") Pantalla táctil WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Negro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Computadora portátil Concha Negro
  • - Qualcomm Snapdragon X1E-78-100
  • - Pantalla táctil 35,6 cm (14") WUXGA 1920 x 1200 Pixeles IPS Retroiluminación LED 16:10
  • - 32 GB LPDDR5x-SDRAM 8448 MHz
  • - 512 GB SSD
  • - Qualcomm Adreno GPU
  • - Wi-Fi 7 (802.11be) Bluetooth 5.3
  • - Polímero de litio 58 Wh 65 W
  • - Windows 11 Pro 64-bit
Más>>>
Descripción corta, sumario Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Computadora portátil 35,6 cm (14") Pantalla táctil WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Negro:
Este corto sumario de la ficha técnica de Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Computadora portátil 35,6 cm (14") Pantalla táctil WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Negro se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

Lenovo ThinkPad T14s, Qualcomm Snapdragon, 35,6 cm (14"), 1920 x 1200 Pixeles, 32 GB, 512 GB, Windows 11 Pro

Descripción larga, sumario Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Computadora portátil 35,6 cm (14") Pantalla táctil WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Negro:
Este es un sumario largo autogenarado de Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Computadora portátil 35,6 cm (14") Pantalla táctil WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Negro basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

Lenovo ThinkPad T14s. Tipo de producto: Computadora portátil, Factor de forma: Concha. Familia de procesador: Qualcomm Snapdragon, Modelo del procesador: X1E-78-100. Diagonal de la pantalla: 35,6 cm (14"), Tipo HD: WUXGA, Resolución de la pantalla: 1920 x 1200 Pixeles, Pantalla táctil. Memoria interna: 32 GB, Tipo de memoria interna: LPDDR5x-SDRAM. Capacidad total de almacenaje: 512 GB, Unidad de almacenamiento: SSD. Modelo de gráficos en tarjeta: Qualcomm Adreno GPU. Sistema operativo instalado: Windows 11 Pro. Color del producto: Negro

Diseño
Tipo de producto *
Computadora portátil
Color del producto *
Negro
Factor de forma *
Concha
Material de la cubierta
Aluminio, Polímero reforzado con fibra de carbono (CFRP)
Exhibición
Diagonal de la pantalla *
35,6 cm (14")
Resolución de la pantalla *
1920 x 1200 Pixeles
Pantalla táctil *
Yes
Tipo HD
WUXGA
Tipo de panel
IPS
Retroiluminación LED
Yes
Relación de aspecto nativa
16:10
Pantalla antirreflejante
Yes
Brillo de pantalla
400 cd / m²
Espacio de color RGB
NTSC
Gama de colores
45%
Máxima velocidad de actualización
60 Hz
Razón de contraste (típica)
800:1
Procesador
Fabricante de procesador *
Qualcomm
Familia de procesador *
Qualcomm Snapdragon
Generación de procesadores
Snapdragon X Elite (X1E)
Modelo del procesador *
X1E-78-100
Núcleos del procesador
12
Filamentos de procesador
12
Frecuencia del procesador turbo
3,4 GHz
Caché del procesador
42 MB
Neural processor unit (NPU)
Unidad de procesamiento neuronal (NPU por sus siglas en inglés)
Qualcomm Hexagon
Rendimiento de la NPU hasta
45 TOPs
Memoria
Memoria interna *
32 GB
Tipo de memoria interna
LPDDR5x-SDRAM
Velocidad de memoria del reloj
8448 MHz
Factor de forma de memoria
A bordo
Memoria interna máxima *
32 GB
Canales de memoria
Doble canal
Medios de almacenaje
Capacidad total de almacenaje *
512 GB
Unidad de almacenamiento *
SSD
Capacidad total de las unidades SSD
512 GB
Número de unidades SSD instalados
1
SDD, capacidad
512 GB
Tipo de memoria SSD
TLC
Interfaces del SDD
PCI Express 4.0
NVMe
Yes
Factor de formato SSD
M.2
Tipo de unidad óptica *
No
Lector de tarjeta integrado
No
Gráficos
Modelo de adaptador de gráficos discretos *
No disponible
Adaptador gráfico en tablero *
Yes
Fabricante de GPU a bordo
Qualcomm
Adaptador de gráficos discreto *
No
Familia de adaptador gráfico incorporado
Qualcomm Adreno
Modelo de gráficos en tarjeta *
Qualcomm Adreno GPU
Audio
Chip de sonido
WCD9385
Sistema de audio
Dolby Audio
Número de altavoces incorporados
2
Potencia de altavoz
2 W
Micrófono incorporado
Yes
número de micrófonos
2
Cámara fotográfica
Cámara frontal
Yes
Resolución de la cámara delantera
1920 x 1080 Pixeles
Tipo de cámara frontal HD
Full HD
Cámara infrarroja (IR)
Yes
Cámara con configuración de privacidad
Yes
Tipo de privacidad
Persiana de privacidad
Red
Máximo estándas Wi-Fi *
Wi-Fi 7 (802.11be)
Estándares de Wi-Fi
Wi-Fi 7 (802.11be)
Conexión de redes móviles *
No
Tipo de antena
2x2
Red
Fabricante del controlador WLAN
Qualcomm
Ethernet
No
Bluetooth
Yes
Versión de Bluetooth
5.3
Comunicación de Campo Cercano (NFC)
No
WWAN
No instalado
Puertos e Interfaces
Cantidad de puertos tipo A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Número de puertos HDMI *
1
Versión HDMI
2.1
Cantidad de puertos Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Combo de salida de auriculares / micrófono del puerto
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Suministro de potencia USB
Yes
USB Sleep-and-Charge (carga y reposo)
Yes
Puertos USB Sleep-and-Charge (carga y reposo)
1
Desempeño
Chipset de tarjeta madre
Qualcomm SoC
Teclado
Dispositivo apuntador
ThinkPad UltraNav
Diseño de teclado
QWERTY
Idioma del teclado
Inglés
Teclado numérico *
No
Retro iluminación de teclado
Yes
Teclado resistente a líquidos
Yes
Software
Arquitectura del sistema operativo
64-bit
Idioma del sistema operativo
Inglés
Sistema operativo instalado *
Windows 11 Pro
Batería
Tecnología de batería
Polímero de litio
Número de celdas de batería
3
Capacidad de batería *
58 Wh
Carga rápida
Yes
Control de energía
Potencia de adaptador AC
65 W
Frecuencia de adaptador AC
50 - 60 Hz
Voltaje de entrada de adaptador AC
100 - 240 V
Seguridad
Ranura para cable de seguridad
Yes
Tipo de ranura de bloqueo del cable
Kensington
Lector de huella digital
Yes
Lector de tarjeta inteligente
No
Windows Hello
Yes
Módulo de plataforma confiable (TPM)
Yes
Versión de Trusted Platform Module (TPM)
2.0
Protección mediante contraseña
Yes
Protección con contraseña
BIOS, Encendido, SSD, Supervisor
Condiciones ambientales
Intervalo de temperatura operativa (T-T)
5 - 35 °C
Intervalo de temperatura de almacenaje
5 - 43 °C
Intervalo de humedad relativa para funcionamiento
8 - 95%
Intervalo de humedad relativa durante almacenaje
5 - 95%
Altitud máxima de envío
3048 m
Certificados
Certificación
MIL-STD-810H military test passed RoHS compliant
Sustainability
Cumplimiento de la sostenibilidad
Yes
Certificados de sustentabilidad
ENERGY STAR, EPEAT Gold, ErP, TCO
Peso y dimensiones
Ancho
313,6 mm
Profundidad
219,4 mm
Altura
16,9 mm
Peso *
1,24 kg