location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv9870ed Entertainment Notebook PC Intel® Core™2 Duo T5550 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
HP Check ‘HP’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv9800
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
Pavilion dv9870ed Entertainment Notebook PC
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
FE594EA#ABH
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por HP: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 13772
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 14 Mar 2024 18:08:14
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points HP Pavilion dv9870ed Entertainment Notebook PC Intel® Core™2 Duo T5550 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T5550 1.83 GHz
  • - 43.2 cm (17") 1440 x 900 Pixeles 16:10
  • - 3 GB DDR2-SDRAM
  • - 320 GB
  • - NVIDIA® GeForce® 8400M GS
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Premium
Más>>>
Descripción corta, sumario HP Pavilion dv9870ed Entertainment Notebook PC Intel® Core™2 Duo T5550 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:
Este corto sumario de la ficha técnica de HP Pavilion dv9870ed Entertainment Notebook PC Intel® Core™2 Duo T5550 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

HP Pavilion dv9870ed Entertainment Notebook PC, Intel® Core™2 Duo, 1.83 GHz, 43.2 cm (17"), 1440 x 900 Pixeles, 3 GB, 320 GB

Descripción larga, sumario HP Pavilion dv9870ed Entertainment Notebook PC Intel® Core™2 Duo T5550 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:
Este es un sumario largo autogenarado de HP Pavilion dv9870ed Entertainment Notebook PC Intel® Core™2 Duo T5550 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

HP Pavilion dv9870ed Entertainment Notebook PC. Familia de procesador: Intel® Core™2 Duo, Modelo del procesador: T5550, Frecuencia del procesador: 1.83 GHz. Diagonal de la pantalla: 43.2 cm (17"), Resolución de la pantalla: 1440 x 900 Pixeles. Memoria interna: 3 GB, Tipo de memoria interna: DDR2-SDRAM. Capacidad total de almacenaje: 320 GB. Modelo de adaptador de gráficos discretos: NVIDIA® GeForce® 8400M GS. Sistema operativo instalado: Windows Vista Home Premium. Peso: 3.55 kg

Diseño
País de origen
China
Exhibición
Diagonal de la pantalla *
43.2 cm (17")
Resolución de la pantalla *
1440 x 900 Pixeles
Relación de aspecto nativa
16:10
Procesador
Fabricante de procesador *
Intel
Familia de procesador *
Intel® Core™2 Duo
Modelo del procesador *
T5550
Núcleos del procesador
2
Filamentos de procesador
2
Frecuencia del procesador *
1.83 GHz
Caché del procesador
2 MB
Tipo de cache en procesador
L2
Socket de procesador
Socket 478
Procesador bus frontal
667 MHz
Litografía del procesador
65 nm
Modo de procesador operativo
64-bit
Serie del procesador
Intel Core 2 Duo T5000 Series
Nombre clave del procesador
Merom
Tipos de bus
FSB
Paridad FSB
No
Potencia de diseño térmico (TDP)
35 W
Intersección T
100 °C
Número de Transistores Die de Procesador
291 M
Tamaño de die de procesamiento
143 mm²
Multiplicador de CPU (rango bus/centro)
11
ECC soportado por el procesador
No
Memoria
Memoria interna *
3 GB
Tipo de memoria interna
DDR2-SDRAM
Medios de almacenaje
Capacidad total de almacenaje *
320 GB
Interfaz del HDD
SATA
Velocidad de rotación del HDD
5400 RPM
Gráficos
Modelo de adaptador de gráficos discretos *
NVIDIA® GeForce® 8400M GS
Adaptador de gráficos discreto *
Yes
Memoria máxima del adaptador de gráficos
1.535 GB
Audio
Sistema de audio
3D Sound Blaster Pro
Red
Características de red
Gigabit Ethernet
Bluetooth
Yes
Versión de Bluetooth
2.0+EDR
Puertos e Interfaces
Cantidad de puertos USB 2.0 *
3
Puertos Ethernet LAN (RJ-45)
1
Número de puertos HDMI *
1
Puerto DVI
No
Cantidad de puertos VGA (D-Sub)
1
Puertos corta fuegos (IEEE 1394)
1
Salidas para auriculares
1
Puerto de salida S/PDIF
No
Entrada de micrófono
Yes
Conector base
Yes
Tipo de puerto de carga
Toma de entrada de CC
Ranura ExpressCard
Yes
Tipo de ranura, CardBus PCMCIA
No
Ranura SmartCard
Yes
Puertos de módem (RJ-11)
1
Salida de TV
Yes
Tipo de salida TV
S-Video
Teclado
Dispositivo apuntador
Touchpad
Diseño de teclado
QWERTY
Software
Sistema operativo instalado *
Windows Vista Home Premium
Características especiales del procesador
Tecnología Wireless Display (WiDi) de Intel
No
Tecnología My WiFi de Intel
No
Tecnología anti-robo de Intel
No
Intel Hyper-Threading
No
Tecnología Intel® Turbo Boost
No
Tecnología SpeedStep mejorada de Intel
Yes
Tecnología Clear Video HD de Intel
No
Tecnología Intel Clear Video
No
Tecnología Intel® InTru™ 3D
No
Intel® Insider™
No
Tecnología Intel® Quick Sync Video
No
Flex Memory Access de Intel
No
Intel AES Nuevas instrucciones
No
Tecnología Trusted Execution de Intel
No
Intel Enhanced Halt State
No
VT-x de Intel con Extended Page Tables (EPT)
No
Conmutación basada en la demanda de Intel
No
Intel Clear Video Technology for MID
No
Intel® 64
Yes
Ejecutar comando de deshabilitación
Yes
Tecnologías de Monitoreo Térmico
No
Tamaño del empaque del procesador
35 x 35 mm
Opciones integradas disponibles
No
Tecnología de virtualización de Intel para E / S dirigida (VT-d)
No
Tecnología Intel de Virtualización (VT-x)
No
Tecnología Dual Display Capable de Intel
No
Tecnología FDI de Intel
No
Tecnología Intel Rapid Storage
No
Fast Memory Access de Intel
No
Procesador ARK ID
32427
Procesador libre de conflicto
No
Peso y dimensiones
Ancho
396 mm
Profundidad
285 mm
Altura (frente)
3.16 cm
Altura (posterior)
4.18 cm
Peso *
3.55 kg
Empaquetado de datos
Dimensiones del empaque (ancho x largo x alto)
480 x 170 x 350 mm
Peso del paquete
5.1 kg
Contenido del empaque
Control remoto incluido
Yes
Otras características
Tecnología inalámbrica
IEEE 802.11a/g/n
LightScribe
Yes
Puerto de datos infrarrojo
No
Tipo
PC
Pantalla
LCD
Puerto de entrada de TV
No
Modem interno
Yes
Velocidad de módem
56 Kbit/s