location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 3535 AMD Ryzen™ 7 7730U Computadora portátil 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Negro

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
DELL Check ‘DELL’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
3535
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
SIN3535152201MPNOJP
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por DELL: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 4
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 08 Aug 2024 15:27:08
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points DELL Inspiron 3535 AMD Ryzen™ 7 7730U Computadora portátil 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Negro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Computadora portátil Concha Negro
  • - AMD Ryzen™ 7 7730U 2 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 Pixeles IPS Retroiluminación LED 16:9
  • - 16 GB DDR4-SDRAM 2 x 8 GB
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth
  • - Polímero de litio 41 Wh 65 W
  • - Windows 11 Pro 64-bit
Más>>>
Descripción corta, sumario DELL Inspiron 3535 AMD Ryzen™ 7 7730U Computadora portátil 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Negro:
Este corto sumario de la ficha técnica de DELL Inspiron 3535 AMD Ryzen™ 7 7730U Computadora portátil 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Negro se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

DELL Inspiron 3535, AMD Ryzen™ 7, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 Pixeles, 16 GB, 512 GB

Descripción larga, sumario DELL Inspiron 3535 AMD Ryzen™ 7 7730U Computadora portátil 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Negro:
Este es un sumario largo autogenarado de DELL Inspiron 3535 AMD Ryzen™ 7 7730U Computadora portátil 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Negro basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

DELL Inspiron 3535. Tipo de producto: Computadora portátil, Factor de forma: Concha. Familia de procesador: AMD Ryzen™ 7, Modelo del procesador: 7730U, Frecuencia del procesador: 2 GHz. Diagonal de la pantalla: 39.6 cm (15.6"), Tipo HD: Full HD, Resolución de la pantalla: 1920 x 1080 Pixeles. Memoria interna: 16 GB, Tipo de memoria interna: DDR4-SDRAM. Capacidad total de almacenaje: 512 GB, Unidad de almacenamiento: SSD. Modelo de gráficos en tarjeta: AMD Radeon Graphics. Sistema operativo instalado: Windows 11 Pro. Color del producto: Negro

Diseño
Tipo de producto *
Computadora portátil
Color del producto *
Negro
Factor de forma *
Concha
Exhibición
Diagonal de la pantalla *
39.6 cm (15.6")
Resolución de la pantalla *
1920 x 1080 Pixeles
Pantalla táctil *
No
Tipo HD
Full HD
Tipo de panel
IPS
Retroiluminación LED
Yes
Relación de aspecto nativa
16:9
Pantalla antirreflejante
Yes
Brillo de pantalla
250 cd / m²
Densidad del pixel
141 ppi
Espacio de color RGB
NTSC
Gama de colores
45%
Máxima velocidad de actualización
120 Hz
Razón de contraste (típica)
600:1
Procesador
Fabricante de procesador *
AMD
Familia de procesador *
AMD Ryzen™ 7
Modelo del procesador *
7730U
Núcleos del procesador
8
Frecuencia del procesador turbo
4.5 GHz
Frecuencia del procesador *
2 GHz
Caché del procesador
16 MB
Tipo de cache en procesador
L3
Memoria
Memoria interna *
16 GB
Tipo de memoria interna
DDR4-SDRAM
Factor de forma de memoria
SO-DIMM
Diseño de memoria (ranuras x tamaño)
2 x 8 GB
Ranuras de memoria
2x SO-DIMM
Memoria interna máxima *
16 GB
Rango de transferencia de datos de memoria
3200 MT/s
Medios de almacenaje
Capacidad total de almacenaje *
512 GB
Unidad de almacenamiento *
SSD
Capacidad total de las unidades SSD
512 GB
Número de unidades SSD instalados
1
SDD, capacidad
512 GB
Interfaces del SDD
PCI Express
NVMe
Yes
Factor de formato SSD
M.2
Tipo de unidad óptica *
No
Lector de tarjeta integrado
Yes
Tarjetas de memoria compatibles
SD, SDHC, SDXC
Gráficos
Modelo de adaptador de gráficos discretos *
No disponible
Adaptador gráfico en tablero *
Yes
Adaptador de gráficos discreto *
No
Modelo de gráficos en tarjeta *
AMD Radeon Graphics
Audio
Sistema de audio
MaxxAudio Pro
Número de altavoces incorporados
2
Fabricante de altavoces
Waves
Potencia de altavoz
2 W
Micrófono incorporado
Yes
Cámara fotográfica
Cámara frontal
Yes
Resolución de la cámara frontal (numérica)
0.92 MP
Resolución de la cámara delantera
1280 x 720 Pixeles
Tipo de cámara frontal HD
HD
Velocidad de captura de vídeo
30 fps
Cámara con configuración de privacidad
Yes
Cámara fotográfica
Tipo de privacidad
Persiana de privacidad
Red
Máximo estándar Wi-Fi *
Wi-Fi 5 (802.11ac)
Estándares de Wi-Fi
Wi-Fi 5 (802.11ac)
Conexión de redes móviles *
No
Tipo de antena
1x1
Modelo de controlador WLAN
Realtek RTL8821CE
Fabricante del controlador WLAN
Realtek
Ethernet
No
Bluetooth
Yes
MIMO
Yes
Tipo MIMO
Multi User MIMO
Puertos e Interfaces
Cantidad de puertos USB 2.0 *
1
Cantidad de puertos tipo A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Cantidad de puertos tipo C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Número de puertos HDMI *
1
Versión HDMI
1.4
Combo de salida de auriculares / micrófono del puerto
Yes
Tipo de puerto de carga
Toma de entrada de CC
Teclado
Dispositivo apuntador
Touchpad
Teclado numérico *
Yes
Software
Arquitectura del sistema operativo
64-bit
Sistema operativo instalado *
Windows 11 Pro
Batería
Tecnología de batería
Polímero de litio
Número de celdas de batería
3
Capacidad de batería *
41 Wh
Voltaje de la pila
11.25 V
Tiempo de recarga de la batería
4 h
Indicador de carga de la batería
Yes
Peso de la batería
176 g
Control de energía
Potencia de adaptador AC
65 W
Frecuencia de adaptador AC
50 - 60 Hz
Voltaje de entrada de adaptador AC
100 - 240 V
Corriente de salida de adaptador AC
3.34 A
Voltaje de salida de adaptador AC
19.5 V
Seguridad
Módulo de plataforma confiable (TPM)
Yes
Versión de Trusted Platform Module (TPM)
2.0
Condiciones ambientales
Intervalo de temperatura operativa (T-T)
0 - 35 °C
Intervalo de temperatura de almacenaje
-40 - 65 °C
Intervalo de humedad relativa para funcionamiento
10 - 90%
Intervalo de humedad relativa durante almacenaje
0 - 95%
Altitud de funcionamiento
-15.2 - 3048 m
Altitud no operativa
-15.2 - 10668 m
Resistencia a golpes
110 G
Golpe (fuera de operación)
160 G
Vibración operativa
0.66 G
Vibración no operativa
1.3 G
Sustentabilidad
Certificados de sustentabilidad
ENERGY STAR, EPEAT Silver
Peso y dimensiones
Ancho
358.5 mm
Profundidad
235.6 mm
Altura (frente)
1.7 cm
Altura (posterior)
1.9 cm
Peso *
1.66 kg
Contenido del empaque
Cables incluidos
Corriente alterna