location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E E5-571G-387L Intel® Core™ i3 i3-4030U Computadora portátil 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro NVIDIA® GeForce® 820M Windows 8.1 Rojo

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
Acer Check ‘Acer’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
E5-571G-387L
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
NX.MLYEB.002
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por Acer: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 48724
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 07 Mar 2024 15:34:52
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points Acer Aspire E E5-571G-387L Intel® Core™ i3 i3-4030U Computadora portátil 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro NVIDIA® GeForce® 820M Windows 8.1 Rojo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Computadora portátil Concha Rojo
  • - Intel® Core™ i3 i3-4030U 1.9 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 Pixeles Retroiluminación LED 16:9
  • - 4 GB DDR3L-SDRAM
  • - 500 GB Unidad de disco duro
  • - NVIDIA® GeForce® 820M Intel® HD Graphics 4400
  • - Ethernet 10,100,1000 Mbit/s Bluetooth
  • - Ión de litio 65 W
  • - Windows 8.1 64-bit
Descripción corta Acer Aspire E E5-571G-387L Intel® Core™ i3 i3-4030U Computadora portátil 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro NVIDIA® GeForce® 820M Windows 8.1 Rojo :
Description editorial corta de Acer Aspire E E5-571G-387L Intel® Core™ i3 i3-4030U Computadora portátil 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro NVIDIA® GeForce® 820M Windows 8.1 Rojo

Intel Core i3-4030U (1.9GHz, 3MB), 39.6 cm (15.6") LED 16:9 HD Active Matrix TFT Colour LCD, 4GB DDR3L SDRAM, 500GB HDD, NVIDIA GeForce 820M 1GB, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth, Windows 8.1 64-bit
Más>>>
Acer Aspire E E5-571G-387L Intel® Core™ i3 i3-4030U Computadora portátil 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro NVIDIA® GeForce® 820M Windows 8.1 Rojo:
Descripción comercial oficial de Acer Aspire E E5-571G-387L Intel® Core™ i3 i3-4030U Computadora portátil 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro NVIDIA® GeForce® 820M Windows 8.1 Rojo provisto por el fabricante

Obtenga con el novedoso Acer Aspire E5-571 todas las funciones y potencia que aprecia con la Serie E de Aspire. Su sólido rendimiento, útiles herramientas multimedia y sencilla conectividad convierten su uso diario en un placer. Este notebook viene con un práctico y estilizado diseño y se adapta a sus necesidades diarias.
Además, la serie G, del cual forma parte el Acer Aspire E5-571PG, incorpora una potente tarjeta gráfica dedicada y pantalla táctil, que cumplirán todas las necesidades a nivel profesional, y mejorarán la experiencia multimedia en casa.

Descripción corta, sumario Acer Aspire E E5-571G-387L Intel® Core™ i3 i3-4030U Computadora portátil 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro NVIDIA® GeForce® 820M Windows 8.1 Rojo:
Este corto sumario de la ficha técnica de Acer Aspire E E5-571G-387L Intel® Core™ i3 i3-4030U Computadora portátil 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro NVIDIA® GeForce® 820M Windows 8.1 Rojo se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

Acer Aspire E E5-571G-387L, Intel® Core™ i3, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 Pixeles, 4 GB, 500 GB

Descripción larga, sumario Acer Aspire E E5-571G-387L Intel® Core™ i3 i3-4030U Computadora portátil 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro NVIDIA® GeForce® 820M Windows 8.1 Rojo:
Este es un sumario largo autogenarado de Acer Aspire E E5-571G-387L Intel® Core™ i3 i3-4030U Computadora portátil 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro NVIDIA® GeForce® 820M Windows 8.1 Rojo basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

Acer Aspire E E5-571G-387L. Tipo de producto: Computadora portátil, Factor de forma: Concha. Familia de procesador: Intel® Core™ i3, Modelo del procesador: i3-4030U, Frecuencia del procesador: 1.9 GHz. Diagonal de la pantalla: 39.6 cm (15.6"), Tipo HD: HD, Resolución de la pantalla: 1366 x 768 Pixeles. Memoria interna: 4 GB, Tipo de memoria interna: DDR3L-SDRAM. Capacidad total de almacenaje: 500 GB, Unidad de almacenamiento: Unidad de disco duro. Modelo de gráficos en tarjeta: Intel® HD Graphics 4400. Sistema operativo instalado: Windows 8.1. Color del producto: Rojo

Diseño
Tipo de producto *
Computadora portátil
Color del producto *
Rojo
Factor de forma *
Concha
Exhibición
Diagonal de la pantalla *
39.6 cm (15.6")
Resolución de la pantalla *
1366 x 768 Pixeles
Pantalla táctil *
No
Tipo HD
HD
Retroiluminación LED
Yes
Relación de aspecto nativa
16:9
Procesador
Fabricante de procesador *
Intel
Familia de procesador *
Intel® Core™ i3
Generación de procesadores
Intel® Core™ i3 de cuarta generación
Modelo del procesador *
i3-4030U
Núcleos del procesador
2
Filamentos de procesador
4
Frecuencia del procesador *
1.9 GHz
System bus data transfer rate
5 GT/s
Caché del procesador
3 MB
Tipo de cache en procesador
Smart Cache
Socket de procesador
BGA 1168
Litografía del procesador
22 nm
Modo de procesador operativo
64-bit
Serie del procesador
Intel® Core™ i3-4000 Mobile Series
Nombre clave del procesador
Haswell
Tipos de bus
DMI2
Paridad FSB
No
Escalonamiento
D0
Potencia de diseño térmico (TDP)
15 W
Intersección T
100 °C
Número máximo de carriles exprés PCI
12
Versión de entradas de PCI Express
2.0
Configuraciones PCI Express
4x1, 2x4
ECC soportado por el procesador
No
Memoria
Memoria interna *
4 GB
Tipo de memoria interna
DDR3L-SDRAM
Ranuras de memoria
2x SO-DIMM
Memoria interna máxima *
16 GB
Medios de almacenaje
Capacidad total de almacenaje *
500 GB
Unidad de almacenamiento *
Unidad de disco duro
Número de HDDs instalados
1
Capacidad del HDD
500 GB
Interfaz del HDD
SATA
Tipo de unidad óptica *
No
Lector de tarjeta integrado
Yes
Tarjetas de memoria compatibles
SD
Gráficos
Modelo de adaptador de gráficos discretos *
NVIDIA® GeForce® 820M
Adaptador gráfico en tablero *
Yes
Adaptador de gráficos discreto *
Yes
Familia de adaptador gráfico incorporado
Intel® HD Graphics
Modelo de gráficos en tarjeta *
Intel® HD Graphics 4400
Frecuencia de base de adaptador de gráficos incluida
200 MHz
Frecuencia dinámica de adaptador de gráficos incluida (max)
1000 MHz
Memoria máxima del adaptador de gráficos
2 GB
Adaptador de gráficos integrado versión DirectX
12
Adaptador de tarjeta gráfica incluida
0xA16
Número instalado de adaptadores gráficos independientes
1
Audio
Micrófono incorporado
Yes
Cámara fotográfica
Cámara frontal
Yes
Red
Wifi
Yes
Estándares de Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet
Yes
Ethernet LAN, velocidad de transferencia de datos
10, 100, 1000 Mbit/s
Bluetooth
Yes
Puertos e Interfaces
Cantidad de puertos USB 2.0 *
2
Cantidad de puertos tipo A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Puertos Ethernet LAN (RJ-45)
1
Número de puertos HDMI *
1
Puerto DVI
No
Salidas para auriculares
1
Puerto de salida S/PDIF
No
Entrada de micrófono
Yes
Conector base
No
Tipo de puerto de carga
Toma de entrada de CC
Ranura ExpressCard
No
Tipo de ranura, CardBus PCMCIA
No
Ranura SmartCard
No
Número total de conectores SATA
4
Número de conectores SATA III
4
Teclado
Dispositivo apuntador
Touchpad
Teclado numérico *
Yes
Teclas de Windows
Yes
Software
Arquitectura del sistema operativo
64-bit
Sistema operativo instalado *
Windows 8.1
Características especiales del procesador
Tecnología Wireless Display (WiDi) de Intel
Yes
Tecnología My WiFi de Intel
No
Tecnología Smart Connect de Intel
Yes
Tecnología anti-robo de Intel
Yes
Tecnología de protección de identidad de Intel
Yes
Intel Hyper-Threading
Yes
Tecnología Intel® Turbo Boost
No
Intel Matrix Storage Technology
No
Tecnología de sonido en alta definición de Intel
Yes
Tecnología SpeedStep mejorada de Intel
Yes
Tecnología Clear Video HD de Intel
Yes
Tecnología Intel Clear Video
No
Tecnología Intel® InTru™ 3D
Yes
Intel® Insider™
Yes
Tecnología Intel® Quick Sync Video
Yes
Flex Memory Access de Intel
No
Caché inteligente de Intel
Yes
Intel AES Nuevas instrucciones
Yes
Tecnología Trusted Execution de Intel
No
Intel Enhanced Halt State
Yes
VT-x de Intel con Extended Page Tables (EPT)
Yes
Conmutación basada en la demanda de Intel
No
Intel Secure Key
Yes
Intel TSX-NI
No
Intel Clear Video Technology for MID
No
Intel® 64
Yes
Ejecutar comando de deshabilitación
Yes
Estados de inactividad
Yes
Tecnologías de Monitoreo Térmico
Yes
Tamaño del empaque del procesador
40 x 24 x 1.5 mm
Set de instrucciones soportadas
AVX 2.0, SSE4.1, SSE4.2
Código del procesador
SR1EN
Configuración de CPU (máximo)
1
Opciones integradas disponibles
No
UART
Yes
Tecnología de virtualización de Intel para E / S dirigida (VT-d)
Yes
Versión Tecnología Intel Smart Connect
1.00
Versión Tecnología Intel de Protección de Identidad
1.00
Versión Tecnología Intel de Clave Segura
1.00
Versión del firmware Intel ME
9.5
Versión Intel TSX-NI
0.00
Tecnología Intel de Virtualización (VT-x)
Yes
Tecnología Dual Display Capable de Intel
No
Tecnología FDI de Intel
No
Tecnología Intel Rapid Storage
Yes
Fast Memory Access de Intel
No
Procesador ARK ID
81018
Procesador libre de conflicto
Yes
Batería
Tecnología de batería
Ión de litio
Número de celdas de batería
6
Capacidad de batería
2500 mAh
Control de energía
Potencia de adaptador AC
65 W
Seguridad
Ranura para cable de seguridad
No
Lector de huella digital
No
Peso y dimensiones
Ancho
381.6 mm
Profundidad
256 mm
Altura
30.3 mm
Altura (frente)
2.53 cm
Altura (posterior)
3.03 cm
Peso *
2.5 kg
Contenido del empaque
Cables incluidos
Corriente alterna
Otras características
Adaptador AC incluido
Yes
LightScribe
No
3D
No
Tecnología de virtualización de Intel
VT-d, VT-x
Source Testseek summary Average rating
Opiniones
Updated:
2014-12-14 01:30:01
Es ha coleccionado 33 opiniones de expertos para Acer Aspire E E5-571G-387L Intel® Core™ i3 i3-4030U Portátil 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro NVIDIA® GeForce® 820M Windows 8.1 Rojo y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Review comments Score
notebookcheck.org
Updated:
2014-12-14 01:30:01
Paquete sólido. Acer presenta su Aspire E5-571G como un portátil todoterreno que incluye una gráfica dedicada Nvidia y un procesador Intel Core i5. Sin embargo, el hardware no lo es todo en esta categoría - depende mucho del rendimiento y la calidad. ¿Ha...
Good Sólido portátil por 700 Euros, Ruido de funcionamiento quedo en general, Buen touchpad, 24 meses de garantía del fabricante, Desarrollo de temperatura aceptable...
Bad Brillo de la pantalla (particularmente en batería), Contraste, Malos ángulos de visión, Comportamiento irregular del ruido en inactivo, Mantenibilidad, Diversidad de interfaces USB 3.0...
79%
notebookcheck.org
Updated:
2015-03-04 02:41:08
Todo terreno durarero El Aspire presenta un procesador potente y una GPU adecuada para juegos - pero un hardware tan potente no penaliza el tiempo de funcionamiento con batería...
Good Pantalla mate Full HD, Adecuado para juegos, Gran capacidad de almacenamiento, Gran duración de batería, Funcionamiento silencioso...
Bad Pantalla oscura y con bajo contraste, No tiene ranura de mantenimiento...
80%