location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-1999nn Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 FreeDOS Mini Tower PC Negro

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
HP Check ‘HP’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
TG01-1999nn
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
1N3P9EA
Categoría:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Estaciones de trabajo Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por HP: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 4686
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 10 Mar 2024 10:10:44
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP Pavilion Gaming TG01-1999nn Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 FreeDOS Mini Tower PC Negro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Juegos PC Negro 310 W
  • - Intel® Core™ i5 i5-11400F 2,6 GHz
  • - 16 GB DDR4-SDRAM 2933 MHz 2 x 8 GB
  • - 512 GB SSD Lector de tarjetas integrado
  • - NVIDIA® GeForce® GTX 1650 4 GB
  • - LAN Ethernet 10,1000,100 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth
  • - FreeDOS 64-bit
Más>>>
Descripción corta, sumario HP Pavilion Gaming TG01-1999nn Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 FreeDOS Mini Tower PC Negro:
Este corto sumario de la ficha técnica de HP Pavilion Gaming TG01-1999nn Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 FreeDOS Mini Tower PC Negro se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

HP Pavilion Gaming TG01-1999nn, 2,6 GHz, Intel® Core™ i5, i5-11400F, 16 GB, 512 GB, FreeDOS

Descripción larga, sumario HP Pavilion Gaming TG01-1999nn Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 FreeDOS Mini Tower PC Negro:
Este es un sumario largo autogenarado de HP Pavilion Gaming TG01-1999nn Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 FreeDOS Mini Tower PC Negro basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

HP Pavilion Gaming TG01-1999nn. Frecuencia del procesador: 2,6 GHz, Familia de procesador: Intel® Core™ i5, Modelo del procesador: i5-11400F. Memoria interna: 16 GB, Tipo de memoria interna: DDR4-SDRAM, Velocidad de reloj de memoria: 2933 MHz. Capacidad total de almacenaje: 512 GB, Unidad de almacenamiento: SSD. Modelo de adaptador de gráficos discretos: NVIDIA® GeForce® GTX 1650. Sistema operativo instalado: FreeDOS, Arquitectura del sistema operativo: 64-bit. Fuente de alimentación: 310 W. Tipo de chasis: Mini Tower. Tipo de producto: PC. Color del producto: Negro

Procesador
Fabricante de procesador *
Intel
Familia de procesador *
Intel® Core™ i5
Generación del procesador
Intel® Core™ i5 de 11ma Generación
Modelo del procesador *
i5-11400F
Núcleos de procesador
6
Frecuencia del procesador turbo
4,4 GHz
Frecuencia del procesador *
2,6 GHz
Caché del procesador
12 MB
Memoria
Memoria interna *
16 GB
Tipo de memoria interna
DDR4-SDRAM
Disposición de la memoria (conectores x tamaño)
2 x 8 GB
Velocidad de reloj de memoria
2933 MHz
Almacenamiento
Capacidad total de almacenaje *
512 GB
Unidad de almacenamiento *
SSD
Tipo de unidad óptica *
No
Capacidad total de SSD
512 GB
Cantidad de unidades SSD instalados
1
Capacidad SDD
512 GB
Interfaces del SDD
NVMe, PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Lector de tarjetas integrado
Yes
Gráficos
Adaptador gráfico discreto *
Yes
Fabricante de GPU dedicada
NVIDIA
Modelo de adaptador de gráficos discretos *
NVIDIA® GeForce® GTX 1650
Memoria de adaptador gráfico discreta
4 GB
Tipo de memoria para gráficos discretos
GDDR6
Cantidad de puertos HDMI de adaptador gráfico
1
Cantidad de puertos DVI-D de adaptador gráfico
1
Redes
LAN Ethernet *
Yes
Ethernet LAN, velocidad de transferencia de datos
10, 1000, 100 Mbit/s
Wifi *
Yes
Estándar wifi
Wi-Fi 5 (802.11ac)
Wifi estándares
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n)
Fabricante del controlador WLAN
Realtek
Modelo de controlador WLAN
Realtek RTL8821CE-M
Tipo de antena
1x1
Bluetooth
Yes
Puertos e interfaces
Cantidad de puertos USB 2.0 *
4
Cantidad de puertos tipo A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Cantidad de puertos tipo C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Cantidad de puertos tipo A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Puertos Ethernet LAN (RJ-45)
1
Micrófono, jack de entrada
Yes
Línea de salida
Yes
Entrada de línea
Yes
Combo de salida de auriculares / micrófono del puerto
Yes
Puertos e interfaces
Ranura para tarjeta M.2 (inalámbrica)
1
Ranura para tarjeta M.2 (almacenamiento)
1
Ranuras de expansión
Ranuras x1 PCI Express
1
Ranuras x16 PCI Express
1
Diseño
Tipo de chasis *
Mini Tower
Colocación soportada
Vertical
Ranura para cable de seguridad
Yes
Tipo de ranura de bloqueo para cables
Kensington
Color del producto *
Negro
Desempeño
Posicionamiento de mercado
Juegos
Chipset placa madre
Intel H570
Canales de salida de audio
5.1 channels
Tipo de producto *
PC
Software
Sistema operativo instalado *
FreeDOS
Arquitectura del sistema operativo
64-bit
Software preinstalado
Netflix
Software de prueba
McAfee LiveSafe
Características especiales del procesador
Intel® 64
Yes
Tecnología SpeedStep mejorada de Intel
Yes
Opciones integradas disponibles
No
VT-x de Intel® con tablas de páginas extendidas (EPT, por sus siglas en inglés)
Yes
Estados de inactividad
Yes
Programa de Plataforma de Imagen Estable de Intel® (SIPP, por sus siglas en inglés)
No
Tecnología Trusted Execution de Intel®
No
Bit de deshabilitación ejecutable
Yes
Extensiones de protección de software Intel® (Intel® SGX)
No
Configuración de CPU (máximo)
1
Tecnología de virtualización de Intel® para E / S dirigida (VT-d, por sus siglas en inglés)
Yes
Tecnología de virtualización Intel® (VT-x)
Yes
Características específicas de la marca
Inicio rápido HP
Yes
Asistente de ayuda HP
Yes
Software HP incluido
HP Connection Optimizer
Segmento HP
Hogar
Potencia
Fuente de alimentación *
310 W
Sustentabilidad
Certificados de sustentabilidad
EPEAT Bronze, ENERGY STAR
Peso y dimensiones
Ancho *
155,4 mm
Profundidad *
307 mm
Altura *
337,4 mm
Peso *
5,96 kg
Ancho del paquete
499 mm
Profundidad del paquete
400 mm
Altura del paquete
287 mm
Peso del paquete
8,2 kg
Contenido del embalaje
Pantalla incluida *
No