location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E E5-573-35J4 Intel® Core™ i3 i3-4005U Computadora portátil 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro (HDD) Wi-Fi 5 (802.11ac) Windows 10 Home Negro, Amarillo

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
Acer Check ‘Acer’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
E5-573-35J4
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
NX.MVLEB.010
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Computadoras portátiles Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por Acer: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 44537
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 26 Jan 2022 13:05:28
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points Acer Aspire E E5-573-35J4 Intel® Core™ i3 i3-4005U Computadora portátil 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro (HDD) Wi-Fi 5 (802.11ac) Windows 10 Home Negro, Amarillo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Computadora portátil Blíster redondo Negro, Amarillo
  • - Intel® Core™ i3 i3-4005U 1,7 GHz
  • - 39,6 cm (15.6") 1366 x 768 Pixeles Retroiluminación LED 16:9
  • - 4 GB DDR3L-SDRAM
  • - 500 GB Unidad de disco duro (HDD)
  • - Intel® HD Graphics 4400
  • - Wi-Fi 5 (802.11ac) LAN Ethernet 1000 Mbit/s
  • - Ion de litio 45 W
  • - Windows 10 Home 64-bit
Más>>>
Descripción corta, sumario Acer Aspire E E5-573-35J4 Intel® Core™ i3 i3-4005U Computadora portátil 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro (HDD) Wi-Fi 5 (802.11ac) Windows 10 Home Negro, Amarillo:
Este corto sumario de la ficha técnica de Acer Aspire E E5-573-35J4 Intel® Core™ i3 i3-4005U Computadora portátil 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro (HDD) Wi-Fi 5 (802.11ac) Windows 10 Home Negro, Amarillo se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

Acer Aspire E E5-573-35J4, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 4 GB, 500 GB

Descripción larga, sumario Acer Aspire E E5-573-35J4 Intel® Core™ i3 i3-4005U Computadora portátil 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro (HDD) Wi-Fi 5 (802.11ac) Windows 10 Home Negro, Amarillo:
Este es un sumario largo autogenarado de Acer Aspire E E5-573-35J4 Intel® Core™ i3 i3-4005U Computadora portátil 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro (HDD) Wi-Fi 5 (802.11ac) Windows 10 Home Negro, Amarillo basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

Acer Aspire E E5-573-35J4. Tipo de producto: Computadora portátil, Factor de forma: Blíster redondo. Familia de procesador: Intel® Core™ i3, Modelo del procesador: i3-4005U, Frecuencia del procesador: 1,7 GHz. Diagonal de pantalla: 39,6 cm (15.6"), Resolución de pantalla: 1366 x 768 Pixeles. Memoria interna: 4 GB, Tipo de memoria interna: DDR3L-SDRAM. Capacidad total de almacenaje: 500 GB, Unidad de almacenamiento: Unidad de disco duro (HDD). Modelo de adaptador gráfico incorporado: Intel® HD Graphics 4400. Sistema operativo instalado: Windows 10 Home. Color del producto: Negro, Amarillo. Peso: 2,4 kg

Diseño
Tipo de producto *
Computadora portátil
Color del producto *
Negro, Amarillo
Factor de forma *
Blíster redondo
Pantalla
Diagonal de pantalla *
39,6 cm (15.6")
Resolución de pantalla *
1366 x 768 Pixeles
Pantalla táctil *
No
Tipo HD
No compatible
Retroiluminación LED
Yes
Relación de aspecto nativa
16:9
Procesador
Fabricante de procesador *
Intel
Familia de procesador *
Intel® Core™ i3
Generación del procesador
Intel® Core™ i3 de cuarta generación
Modelo del procesador *
i3-4005U
Núcleos de procesador
2
Patitas del procesador
4
Frecuencia del procesador *
1,7 GHz
Tasa de bus del sistema
5 GT/s
Caché del procesador
3 MB
Tipo de cache en procesador
Smart Cache
Enchufe del procesador
BGA 1168
Litografía del procesador
22 nm
Modos de operación del procesador
64-bit
Serie del procesador
Intel® Core™ i3-4000 Mobile Series
Nombre código del procesador
Haswell
Tipos de bus
DMI
Paridad FSB
No
Potencia de diseño térmico (TDP)
15 W
Juntura T
100 °C
Cantidad máxima de buses PCI Express
10
Versión de enchufe PCI Express
2.0
Configuraciones PCI Express
4x1, 1x4
ECC que admite el procesador
No
Memoria
Memoria interna *
4 GB
Tipo de memoria interna
DDR3L-SDRAM
Memoria interna máxima *
16 GB
Almacenamiento
Capacidad total de almacenaje *
500 GB
Unidad de almacenamiento *
Unidad de disco duro (HDD)
Cantidad de HDDs instalados
1
Capacidad del disco duro
500 GB
Velocidad del disco duro
5400 RPM
Tipo de unidad óptica *
No
Tarjetas de memoria compatibles
SD
Gráficos
Adaptador gráfico incorporado *
Yes
Familia del controlador de gráficos integrado
Intel® HD Graphics
Modelo de adaptador gráfico incorporado *
Intel® HD Graphics 4400
Frecuencia base de adaptador gráfico incorporado
200 MHz
Frecuencia dinámica (máx) de adaptador gráfico incorporado
950 MHz
Memoria máxima de adaptador de gráfico incorporado
2 GB
Versión DirectX de adaptador gráfico incorporado
12
ID de adaptador gráfico incorporado
0xA16
Audio
Micrófono incorporado
Yes
Cámara
Cámara frontal
Yes
Redes
Wifi
Yes
Estándar wifi *
Wi-Fi 5 (802.11ac)
Wifi estándares
Wi-Fi 5 (802.11ac)
LAN Ethernet
Yes
Ethernet LAN, velocidad de transferencia de datos
1000 Mbit/s
Bluetooth
No
Puertos e interfaces
Cantidad de puertos USB 2.0 *
1
Cantidad de puertos tipo A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Puertos Ethernet LAN (RJ-45)
1
Número de puertos HDMI *
1
Puerto DVI
No
Cantidad de puertos VGA (D-Sub)
1
Puerto de salida S/PDIF
No
Micrófono, jack de entrada
No
Combo de salida de auriculares / micrófono del puerto
Yes
Conector base
No
Tipo de puerto de carga
Ficha de entrada de CC
Ranura ExpressCard
No
Tipo de ranura, CardBus PCMCIA
No
Ranura SmartCard
No
Cantidad total de conectores SATA
2
Cantidad de conectores SATA III
2
Teclado
Dispositivo apuntador
Touchpad
Teclado numérico *
Yes
Tablero estilo islas
Yes
Teclado de tamaño completo
Yes
Teclas de Windows
Yes
Software
Arquitectura del sistema operativo
64-bit
Sistema operativo instalado *
Windows 10 Home
Características especiales del procesador
Pantalla inalambrica de Intel® (Intel® WiDi)
Yes
Tecnología My WiFi de Intel® (Intel® MWT)
No
Tecnología Smart Connect de Intel®
Yes
Tecnología antirrobo de Intel® (Intel® AT)
Yes
Tecnología Intel® Rapid Start
No
Tecnología Intel® Smart Response
No
Tecnología de protección de identidad de Intel® (Intel® IPT)
Yes
Tecnología Intel Hyper-Threading
Yes
Tecnología Intel® Turbo Boost
No
Intel® Advantage de Pequeños Negocios (Intel® SBA)
No
Tecnología de almacenamiento de matriz de Intel® (MST, por sus siglas en inglés)
No
Audio de alta definición de Intel® (HD Audio, por sus siglas en inglés)
Yes
Tecnología de gestión activa de Intel® (AMT, por sus siglas en inglés)
No
Tecnología SpeedStep mejorada de Intel
Yes
Tecnología Clear Video HD de Intel® (Intel® CVT HD)
Yes
Tecnología Intel® Clear Video
No
Tecnología Intel® InTru™ 3D
Yes
Intel® Insider™
Yes
Tecnología Intel® Quick Sync Video
Yes
Acceso de memoria flex de Intel®
No
Caché inteligente de Intel®
Yes
Intel® AES Nuevas instrucciones (Intel® AES-NI)
Yes
Tecnología Trusted Execution de Intel®
No
Intel® estado de detención mejorado
Yes
VT-x de Intel® con tablas de páginas extendidas (EPT, por sus siglas en inglés)
Yes
Conmutación basada en la demanda de Intel®
No
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Clear Video Technology for MID (Intel® CVT for MID)
No
Intel® 64
Yes
Bit de deshabilitación ejecutable
Yes
Estados de inactividad
Yes
Tecnología de control térmico
Yes
Tamaño del embalaje del procesador
40 x 24 x 1.5 mm
Set de instrucciones soportadas
AVX 2.0, SSE4.1, SSE4.2
Configuración de CPU (máximo)
1
Opciones integradas disponibles
No
UART
Yes
Tecnología de virtualización de Intel® para E / S dirigida (VT-d, por sus siglas en inglés)
No
Versión de Intel® Smart Connect Technology
1,00
Versión de Intel® Identity Protection Technology
1,00
Versión de Intel® Smart Response Technology
0,00
Version de Intel® Secure Key Technology
1,00
Version de Intel® Small Business Advantage (SBA, por sus siglas en inglés)
0,00
Versión del firmware Intel® ME
9.5
Versión Intel® TSX-NI
0,00
Tecnología de virtualización Intel® (VT-x)
Yes
Tecnología de capacidad de pantalla dual de Intel®
No
Tecnología FDI de Intel®
No
Tecnología Intel® almacenamiento rápido
Yes
Acceso rápido de memoria de Intel®
No
Procesador ARK ID
75105
Procesador libre de conflictos
Yes
Batería
Tecnología de batería
Ion de litio
Cantidad de celdas de la batería
4
Capacidad de batería
2520 mAh
Potencia
Potencia de adaptador AC
45 W
Seguridad
Ranura para cable de seguridad
No
Peso y dimensiones
Ancho
381,6 mm
Profundidad
256 mm
Altura (frente)
2,49 cm
Altura (posterior)
2,92 cm
Peso *
2,4 kg
Otras características
Adaptador AC incluido
Yes
LightScribe
No
Memoria interna máxima (64-bit)
16 GB
Tecnología de virtualización de Intel® (Intel® VT)
VT-d, VT-x