location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One AOD255-2DQrr Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Rojo

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
Acer Check ‘Acer’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
AOD255-2DQrr
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
LU.SDQ0D.046
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Computadoras portátiles Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por Acer: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 16168
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 21 Oct 2022 10:14:32
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points Acer Aspire One AOD255-2DQrr Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Rojo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Rojo
  • - Intel Atom® N450 1,66 GHz
  • - 25,6 cm (10.1") Retroiluminación LED
  • - 1 GB DDR2-SDRAM 667 MHz 1 x 1 GB
  • - 250 GB
  • - LAN Ethernet 10,100 Mbit/s
  • - Ion de litio 4 h 40 W
  • - Windows 7 Starter 32-bit
Más>>>
Descripción corta, sumario Acer Aspire One AOD255-2DQrr Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Rojo:
Este corto sumario de la ficha técnica de Acer Aspire One AOD255-2DQrr Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Rojo se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

Acer Aspire One AOD255-2DQrr, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1 GB, 250 GB, Windows 7 Starter

Descripción larga, sumario Acer Aspire One AOD255-2DQrr Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Rojo:
Este es un sumario largo autogenarado de Acer Aspire One AOD255-2DQrr Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Rojo basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

Acer Aspire One AOD255-2DQrr. Tipo de producto: Netbook. Familia de procesador: Intel Atom®, Modelo del procesador: N450, Frecuencia del procesador: 1,66 GHz. Diagonal de pantalla: 25,6 cm (10.1"). Memoria interna: 1 GB, Tipo de memoria interna: DDR2-SDRAM. Capacidad total de almacenaje: 250 GB. Sistema operativo instalado: Windows 7 Starter. Color del producto: Rojo. Peso: 1,25 kg

Diseño
Tipo de producto *
Netbook
Color del producto *
Rojo
Pantalla
Diagonal de pantalla *
25,6 cm (10.1")
Retroiluminación LED
Yes
Cantidad de colores de la pantalla
16.78 millones de colores
Procesador
Fabricante de procesador *
Intel
Familia de procesador *
Intel Atom®
Modelo del procesador *
N450
Núcleos de procesador
1
Patitas del procesador
2
Frecuencia del procesador *
1,66 GHz
Caché del procesador
0,512 MB
Tipo de cache en procesador
L2
Enchufe del procesador
BGA 559
Litografía del procesador
45 nm
Modos de operación del procesador
64-bit
Serie del procesador
Intel Atom N400 Series
Nombre código del procesador
Pineview
Tipos de bus
DMI
Paridad FSB
No
Escalonamiento
A0
Potencia de diseño térmico (TDP)
5,5 W
Juntura T
100 °C
Cantidad de Transistores Die de Procesador
123 M
Tamaño Die de procesamiento
66 mm²
Multiplicador CPU (tasa bus/núcleo)
10
ECC que admite el procesador
No
Memoria
Memoria interna *
1 GB
Tipo de memoria interna
DDR2-SDRAM
Velocidad de reloj de memoria
667 MHz
Factor de forma de memoria
SO-DIMM
Disposición de la memoria (conectores x tamaño)
1 x 1 GB
Ranuras de memoria
1x SO-DIMM
Memoria interna máxima *
2 GB
Almacenamiento
Capacidad total de almacenaje *
250 GB
Interfaz HDD
SATA
Velocidad del disco duro
5400 RPM
Tipo de unidad óptica *
No
Lector de tarjetas integrado
Yes
Tarjetas de memoria compatibles
MMC, SD
Gráficos
Adaptador gráfico incorporado *
Yes
Audio
Sistema de audio
Estéreo
Cantidad de parlantes incorporados
2
Micrófono incorporado
Yes
Redes
Wifi
Yes
LAN Ethernet
Yes
Ethernet LAN, velocidad de transferencia de datos
10, 100 Mbit/s
Bluetooth
No
Tecnología de cableado
10/100Base-T(X)
Puertos e interfaces
Cantidad de puertos USB 2.0 *
3
Puertos Ethernet LAN (RJ-45)
1
Cantidad de puertos VGA (D-Sub)
1
Salidas para auriculares
1
Tipo de puerto de carga
Ficha de entrada de CC
Salida de TV
No
Desempeño
Chipset placa madre
Intel NM10
GPS (satélite)
No
Teclado
Diseño del teclado
QWERTY
Idioma del teclado
Inglés
Software
Arquitectura del sistema operativo
32-bit
Sistema operativo instalado *
Windows 7 Starter
Características especiales del procesador
Pantalla inalambrica de Intel® (Intel® WiDi)
No
Características especiales del procesador
Tecnología My WiFi de Intel® (Intel® MWT)
No
Tecnología antirrobo de Intel® (Intel® AT)
No
Tecnología Intel Hyper-Threading
Yes
Tecnología Intel® Turbo Boost
No
Tecnología SpeedStep mejorada de Intel
Yes
Tecnología Clear Video HD de Intel® (Intel® CVT HD)
No
Tecnología Intel® Clear Video
No
Tecnología Intel® InTru™ 3D
No
Intel® Insider™
No
Tecnología Intel® Quick Sync Video
No
Acceso de memoria flex de Intel®
No
Intel® AES Nuevas instrucciones (Intel® AES-NI)
No
Tecnología Trusted Execution de Intel®
No
Intel® estado de detención mejorado
No
VT-x de Intel® con tablas de páginas extendidas (EPT, por sus siglas en inglés)
No
Conmutación basada en la demanda de Intel®
No
Intel® Clear Video Technology for MID (Intel® CVT for MID)
No
Intel® 64
Yes
Bit de deshabilitación ejecutable
Yes
Tecnología de control térmico
Yes
Tamaño del embalaje del procesador
22 x 22 mm
Set de instrucciones soportadas
SSE2, SSE3, SSSE3
Código de procesador
SLBMG
Opciones integradas disponibles
Yes
Tecnología de virtualización de Intel® para E / S dirigida (VT-d, por sus siglas en inglés)
No
Tecnología de virtualización Intel® (VT-x)
No
Tecnología de capacidad de pantalla dual de Intel®
No
Tecnología FDI de Intel®
No
Tecnología Intel® almacenamiento rápido
No
Acceso rápido de memoria de Intel®
No
Procesador ARK ID
42503
Procesador libre de conflictos
No
Batería
Tecnología de batería
Ion de litio
Cantidad de celdas de la batería
3
Capacidad de batería
2200 mAh
Autonomía de la batería (max)
4 h
Potencia
Potencia de adaptador AC
40 W
Seguridad
Ranura para cable de seguridad
Yes
Tipo de ranura de bloqueo para cables
Kensington
Tipo protección con contraseña
BIOS, Unidad de disco duro (HDD), Usuario
Contraseña de la BIOS
Yes
Sustentabilidad
Certificados de sustentabilidad
ENERGY STAR
Peso y dimensiones
Ancho
185 mm
Profundidad
259 mm
Altura
24 mm
Peso *
1,25 kg
Otras características
Tecnología inalámbrica
Wi-Fi
Familia de adaptador de gráficos
Intel
Dimensiones (An x Pr x Al)
185 x 259 x 24 mm
Pantalla
TFT
Adaptador gráfico
GMA 3150
País Mayorista
United Kingdom 1 distributor(s)