location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra MC7506 Handheld Computer handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 446 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC7506 Handheld Computer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC7506-PKCSKRWA9WR
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra MC7506 Handheld Computer handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 446 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8.89 cm (3.5") 640 x 480 pixels
  • - 0.128 GB
  • - 0.624 GHz
  • - Lithium-Ion (Li-Ion) 4800 mAh
  • - Black
Long product name Zebra MC7506 Handheld Computer handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 446 g Black :
The short editorial description of Zebra MC7506 Handheld Computer handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 446 g Black

MC7506 Handheld Computer
More>>>
Short summary description Zebra MC7506 Handheld Computer handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 446 g Black:
This short summary of the Zebra MC7506 Handheld Computer handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 446 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra MC7506 Handheld Computer, 8.89 cm (3.5"), 640 x 480 pixels, LED, 0.128 GB, 2 GB, 0.624 GHz

Long summary description Zebra MC7506 Handheld Computer handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 446 g Black:
This is an auto-generated long summary of Zebra MC7506 Handheld Computer handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 446 g Black based on the first three specs of the first five spec groups.

Zebra MC7506 Handheld Computer. Display diagonal: 8.89 cm (3.5"), Display resolution: 640 x 480 pixels. Internal memory: 0.128 GB. Processor frequency: 0.624 GHz. Barcode reader