location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WLA 28MC251WA microwave Countertop Combination microwave 28 L 1450 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WLA Check ‘WLA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28MC251WA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28MC251WA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718868990082
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘WLA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WLA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:43:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points WLA 28MC251WA microwave Countertop Combination microwave 28 L 1450 W White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Combination microwave 28 L 1450 W White
  • - Grill 1100 W
  • - 2500 W 230 °C
  • - Rotisserie Defrost function
  • - Turntable 31.5 cm
  • - Buttons, Rotary LED Integrated clock Child lock
  • - Number of power levels: 5 Auto programs quantity: 10
Long product name WLA 28MC251WA microwave Countertop Combination microwave 28 L 1450 W White :
The short editorial description of WLA 28MC251WA microwave Countertop Combination microwave 28 L 1450 W White

A combi microwave with grill and a capacity of 28 liter
More>>>
WLA 28MC251WA microwave Countertop Combination microwave 28 L 1450 W White:
The official marketing text of WLA 28MC251WA microwave Countertop Combination microwave 28 L 1450 W White as supplied by the manufacturer

The WLA 28MC251WA is a combi microwave with a capacity of 28 liter and equipped with a grill and convection function. Superb design and an eye-catcher in every house.

Short summary description WLA 28MC251WA microwave Countertop Combination microwave 28 L 1450 W White:
This short summary of the WLA 28MC251WA microwave Countertop Combination microwave 28 L 1450 W White data-sheet is auto-generated and uses the product title and the first six key specs.

WLA 28MC251WA, Countertop, Combination microwave, 28 L, 1450 W, Built-in display, LED

Long summary description WLA 28MC251WA microwave Countertop Combination microwave 28 L 1450 W White:
This is an auto-generated long summary of WLA 28MC251WA microwave Countertop Combination microwave 28 L 1450 W White based on the first three specs of the first five spec groups.

WLA 28MC251WA. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 28 L, Microwave power: 1450 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: White

Features
Appliance placement *
Countertop
Product type *
Combination microwave
Interior capacity *
28 L
Microwave power *
1450 W
Control type *
Buttons, Rotary
Retractable knobs
No
Inverter technology
No
Grill power
1100 W
Convection power
2500 W
Number of power levels
5
Door open type
Button
Door hinge
Left
Turntable
Yes
Turntable size
31.5 cm
Turntable deactivation
No
Interior light
Yes
Built-in display *
Yes
Display type
LED
Integrated clock
Yes
Timer
Yes
Timer type
Mechanical
Delayed start timer *
No
Child lock
Yes
Product colour *
White
Minimum temperature (convection)
140 °C
Maximum temperature (convection)
230 °C
Removable grill rack
No
Door colour
White
Buzzer
Yes
Buzzer off
No
Weight sensor
No
Clock function
Yes
Clock mode
12h/24h
Features
Temperature sensor
No
30-minute timer
95 min
Turntable material
Glass
Cooking functions & programs
Grill *
Yes
Convection cooking *
Yes
Steam cooking *
No
Keep warm function *
No
Rotisserie *
Yes
Defrost function
Yes
Reheat function
No
Auto cook function
Yes
Auto programs quantity
10
Crisp maker
No
Energy Management
AC input voltage
230 V
AC input frequency
50 Hz
Weight & Dimensions
Width
520 mm
Depth
495 mm
Height
325.7 mm
Weight
18.9 kg
Packaging Content
Recipe book
No
Baking tray
No
User guide
No
Manual
Yes
Packaging Data
Package width
591 mm
Package depth
533 mm
Package height
381 mm
Package weight
21.5 kg
Other features
Heat source
Electric
Quick start
No