location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NWWS413LM MP3/MP4 player MP3 player 4 GB Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NWWS413LM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWWS413LM
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony NWWS413LM MP3/MP4 player MP3 player 4 GB Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MP3 player
  • - 4 GB
  • - Audio formats supported: AAC, LPCM, MP3, WMA
  • - Built-in speakers
  • - Interface: USB 2.0
  • - Continuous audio playback time: 12 h
Long product name Sony NWWS413LM MP3/MP4 player MP3 player 4 GB Blue :
The short editorial description of Sony NWWS413LM MP3/MP4 player MP3 player 4 GB Blue

12h, 4Gb, USB 2.0, 32g
More>>>
Sony NWWS413LM MP3/MP4 player MP3 player 4 GB Blue:
The official marketing text of Sony NWWS413LM MP3/MP4 player MP3 player 4 GB Blue as supplied by the manufacturer

Music without limits

You're ready to train in all weathers and any conditions — and so is the NW-WS410. Whether you're carving through open water or pounding the heavy bag, let nothing hold you back.

Ready for the ocean

Waterproof to a depth of 6.56 feet—even in salt water.

Ready for dust and grit

A sealed design protects against sand, dust and grit.

Ready for extremes

Can handle temperatures ranging from 23 °F to 113 °F.

Hear it first.

GET THE LATEST NEWS, DEALS AND MORE ON SONY AUDIO AND ALL OUR OTHER INNOVATIONS.

Specifications and Features

When the going gets tough, the NW-WS410 Sports Walkman is with you every step of the way. Built to withstand the elements, it’s the ultimate training partner.
- 4 GB of storage capacity
- Waterproof (salt water) for worry-free use3
- Works in temperatures from 23°F to 113°F
- Up to 12 hours of battery life

Short summary description Sony NWWS413LM MP3/MP4 player MP3 player 4 GB Blue:
This short summary of the Sony NWWS413LM MP3/MP4 player MP3 player 4 GB Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NWWS413LM, MP3 player, 4 GB, USB 2.0, 32 g, Blue

Long summary description Sony NWWS413LM MP3/MP4 player MP3 player 4 GB Blue:
This is an auto-generated long summary of Sony NWWS413LM MP3/MP4 player MP3 player 4 GB Blue based on the first three specs of the first five spec groups.

Sony NWWS413LM. Type: MP3 player. Total storage capacity: 4 GB. Interface: USB 2.0. Built-in speakers. Continuous audio playback time: 12 h. Weight: 32 g. Product colour: Blue

Performance
Type *
MP3 player
Design
Product colour *
Blue
Waterproof
Yes
International Protection (IP) code
IP68
Waterproof up to
2 m
Storage
Total storage capacity *
4 GB
Display
Display *
No
Touch screen *
No
File formats
Audio formats supported *
AAC, LPCM, MP3, WMA
Audio
Built-in speakers *
Yes
Ports & interfaces
Interface
USB 2.0
Camera
Built-in camera *
No
Second camera *
No
Energy Management
Rechargeable *
Yes
Battery recharge time
1 h
Continuous audio playback time *
12 h
System Requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational Conditions
Operating temperature range (T-T)
-5 - 45 °C
Weight & Dimensions
Weight
32 g
Packaging Content
Cables included
USB
User guide
Yes
Quick start guide
Yes
Other features
Connectivity technology
Wireless
Charging time
1.5 h
Extra earbuds
Yes
USB connectivity
Yes