location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk SDMX28-016G-G46R MP3/MP4 player MP3 player 16 GB Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDMX28-016G-G46R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDMX28-016G-G46R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0619659151287 show
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2023 13:58:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SanDisk SDMX28-016G-G46R MP3/MP4 player MP3 player 16 GB Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MP3 player
  • - Flash memory 16 GB
  • - LCD 3.66 cm (1.44") 128 x 128 pixels
  • - Audio formats supported: MP3
  • - Built-in speakers
  • - FM radio
  • - Continuous audio playback time: 20 h
More>>>
Short summary description SanDisk SDMX28-016G-G46R MP3/MP4 player MP3 player 16 GB Red:
This short summary of the SanDisk SDMX28-016G-G46R MP3/MP4 player MP3 player 16 GB Red data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk SDMX28-016G-G46R, MP3 player, 16 GB, LCD, FM radio, Red, Headphones

Long summary description SanDisk SDMX28-016G-G46R MP3/MP4 player MP3 player 16 GB Red:
This is an auto-generated long summary of SanDisk SDMX28-016G-G46R MP3/MP4 player MP3 player 16 GB Red based on the first three specs of the first five spec groups.

SanDisk SDMX28-016G-G46R. Type: MP3 player. Total storage capacity: 16 GB. Display: LCD. FM radio. Volume control: Digital. Built-in speakers. Continuous audio playback time: 20 h. Weight: 105.9 g. Product colour: Red. Headphones

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 07:17:23
Uk has collected 1 expert review for SanDisk SDMX28-016G-G46R MP3/MP4 player MP3 player 16 GB Red and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)