location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk Clip Sport Plus MP3 player 16 GB Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clip Sport Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDMX28-016G-A46B
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SanDisk Clip Sport Plus MP3 player 16 GB Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MP3 player
  • - Flash memory 16 GB
  • - LCD 3.66 cm (1.44") 128 x 128 pixels
  • - Audio formats supported: AAC, FLAC, MP3, WAV, WMA Headphone connectivity: Bluetooth
  • - FM radio
  • - Interface: Micro USB 2.0 Bluetooth
  • - Continuous audio playback time: 20 h USB charging
Warranty: 1 year
Long product name SanDisk Clip Sport Plus MP3 player 16 GB Blue :
The short editorial description of SanDisk Clip Sport Plus MP3 player 16 GB Blue

1.44" TFT LCD, 20 h, Micro USB 2.0, 16GB, MP3, FM Radio, Blue
More>>>
Short summary description SanDisk Clip Sport Plus MP3 player 16 GB Blue:
This short summary of the SanDisk Clip Sport Plus MP3 player 16 GB Blue data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk Clip Sport Plus, MP3 player, 16 GB, LCD, Micro USB 2.0, FM radio, Blue

Long summary description SanDisk Clip Sport Plus MP3 player 16 GB Blue:
This is an auto-generated long summary of SanDisk Clip Sport Plus MP3 player 16 GB Blue based on the first three specs of the first five spec groups.

SanDisk Clip Sport Plus. Type: MP3 player. Total storage capacity: 16 GB. Display: LCD. Interface: Micro USB 2.0. FM radio. Volume control: Digital. Continuous audio playback time: 20 h. Weight: 105.9 g. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:21:39
Uk has collected 1 expert review for SanDisk Clip Sport Plus MP3 player 16 GB Blue and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%