location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare FlexCare Platinum HX9142/31 electric toothbrush Adult Sonic toothbrush Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare FlexCare Platinum
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX9142/31
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9142/31
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103749643 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 2 years
Long product name Philips Sonicare FlexCare Platinum HX9142/31 electric toothbrush Adult Sonic toothbrush Grey, White :
The short editorial description of Philips Sonicare FlexCare Platinum HX9142/31 electric toothbrush Adult Sonic toothbrush Grey, White

Rechargeable sonic toothbrush, 3 modes, 3 intensities, 2 brush heads, With pressure sensor
More>>>
Philips Sonicare FlexCare Platinum HX9142/31 electric toothbrush Adult Sonic toothbrush Grey, White:
The official marketing text of Philips Sonicare FlexCare Platinum HX9142/31 electric toothbrush Adult Sonic toothbrush Grey, White as supplied by the manufacturer

With FlexCare Platinum, even the deepest clean is gentle enough to protect your teeth and gums. Thanks to the AdaptiveClean brush head and intuitive pressure sensor, you get maximum plaque removal and a gentle experience however you brush.

Philips Sonicare's deepest clean yet
- Adaptive cleaning technology for a deep yet gentle clean
- Follows the shape of your teeth and gums for a deeper clean
- Dynamic cleaning action for better oral health

Helps you meet recommended brushing guidelines
- Alerts you when you're brushing to hard
- Timers to help encourage thorough brushing

Offers a customized brushing experience
- Three intensity settings and three cleaning modes
- New Deep Clean: Effortlessly tackle trouble spots

Fits your lifestyle
- Three week battery life between charges
- Handy travel case and charger

Short summary description Philips Sonicare FlexCare Platinum HX9142/31 electric toothbrush Adult Sonic toothbrush Grey, White:
This short summary of the Philips Sonicare FlexCare Platinum HX9142/31 electric toothbrush Adult Sonic toothbrush Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare FlexCare Platinum HX9142/31, Adult, Sonic toothbrush, Daily care, Deep clean, Whitening, Grey, White, 31000 movements per minute, 2 min

Long summary description Philips Sonicare FlexCare Platinum HX9142/31 electric toothbrush Adult Sonic toothbrush Grey, White:
This is an auto-generated long summary of Philips Sonicare FlexCare Platinum HX9142/31 electric toothbrush Adult Sonic toothbrush Grey, White based on the first three specs of the first five spec groups.

Philips Sonicare FlexCare Platinum HX9142/31. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Whitening. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110-220 V. Number of handles included: 1 pc(s), Brush heads included: 2 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Toothbrush frequency (oscilations)
31000 movements per minute
Integrated timer *
Yes
Timer duration
2 min
Number of teeth brushing modes *
3
Teeth brushing modes *
Daily care, Deep clean, Whitening
Pressure sensor
Yes
Product colour *
Grey, White
Handle(s) features
Ergonomic
Irrigator
No
Energy Management
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable
Yes
AC input voltage
110-220  V
AC input frequency
110-220 V
Packaging Content
Number of handles included *
1 pc(s)
Brush heads included *
2 pc(s)
Flosser included
No
Travel case
Yes
Charger
Yes
Technical Details
Smartimer
Yes
Quadpacer
Yes
Handles quantity
1
Brand Image Product code Product Stock Price from
Philips HX9192/01 electric toothbrush Adult Sonic toothbrush White Philips HX9192/01 electric toothbrush Adult Sonic toothbrush White
(show image)
HX9192/01 HX9192/01
Philips HX9192/02 electric toothbrush Adult Sonic toothbrush White Philips HX9192/02 electric toothbrush Adult Sonic toothbrush White
(show image)
HX9192/02 HX9192/02