location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare FlexCare HX6902/02 electric toothbrush Adult Sonic toothbrush Green, Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare FlexCare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rechargeable sonic toothbrush HX6902/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6902/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103355298 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 311424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Philips HX6902/02 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare FlexCare HX6902/02 electric toothbrush Adult Sonic toothbrush Green, Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 modes
  • - 2 brush heads
Long product name Philips Sonicare FlexCare HX6902/02 electric toothbrush Adult Sonic toothbrush Green, Silver, White :
The short editorial description of Philips Sonicare FlexCare HX6902/02 electric toothbrush Adult Sonic toothbrush Green, Silver, White

Advanced Cleaning. 3 modes 2 brush heads 1 soft travel case.
More>>>
Philips Sonicare FlexCare HX6902/02 electric toothbrush Adult Sonic toothbrush Green, Silver, White:
The official marketing text of Philips Sonicare FlexCare HX6902/02 electric toothbrush Adult Sonic toothbrush Green, Silver, White as supplied by the manufacturer

Innovative technology delivers better results. Now there's a guaranteed way to better oral health. It's the new Philips Sonicare FlexCare that adapts to your oral care needs.
- Guides you to follow dental recommendations
- Provides a superior clean
- Proven to improve oral health
- Offers a customized brushing experience

Short summary description Philips Sonicare FlexCare HX6902/02 electric toothbrush Adult Sonic toothbrush Green, Silver, White:
This short summary of the Philips Sonicare FlexCare HX6902/02 electric toothbrush Adult Sonic toothbrush Green, Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare FlexCare HX6902/02, Adult, Sonic toothbrush, Daily care, Massage, Sensitive, Green, Silver, White, 31000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare FlexCare HX6902/02 electric toothbrush Adult Sonic toothbrush Green, Silver, White:
This is an auto-generated long summary of Philips Sonicare FlexCare HX6902/02 electric toothbrush Adult Sonic toothbrush Green, Silver, White based on the first three specs of the first five spec groups.

Philips Sonicare FlexCare HX6902/02. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Massage, Sensitive. Power source: Battery, Battery type: Lithium Ion rechargeable, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Brush heads included: 2 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Toothbrush frequency (oscilations)
31000 movements per minute
Integrated timer *
Yes
Timer duration
2 min, 30 sec
Number of teeth brushing modes *
3
Teeth brushing modes *
Daily care, Massage, Sensitive
Product colour *
Green, Silver, White
Energy Management
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Energy Management
Battery type *
Lithium Ion rechargeable
Charging base
Yes
Rechargeable
Yes
AC input voltage
110-220 V
AC input frequency
110-220 V
Packaging Content
Number of handles included *
1 pc(s)
Brush heads included *
2 pc(s)
Travel case
Yes
Charger
Yes
Number of chargers
1
Battery
Battery level indicator
Yes
Country Distributor
Deutschland 1 distributor(s)