location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HD7448/20 coffee maker Fully-auto Drip coffee maker 1.3 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7448/20 Coffee maker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7448/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103544876 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:50:57
The date of the most recent change of the data-sheet in Icecat's system
Philips HD7448/20 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Daily Collection HD7448/20 coffee maker Fully-auto Drip coffee maker 1.3 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Water level indication
  • - Drip-stop
  • - Dishwasher-safe parts
  • - 1.3 l for 10 - 15 cups
  • - LED power switch
  • - Swing filter holder
Long product name Philips Daily Collection HD7448/20 coffee maker Fully-auto Drip coffee maker 1.3 L :
The short editorial description of Philips Daily Collection HD7448/20 coffee maker Fully-auto Drip coffee maker 1.3 L

Philips Coffee maker
More>>>
Philips Daily Collection HD7448/20 coffee maker Fully-auto Drip coffee maker 1.3 L:
The official marketing text of Philips Daily Collection HD7448/20 coffee maker Fully-auto Drip coffee maker 1.3 L as supplied by the manufacturer

Holds 10 to 15 cups, compact design


Good coffee easily
Enjoy good coffee with a reliable coffee maker in a smart and compact design for easy storage

Short summary description Philips Daily Collection HD7448/20 coffee maker Fully-auto Drip coffee maker 1.3 L:
This short summary of the Philips Daily Collection HD7448/20 coffee maker Fully-auto Drip coffee maker 1.3 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HD7448/20, Drip coffee maker, 1.3 L, Ground coffee, 1000 W, Black

Long summary description Philips Daily Collection HD7448/20 coffee maker Fully-auto Drip coffee maker 1.3 L:
This is an auto-generated long summary of Philips Daily Collection HD7448/20 coffee maker Fully-auto Drip coffee maker 1.3 L based on the first three specs of the first five spec groups.

Philips Daily Collection HD7448/20. Product type: Drip coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 1.3 L, Coffee input type: Ground coffee, Capacity in cups: 10-15. Power: 1000 W. Product colour: Black

Water level indication for easy filling
Water level indication for easy filling

Fill the water tank easily and precisely with the water level indication.

Drip stop to pour a cup of coffee whenever you like
Drip stop to pour a cup of coffee whenever you like

The drip stop allows you to pour a cup of coffee before the full brewing cycle is finished.

Dishwasher proof parts for easy cleaning
Dishwasher proof parts for easy cleaning

The jug and filter holder can be easily cleaned in the dishwasher.

1.3-l capacity for 10 - 15 cups

The jug of this coffee maker will hold 1.3 l of coffee, enough for 10 to 15 cups - depending on your cup size.

LED power switch lights up when the coffee maker is switched
LED power switch lights up when the coffee maker is switched

The red light on the switch button illuminates when the coffee maker is switched on.

Swing filter holder for easy filling of coffee
Swing filter holder for easy filling of coffee

The filter holder is opened by swinging it to the side, which makes it easy to fill up with coffee. The filter holder is also detachable for easy cleaning.

Performance
Coffee maker type *
Fully-auto
Capacity in cups *
10-15
Built-in grinder *
No
Water filter
Yes
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1.3 L
Coffee input type *
Ground coffee
Anti-drip function
Yes
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Housing material
Glass, Polypropylene (PP)
Control type *
Buttons
Built-in display *
No
Water level indicator
Yes
Visible water level
Yes
Product colour *
Black
Non-slip feet
Yes
Ergonomics
Cord storage
Yes
Cord length
0.88 m
Illuminated on/fff switch
Yes
Detachable swing filter
Yes
Energy Management
Power *
1000 W
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Weight & Dimensions
Width
220 mm
Depth
220 mm
Height
290 mm
Weight
1.42 kg
Packaging Data
Package weight
1.94 kg
Other features
Fully automatic
Coffee
Dishwasher proof
Yes
Jug
Yes
Number of jugs supported
1