location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paul Mitchell Heavy Hitter 250 ml Shampoo Non-professional Men

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paul Mitchell Check ‘Paul Mitchell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy Hitter Deep Cleansing Shampoo, 250ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9531123424
Category: Hair Shampoos Check ‘Paul Mitchell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paul Mitchell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2023 16:24:56
The date of the most recent change of the data-sheet in Icecat's system
Long product name Paul Mitchell Heavy Hitter 250 ml Shampoo Non-professional Men :
The short editorial description of Paul Mitchell Heavy Hitter 250 ml Shampoo Non-professional Men

Deep Cleansing Shampoo
More>>>
Short summary description Paul Mitchell Heavy Hitter 250 ml Shampoo Non-professional Men:
This short summary of the Paul Mitchell Heavy Hitter 250 ml Shampoo Non-professional Men data-sheet is auto-generated and uses the product title and the first six key specs.

Paul Mitchell Heavy Hitter, 250 ml, Shampoo, Non-professional, Men, All hair, Purifying, Strengthening

Long summary description Paul Mitchell Heavy Hitter 250 ml Shampoo Non-professional Men:
This is an auto-generated long summary of Paul Mitchell Heavy Hitter 250 ml Shampoo Non-professional Men based on the first three specs of the first five spec groups.

Paul Mitchell Heavy Hitter. Volume: 250 ml, Product type: Shampoo, Type: Non-professional. Number of products included: 1 pc(s)