location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI ONE 7RE-065US 2.9 GHz Black, Red Intel® Core™ i7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ONE 7RE-065US
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-1T2111-065 show
Show alternative article codes used in the online market place
Category:
Virtual Reality PC, VR PC for short. Nothing breaks down the immersion of room-scale VR like stepping over a cord in the real world while you're immersed in the virtual one. That's why has created a wireless VR PC pack. Simply wear the VR PC pack like you would a backpack and you're ready to be immersed into a virtual world. Users get to move around and enjoy VR with big movements and total immersion without worrying about accidently unplugging the wires between the VR device and the platform.
Backpack PCs Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI ONE 7RE-065US 2.9 GHz Black, Red Intel® Core™ i7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro
  • - Intel® Core™ i7 i7-7820HK 2.9 GHz
  • - 16 GB DDR4-SDRAM 2400 MHz
  • - SSD 512 GB
  • - NVIDIA® GeForce® GTX 1070 8 GB GDDR5
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Microphone in
Long product name MSI ONE 7RE-065US 2.9 GHz Black, Red Intel® Core™ i7 :
The short editorial description of MSI ONE 7RE-065US 2.9 GHz Black, Red Intel® Core™ i7

Intel Core i7-7820HK (8M Cache, 2.90 GHz), 16GB DDR4, 512GB SSD, Intel HD Graphics 630 + NVDIA GeForce GTX 1070 8GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth 4.1, Windows 10 Pro 64-bit
More>>>
MSI ONE 7RE-065US 2.9 GHz Black, Red Intel® Core™ i7:
The official marketing text of MSI ONE 7RE-065US 2.9 GHz Black, Red Intel® Core™ i7 as supplied by the manufacturer

7TH GENERATION INTEL® CORE™ i7 PROCESSORS

The 7th Generation unlocked Intel® Core™ i7 Processor utilizes a power-efficient microarchitecture, advanced process technology and silicon optimizations to deliver faster performance than processors of the previous generation. For GT series with the Core i7-7820HK SKU, CPU frequency can be stretched from 3.8 GHz to 4.2 GHz by SHIFT Turbo mode through Dragon Center. Moreover, the CPU core performance increases more than 10% compared with that of i7-6820HK. CPU multimedia performance is around 10% faster than Core i7-6820HK. 4K video decoding/transcoding is also improved by 6%~10% .The new media engine also delivers power-efficient VP9 and HEVC 10-bit hardware acceleration. 4K video playback with HDR visual quality is therefore significantly improved versus previous generation processors. The perfect combination of MSI gaming laptops and the 7th Generation unlocked Intel ® Core™ i7 K Series Processors shall bring you up to 25% performance enhancement for smoother VR experience on heavy loading VR games. The overclockable processor on MSI gaming laptops allows players to easily increase the clock speed, and play the latest games at enthusiast level 4K gaming.

COOLER BOOST TITAN - DUAL FANS WITH 9 HEAT PIPES FOR ULTRA COOLING PERFORMANCE

Heat is the most original element on earth. It’s pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. Cooler Boost Titan consists of dual enhanced fans, independent thermal solution on both CPU and GPU with a total of 9 heat pipes make sure that heat doesn’t pile up on either CPU or GPU, so that both can deliver its best under extreme gaming.

FROM 1.5 HOURS TO NON-STOP EXPERIENCE

VR ONE uses a set of two rechargeable batteries supplying up to 1.5 hours of fluent running. Hot-swappable design allows you to change a battery without interrupting the experience. With spare batteries for replacement, exploring can be endless. MSI will have an extra battery pack and external 4 port battery charger to make sure the 24/7 non-stop program test, VR world development, content creation or gaming experience.

PCI-E GEN3x 4 SSD – ULTRA SPEED STORAGE

Get in the game before everyone else with the latest PCI-E Gen 3.0 x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

SUPER RAID 4 STORAGE – LOAD GAMES IN SECONDS

Get in the game before everyone else with Super RAID 4, MSI’s fastest RAID 0 storage configuration. Combining dual M.2 PCI-E Gen 3.0 x4 SSD’s utilizing NVMe technology, harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds over 3300MB/s. Load games works in seconds!

LATEST ARCHITECTURE DDR4-2400 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4-2400 memory, achieving over 32GB/s in reading speed and 36GB/s in writing. With over 40% faster performance than previous generations DDR3-1600, DDR4-2400 is the new laptop standard to take your extreme gaming experience to the next level.

DYNAMIC TEMPERATURE / PERFORMANCE BALANCING

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between different profiles either push your system to the extreme or in the pursuit of longer battery life. Easily activate it by pressing the FN + F7 hotkey combo, or via the Dragon Gaming Center.

- Permit you to manually adjust the CPU and GPU to overclock the system, and still keep down the system temperature and noise level. (Non-K CPU models only support overclocking on GPU. AC mode only.)
- Boost system to higher clock setups to satisfy your need of speed. Fan speed will be accelerated to make the platform stable and keep the CPU and GPU temperature lower. (AC mode only)
- When in need of a quiet environment, comfort mode is your perfect choice. It sets the system to a balanced, stable status, but still keeps dynamic and high performance. (AC mode only)
- Keep lower power consumption for normal computing works, such as office works or video live demos.
- Switch between different power schemes while maintaining higher system performance and fan speed or select battery mode for longer battery life.

ONE PORT FOR ULTRA DATA TRANSFER, 4K PIXELS AND 5V/3A DEVICE CHARGING

MSI is the first in the world to adopt the Thunderbolt 3 interface on its gaming notebooks. The latest and fastest interface Thunderbolt 3 supports up to 40Gbps data transfer rates and 4K displays with daisy chain capabilities. Its USB 3.1 ultra speed interface supports up to 5V and 3A current output for charging.

CONNECT 4K

60Hz display with single Thunderbolt™ 3. Enjoy your game with double the sensation.

THE ULTIMATE NOTEBOOKS GAMING PLATFORM

Get Game Ready with GeForce® GTX.

GeForce® GTX delivers the fastest performance, with the most advance gaming technologies (NVIDIA GameWorks™) and the best gaming ecosystem (GeForce Experience™).

Unleash your gaming dominance with the revolutionary new GPUs that turn your mobile rig into a sleek, powerful gaming weapon. GeForce® GTX 10-Series GPUs have come to laptops, powered by the game-changing NVIDIA Pascal™ architecture to deliver unbeatable energy-efficiency, gaming technologies, and VR immersion wherever you game.

PERFORMANCE

GeForce® GTX 10-Series GPUs give you up to 3X the performance of previous-generation GPUs. They’re built with ultra-fast FinFET, the latest high-bandwidth memory technologies, and support for DirectX 12 features to deliver the fastest, smoothest gaming notebook experiences.

THE LATEST GAMING TECHNOLOGIES

These innovative GPUs were created to meet the demands of next-generation displays, including VR, ultra-high-resolution, and multiple monitors. NVIDIA GameWorks™ technologies give you extremely smooth, cinematic gameplay, plus revolutionary NVIDIA Ansel™ that lets you capture 360-degree in-game images and view them in VR.

VR READY

Discover next-generation VR performance on GeForce® GTX 1080 / GTX 1070 / GTX 1060 , the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.

THE LIGHTEST AND HIGHEST MOBILITY SOLUTION OF DESKTOP REPLACEMENT

When removing both batteries and using it as a stand alone PC system, MSI VR One is even lighter and more compact than some of high performance gaming notebooks. Moreover, it easily subtitutes traditional desktop. One of the stunning abilities is running a surround mode on three external 4K@60Hz monitors. Expanding visual horizons will provide the user with additional benefits and joy.

VR One comes with HDMI port, Mini DisplayPort, ultra-fast Thunderbolt™ 3 port for transfer speeds up to 40Gbps and multi display output, and four USB 3.0 ports, which support stable 90FPS running with highest-level VR gears. 1 extra DC Out power connector for HTC VIVE Optimized design. Mic-In and Headset output included at same side. VR One is not only ready for different business usage but also flexible for gamers and users to make it as a PC replacement platform.

EMBRACE THE ENTHUSIAST LEVEL VIRTUAL REALITY EXPERIENCE

The perfect combination of VR One by Intel® CoreTM i7 and GeForce® GTX 1070 / GTX 1060 shall bring you the enthusiast level of VR experience. Certified by both NVIDIA and VIVE, MSI is the 1st VR ready gaming laptop brand. We provide an exceptionally smooth, powerful mobile platform for ultimate VR games. Perfect for you to immerse in the amazing artificial world and explore new ways of gaming.

NVIDIA'S LATEST GEFORCE® GTX 1070 IS HERE TO AMAZE YOU

High performance is no longer desktop GPU’s privilege. Nvidia Next gen. graphics solution shatters desktop performance cliché by providing more than 40% performance increase compared with the GTX 980M graphics. With the innovative Cooler Boost cooling design and MSI’s special gaming features catered for gamers, the graphics cards shall be able to release their maximum performance.

LIGHTEST & THINNEST BACKPACK PC

Lightest (Under 3.6 kg) and thinnest (54 mm) solution design makes VR One easy to wear. Ergonomic back and decompression straps increase stability, ventilation and comfort. Armor style chassis demonstrates power and mobility. Using this fancy backpack remains burden-free even after play for hours.

LIVE THE COMPLETE AND IMMERSIVE VR EXPERIENCE

Unchain the multichannel audio engine of your VR video game with Nahimic VR. More and more VR video games will be supporting the 7.1 audio surround. Unfortunately, they are locked in stereo. Nahimic VR is the world first audio solution to bring the 7.1 sound to a regular stereo headset. We provide specific audio algorithms that are capable of improving the 3D sound field drastically over HDMI and USB output. The result is a full and breathtaking VR experience for the gamers through combining VR video and 3D audio all together at once. Just click on the Nahimic VR button to turn on the VR audio effect through the Dragon Center, and prepare to be stunned!

NAHIMIC AUDIO ENHANCER

Nahimic audio software offers high definition sound technology which boosts the audio and voice performance of your gaming computer. Enjoy an immersive virtual 7.1 sound over your standard stereo equipment!

ONE APP, TOTAL CONTROL OF YOUR GAMING SYSTEM

Dragon Center provides six functions to get a total control of your personal computer : easy access to all apps at once (App Portal), real-time system performance monitor (System Monitor) and LED effect control (LED Wizard). Moreover, under System Tuner tab, users may adjust parameters through MSI VR Ready / X Boost / True Color technologies, modify Fans Speed and activate the SHIFT technology to achieve Dynamic Temperature / Performance Balancing or to overclock the system CPU/GPU (Non-K CPU models only support overclocking on GPU). All of these functions can be done in just one click. Mobile monitor and adjust your system profile and LED settings are also made possible (Mobile Center). When in need of solving a problem, click on the Tool & Help tab to get consult immediately. Dragon Center empowers users to facilitate tweaking process without occupying system resources.

System Monitor

- Monitor system status, temperature and related parameters.
- Visualize key system information so that it’s clear at a glance.
- Mini mode, display system information on a small size window.

System Tuner

- Personalize PC environment.
- Implement CPU OC and VR Ready mode in one click.
- Set up different profiles (Profile 01-05) and configure the settings (apps, one click to VR, X Boost, Shift mode, Fan speed and True Color) for various usage scenarios (eg. gaming, multimedia, silent). Switch between these profiles with hotkey to the one that best suits the circumstances according to your desires.
- Applications can be automatically launched following the profile selected.

Mobile Center

- Show the system parameters on your mobile devices.
- Instantly launch or switch between the system profiles.
- Remotely adjust LED lighting.

Tool and Help

- Find all supports, product information, useful system backup tools and access to MSI website easily.

App Portal

- Integrate Apps into one portal.
- Classify Apps by category.
- All .exe files can be added.

OPTIMIZED INTERFACE FOR ALL VR GEARS

Connections with HDMI port, Mini DisplayPort or ultra-speed ThunderboltTM 3 by Type-C port supports highest bandwidth for dual 2K displays per eye, and over 90FPS for any higher level VR devices. Moreover, there are 4x USB 3.0 ports for more external devices for some VR set requests.

LIMITED-LESS MOTION VR EXPERIENCE

Besides of the hardware design, VR One will bundle with 90cm of HDMI, USB3.0 cables, also 1 12V cable optimized for HTC VIVE HMD, make sure users could have best user experience.

KILLER WIRELESS-AC

The Killer Wireless AC WiFi designed with 2x2 dual band, so VR One could use higher bandwidth and 5G band to stay stable connection with best cable free online experience. In the other way, remote control will also be more stable with Killer Wireless AC WiFi for the developers or live demo to show that VR One users are playing now.

Short summary description MSI ONE 7RE-065US 2.9 GHz Black, Red Intel® Core™ i7:
This short summary of the MSI ONE 7RE-065US 2.9 GHz Black, Red Intel® Core™ i7 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI ONE 7RE-065US, 2.9 GHz, Intel® Core™ i7, i7-7820HK, 7th gen Intel® Core™ i7, 3.9 GHz, 8 MB

Long summary description MSI ONE 7RE-065US 2.9 GHz Black, Red Intel® Core™ i7:
This is an auto-generated long summary of MSI ONE 7RE-065US 2.9 GHz Black, Red Intel® Core™ i7 based on the first three specs of the first five spec groups.

MSI ONE 7RE-065US. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor: i7-7820HK. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Storage media: SSD, Solid-state drive capacity: 512 GB, Solid-state drive interfaces: M.2. Discrete graphics card model: NVIDIA® GeForce® GTX 1070, Discrete graphics card memory: 8 GB, Discrete graphics memory type: GDDR5. Wi-Fi standards: Wi-Fi 5 (802.11ac)

Processor
Processor generation
7th gen Intel® Core™ i7
Processor frequency *
2.9 GHz
Processor *
i7-7820HK
Processor number of cores *
4
Processor boost frequency
3.9 GHz
Processor cache
8 MB
System bus data transfer rate
8 GT/s
Bus type
DMI3
Processor threads
8
Processor lithography
14 nm
Processor family *
Intel® Core™ i7
Processor codename
Kaby Lake
PCI Express slots version
3.0
PCI Express сonfigurations
1x16, 1x8, 2x4, 2x8
Maximum number of PCI Express lanes
16
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory
32 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
Storage
Storage media *
SSD
Solid-state drive capacity
512 GB
Solid-state drive interfaces
M.2
Card reader integrated
No
Graphics
Discrete graphics memory type
GDDR5
CUDA
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1070
Discrete graphics card memory *
8 GB
On-board graphics card model
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
3
Maximum on-board graphics card memory
64 GB
Network
Bluetooth version
4.1
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
DisplayPorts quantity *
1
Microphone in
Yes
Headphone outputs
1
Design
Product colour *
Black, Red
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
14 nm
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Smart Response Technology version
1.00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Weight & Dimensions
Width
292 mm
Depth
54 mm
Height
409 mm
Weight *
3.6 kg
Packaging Content
AC adapter bundled
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-12 05:03:35
Uk has collected 9 expert reviews for MSI ONE 7RE-065US 2.9 GHz Black, Red Intel® Core™ i7 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%