location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 34UB67-B LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34UB67-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34UB67-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087397420
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:35
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 34UB67-B LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 86.4 cm (34") LED IPS
  • - QXGA 2560 x 1080 pixels 21:9
  • - 5 ms 300 cd/m² 1000:1
  • - G 35 kWh
More>>>
Short summary description LG 34UB67-B LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black:
This short summary of the LG 34UB67-B LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 34UB67-B, 86.4 cm (34"), 2560 x 1080 pixels, QXGA, LED, 5 ms, Black

Long summary description LG 34UB67-B LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black:
This is an auto-generated long summary of LG 34UB67-B LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black based on the first three specs of the first five spec groups.

LG 34UB67-B. Display diagonal: 86.4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product colour: Black

Display
Display diagonal *
86.4 cm (34")
Display resolution *
2560 x 1080 pixels
HD type *
QXGA
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
IPS
Touch screen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
2560 x 1080
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colours
DDC/CI
Yes
3D compatibility
No
Peak luminance ratio
88%
Multimedia
Built-in speakers *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
14 W
Design
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
3
DVI port
Yes
Ports & interfaces
DVI-D ports quantity
1
HDMI ports quantity
2
DisplayPorts quantity
1
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
Height adjustment *
Yes
Pivot
Yes
Pivot angle
-90 - 90°
Tilt adjustment
Yes
Plug and Play
Yes
Energy Management
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
35 kWh
Energy efficiency scale
A to G
Packaging Content
Stand included
Yes
Weight & Dimensions
Width (with stand)
830 mm
Depth (with stand)
252.3 mm
Height (with stand)
436.1 mm
Weight (with stand)
8.3 kg
Width (without stand)
830 mm
Depth (without stand)
49.2 mm
Height (without stand)
379.8 mm
Weight (without stand)
6.3 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
No flickering
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-10-24 02:04:34
Uk has collected 8 expert reviews for LG 34UB67-B LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
uk.hardware.info
Updated:
2017-11-30 09:42:18
If you want a truly immersive experience in racing games or flight sims, a wide full hd super-wide monitor might be something worth considering. While it might be a small market segment, this does not prevent us from covering it. We tested eight of these...
Bottom line For gaming on a big monitor at high refresh rate you might not have a lot of choice at the moment, but there is still a decent amount on offer. You can even choose a panel technique and functionality based on your own preference. Our favorite is clearly t...
0%
Brand Image Product code Product Stock Price from
LG 29WK500-P LED display 73.7 cm (29") 2560 x 1080 pixels QXGA Black LG 29WK500-P LED display 73.7 cm (29") 2560 x 1080 pixels QXGA Black
(show image)
29WK500-P 29WK500-P 0.00
(excl. VAT)
0 (incl. VAT)
LG 29WK600-W LED display 73.7 cm (29") 2560 x 1080 pixels QXGA Black, White LG 29WK600-W LED display 73.7 cm (29") 2560 x 1080 pixels QXGA Black, White
(show image)
29WK600-W 29WK600-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 34WK650-W LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black, White LG 34WK650-W LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black, White
(show image)
34WK650-W 34WK650-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 34WK500-P LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black LG 34WK500-P LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black
(show image)
34WK500-P 34WK500-P 0.00
(excl. VAT)
0 (incl. VAT)
LG 38WK95C-W LED display 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ Silver, White LG 38WK95C-W LED display 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ Silver, White
(show image)
38WK95C-W 38WK95C-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 34WK95U-W computer monitor 86.4 cm (34") 5120 x 2160 pixels 5K Ultra HD LED Black, Silver, White LG 34WK95U-W computer monitor 86.4 cm (34") 5120 x 2160 pixels 5K Ultra HD LED Black, Silver, White
(show image)
34WK95U-W 34WK95U-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 29UM69G-B LED display 73.7 cm (29") 2560 x 1080 pixels QXGA Black LG 29UM69G-B LED display 73.7 cm (29") 2560 x 1080 pixels QXGA Black
(show image)
29UM69G-B 29UM69G-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 34UC89G-B LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black LG 34UC89G-B LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black
(show image)
34UC89G-B 34UC89G-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 34UC99-W LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black, White LG 34UC99-W LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black, White
(show image)
34UC99-W 34UC99-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 34UB88-B LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black LG 34UB88-B LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black
(show image)
34UB88-B 34UB88-B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)