Lenovo ThinkPad Advanced Dock, 2.8 kg, 361 x 373 x 72 mm, 6-in-1 media card reader: xD/SD/CF/MMC/SM/MS 5x USB 2.0 1x PS/2 1x Serial 1x Parallel 1x...
Lenovo ThinkPad Advanced Dock. Weight: 2.8 kg. Dimensions (WxDxH): 361 x 373 x 72 mm, I/O ports: 6-in-1 media card reader: xD/SD/CF/MMC/SM/MS 5x USB 2.0 1x PS/2 1x Serial 1x Parallel 1x...