location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid Professional 600 Stand mixer 575 W Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid Check ‘KitchenAid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP26M1XPM
Category:
Machine for mixing things, especially an electrical appliance for mixing foods.
Mixers Check ‘KitchenAid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KitchenAid KP26M1XPM user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KitchenAid Professional 600 Stand mixer 575 W Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stand mixer Number of speeds: 10 Bowl capacity: 5.7 L Metallic
  • - Mixing, Puree, Stirring
  • - Blade material: Metal
  • - 575 W
Warranty: 1 year
Long product name KitchenAid Professional 600 Stand mixer 575 W Metallic :
The short editorial description of KitchenAid Professional 600 Stand mixer 575 W Metallic

575W, 5.7L, 10x Speeds, Pearl Metallic
More>>>
KitchenAid Professional 600 Stand mixer 575 W Metallic:
The official marketing text of KitchenAid Professional 600 Stand mixer 575 W Metallic as supplied by the manufacturer

The Professional 600™Series 6-Quart Bowl-Lift Stand Mixer is perfect for heavy, dense mixtures. Burnished metal flat beater, PowerKnead™ Spiral Dough Hook and 6-wire whisk will help you mix, knead and whip ingredients into culinary masterpieces quickly and easily. And for even more versatility, the power hub fits optional attachments from food grinders to pasta makers and more.

Over 10 Colors Available
Choose from all the color options to find the one that best matches your style and personality.

Power Hub
The power hub turns your stand mixer into a culinary center. With more than 15 optional attachments use the power of your stand mixer to help you make fusilli pasta from scratch, shred a block of parmesan cheese in seconds and so much more.

6-Qt. Stainless Steel Bowl with Comfortable Handle
6-Qt. stainless steel bowl with comfortable handle offers enough capacity to mix dough for 13 dozen cookies, 8 loaves of bread or 8 pounds of mashed potatoes in a single batch. The bowl is also dishwasher-safe for quick and easy cleanup.

67-Point Planetary Mixing Action
67-Point Planetary Mixing Action means 67 touch points per rotation around the bowl for thorough ingredient incorporation. The beater, dough hook or wire whip rotates around the bowl, giving incredible bowl coverage for comprehensive mixing.

Bowl-Lift Design
The bowl-lift design provides sturdy bowl support for stability when mixing heavy ingredients or large batches. The lever smoothly raises the mixing bowl into position for efficient beater-to-bowl contact.

10 Speeds
Powerful enough for nearly any task or recipe, whether you’re stirring wet and dry ingredients together, kneading bread dough or whipping cream.

Short summary description KitchenAid Professional 600 Stand mixer 575 W Metallic:
This short summary of the KitchenAid Professional 600 Stand mixer 575 W Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

KitchenAid Professional 600, Stand mixer, Metallic, Mixing, Puree, Stirring, 5.7 L, Metal, Stainless steel

Long summary description KitchenAid Professional 600 Stand mixer 575 W Metallic:
This is an auto-generated long summary of KitchenAid Professional 600 Stand mixer 575 W Metallic based on the first three specs of the first five spec groups.

KitchenAid Professional 600. Type: Stand mixer, Product colour: Metallic, Mixer functions: Mixing, Puree, Stirring. Blade material: Metal, Material jar(s): Stainless steel, Bowl material: Stainless steel. Power: 575 W, AC input voltage: 120 V, AC input frequency: 60 Hz

Features
Type *
Stand mixer
Product colour *
Metallic
Mixer functions *
Mixing, Puree, Stirring
Variable speed *
Yes
Turbo *
No
Number of speeds *
10
Bowl capacity *
5.7 L
Dish-water-proof parts *
Yes
Ergonomic handle
Yes
Material
Blade material
Metal
Material
Material jar(s)
Stainless steel
Bowl material
Stainless steel
Energy Management
Power *
575 W
AC input voltage
120 V
AC input frequency
60 Hz
Packaging Content
Beaters *
Yes
Dough hooks *
Yes
Whisk
Yes
Bowl included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-26 03:07:02
Uk has collected 2 expert reviews for KitchenAid Professional 600 Stand mixer 575 W Metallic and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%