location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid KCO273SS oven Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid Check ‘KitchenAid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KCO273SS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KCO273SS
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘KitchenAid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KitchenAid KCO273SS oven Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electric Stainless steel
  • - Keep warm function
  • - Control type: Rotary
Long product name KitchenAid KCO273SS oven Stainless steel :
The short editorial description of KitchenAid KCO273SS oven Stainless steel

12" Convection Digital Countertop Oven
More>>>
KitchenAid KCO273SS oven Stainless steel:
The official marketing text of KitchenAid KCO273SS oven Stainless steel as supplied by the manufacturer

Enjoy full-size oven performance on your kitchen counter with the KitchenAid® 12" Convection Countertop Oven. Nine memory settings for exceptional cooking results, including Asado Roast that adjusts temperature for superior roasting performance and Pizza to deliver optimal crisping of crust.

Short summary description KitchenAid KCO273SS oven Stainless steel:
This short summary of the KitchenAid KCO273SS oven Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

KitchenAid KCO273SS, Small, Electric, Stainless steel, Rotary, 120 min

Long summary description KitchenAid KCO273SS oven Stainless steel:
This is an auto-generated long summary of KitchenAid KCO273SS oven Stainless steel based on the first three specs of the first five spec groups.

KitchenAid KCO273SS. Oven size: Small, Oven type: Electric. Product colour: Stainless steel, Control type: Rotary. 30-minute timer: 120 min

Oven
Oven size *
Small
Oven type *
Electric
Convection cooking *
Yes
Microwave cooking *
No
Steam cooking *
No
Conventional cooking
Yes
Rotisserie
Yes
Reheat function *
Yes
Oven
Keep warm function *
Yes
Design
Product colour *
Stainless steel
Control type *
Rotary
Built-in display *
No
Ergonomics
30-minute timer
120 min
Lighting
Interior light
Yes