location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 122A Yellow Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
122A Yellow Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3962A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778888746708 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 03:08:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 122A Yellow Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 122A Toner Cartridges deliver legendary HP print quality.
  • - 1 Yellow (~4,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Depend on Original HP 122A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: Lifetime (Return to HP - Unit Replacement)
Long product name HP 122A Yellow Original LaserJet Toner Cartridge :
The short editorial description of HP 122A Yellow Original LaserJet Toner Cartridge

122A Yellow Original LaserJet Toner Cartridge
More>>>
HP 122A Yellow Original LaserJet Toner Cartridge:
The official marketing text of HP 122A Yellow Original LaserJet Toner Cartridge as supplied by the manufacturer

See your business and ideas shine. HP toner cartridges with HP Smart technology[1] and chemically-grown toner produce millions of vivid colors and smooth gloss. With HP supplies, professional-quality printing is easy and reliable. And that's value.

Short summary description HP 122A Yellow Original LaserJet Toner Cartridge:
This short summary of the HP 122A Yellow Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 122A Yellow Original LaserJet Toner Cartridge, 4000 pages, Yellow, 1 pc(s)

Long summary description HP 122A Yellow Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 122A Yellow Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 122A Yellow Original LaserJet Toner Cartridge. Colour toner page yield: 4000 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 2550, 2550L, 2820, 2840
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
4000 pages
Type *
Original
Printing colors *
Yellow
Brand compatibility *
HP
OEM code
Q3962A
Quantity per box
1 pc(s)
Recycled material percentage
11%
Country of origin
Japan
HP segment
Business
Operational Conditions
Operating temperature range (T-T)
15 - 25 °C
Operating relative humidity range
20 - 80%
Storage temperature range (T-T)
-20 - 40 °C
Storage relative humidity range
10 - 90%
Weight & Dimensions
Width
132 mm
Depth
376 mm
Height
150 mm
Weight & Dimensions
Weight
650 g
Package width
376 mm
Package depth
132 mm
Package height
150 mm
Package weight
900 g
Technical Details
Maximum number of stacking cartons
28 pc(s)
Master (outer) cases per pallet layer (EU)
18 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
150.14 g
Pallet weight (EU)
138 g
Number of layers per pallet
7 pc(s)
Number of carton per layer
18 pc(s)
Number of cartons per pallet
147 pc(s)
Quantity per pallet
126 pc(s)
Euro pallet quantity
126 pc(s)
Other features
Pallet dimensions (W x D x H)
1128 x 924 x 1188.72 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1178 mm
Country Distributor
Polska 2 distributor(s)
México 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)