location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Powershred DS-1 paper shredder Cross shredding 23 cm Charcoal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powershred DS-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3010101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859496693 show
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fellowes Powershred DS-1 paper shredder Cross shredding 23 cm Charcoal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charcoal Cross shredding Working width: 23 cm
  • - Shredding staples Paper shredding Credit cards shredding
  • - Shredding capacity: 11 sheets
  • - Basket volume: 18 L
Long product name Fellowes Powershred DS-1 paper shredder Cross shredding 23 cm Charcoal :
The short editorial description of Fellowes Powershred DS-1 paper shredder Cross shredding 23 cm Charcoal

Powershred DS-1 Shredder, 3.9x35mm, 18L, 70dB
More>>>
Fellowes Powershred DS-1 paper shredder Cross shredding 23 cm Charcoal:
The official marketing text of Fellowes Powershred DS-1 paper shredder Cross shredding 23 cm Charcoal as supplied by the manufacturer

-Higher superior Cross-Cut.
-SafeSense® technology automatically stops the shredder when touched.
-Stylish mesh pedal bin for the disposal of non sensitive waste.
-Award-winning design and functionality.

Short summary description Fellowes Powershred DS-1 paper shredder Cross shredding 23 cm Charcoal:
This short summary of the Fellowes Powershred DS-1 paper shredder Cross shredding 23 cm Charcoal data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Powershred DS-1, Cross shredding, 23 cm, 4 x 35 mm, 18 L, 11 sheets, 5 min

Long summary description Fellowes Powershred DS-1 paper shredder Cross shredding 23 cm Charcoal:
This is an auto-generated long summary of Fellowes Powershred DS-1 paper shredder Cross shredding 23 cm Charcoal based on the first three specs of the first five spec groups.

Fellowes Powershred DS-1. Shredding type: Cross shredding, Working width: 23 cm, Shredding size: 4 x 35 mm. Dimensions (WxDxH): 150 x 346 x 568 mm, Package dimensions (WxDxH): 434 x 346 x 638 mm. Weight: 9.16 kg

Country Distributor
Deutschland 1 distributor(s)