location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X550JX-DM161H Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X550JX-DM161H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB08X2-M02190
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900112627
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:07:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS X550JX-DM161H Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i5 i5-4200H 2.8 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GTX 950M Intel® HD Graphics 4600
  • - Wi-Fi 5 (802.11ac) Ethernet LAN connection 10,1000,100 Mbit/s
  • - 44 Wh 4 h 120 W
  • - Windows 8.1
Long product name ASUS X550JX-DM161H Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Grey :
The short editorial description of ASUS X550JX-DM161H Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Grey

Intel core i5-4200H (2.8GHz, 3M Cache), 8GB DDR3, 1000GB HDD, Intel HD Graphics 4600 + NVIDIA GeForce GTX 950M, Gigabit Ethernet, WLAN 802.11 b/g/n, WebCam, Windows 8.1
More>>>
ASUS X550JX-DM161H Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Grey:
The official marketing text of ASUS X550JX-DM161H Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Grey as supplied by the manufacturer

Incredible
Beauty
A classic, timeless design
Designed for everyday multitasking and entertainment for smart and practical users, the ASUS X Series notebooks redefine your expectations of all-rounder notebook. With a spun-circle finish and patterned palm rests, the X Series adds a touch of sophistication and elegance to everyday computing. Its slim profile is 5% thinner than the previous X Series notebook, and still houses to a large touchpad with intuitive multi-point Smart Gesture input, multiple USB 3.0 ports for fast data transfer and IceCool technology to keep your palm rests cool.

Incredible
Performance
Providing a smooth computing experience
Value-packed with all the essentials, the X Series reinvents your daily computing experience. Whether you are using it for work or for fun, this is an ideal machine for both productive computing and entertainment. It features up to an Intel® Core™ processor and graphics card, Instant on that resumes your computer from sleep mode in 2 seconds and USB 3.0 for 10 times faster data transfer speed. ASUS X Series gives you everything you need for a truly satisfying multitask computing and multimedia experience.

Incredible
Sound
Precise, crystal clear audio to complete the cinematic experience
On most notebooks, all sound frequencies originate from small onboard speakers. The resulting audio comes from a single source and lacks distinctiveness. Like other notebooks in the ASUS range, the X Series comes equipped with SonicMaster technology and ASUS AudioWizard to bring you high fidelity audio. Experience omnidirectional sound and hear each individual instrument's nuances with the X Series.

Incredible
Touch
Precise input
The ASUS Golden Finger team puts natural interfaces first, developing standards far beyond industry average. This assures ASUS provides the most comfortable and responsive experiences in every application and at all times. The X Series has a large touchpad equipped with Smart Gesture technology for quick and precise response across a wide range of touch inputs. The ergonomic seamless one-piece keyboard is designed to provide you the most comfortable typing experience.

Incredible
Cloud
Access your data and files anytime, anywhere
ASUS WebStorage ensures you get access to your data and files on any device that has an internet connection. With ASUS WebStorage, your files are automatically kept up-to-date and synced across various devices; you can share photos and videos with friends and family, and stream your music and movies to your device. ASUS X Series comes with free ASUS WebStorage.

Short summary description ASUS X550JX-DM161H Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Grey:
This short summary of the ASUS X550JX-DM161H Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X550JX-DM161H, Intel® Core™ i5, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS X550JX-DM161H Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Grey:
This is an auto-generated long summary of ASUS X550JX-DM161H Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Grey based on the first three specs of the first five spec groups.

ASUS X550JX-DM161H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200H, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touch screen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor *
i5-4200H
Processor number of cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.8 GHz
System bus data transfer rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of hard drives installed
1
Hard drive capacity
1 TB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Graphics card Open GL support
Yes
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports quantity
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 8.1
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
No
Intel Anti-Theft Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.65 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR15G
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75027
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity *
44 Wh
Battery life (max)
4 h
Energy Management
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, User
Weight & Dimensions
Width
380 mm
Depth
251 mm
Height (front)
2.92 cm
Height (rear)
3.17 cm
Weight *
2.45 kg
Other features
Intel Virtualization Technology
VT-x, VT-d
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:39:33
Uk has collected 3 expert reviews for ASUS X550JX-DM161H Intel® Core™ i5 i5-4200H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Grey and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%