location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS PA328Q LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA328Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90LM00X0-B01370
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659919551 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:39:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS PA328Q LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 81.3 cm (32") IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 6 ms 350 cd/m²
  • - 46 W
Long product name ASUS PA328Q LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black :
The short editorial description of ASUS PA328Q LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black

32" 4K 3840 x 2160, 3W x 2 Stereo RMS, HDMI, Mini DisplayPort, DisplayPort
More>>>
ASUS PA328Q LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:
The official marketing text of ASUS PA328Q LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer

BRILLIANT, ACCURATE COLORS AND EXCEPTIONAL IMAGES IN 4K/UHD

Impeccable 4K/UHD visuals

Open your eyes to breathtaking levels of detail with the ASUS PA328Q true 4K ultra-high definition (4K/UHD) monitor. It features a super-narrow bezel design and a 16:9 aspect, 32-inch panel to give you stunning visuals in resolutions of up to 3840 x 2160.

Enjoy an expansive workspace

PA328Q gives you 300% more onscreen space to work with than similarly-sized Full HD displays, allowing you to spread out your various work windows for more productive multitasking.

Immersing you in truly expressive color

Revel in pure, expressive hues thanks to accurate, true-to-life color reproduction. Each PA328Q monitor is factory pre-calibrated to guarantee industry-leading color accuracy (∆E ≤ 2), so your images are accurately reproduced onscreen, allowing you to see exactly how your work is going to look when it's finished.

The PA328Q also comes with 91 - 103% Uniformity Compensation to guard against brightness and chroma (color) fluctuations on different parts of the screen.

100% sRGB and Rec. 709 color space support for vibrant images

Appreciate the wonders of beautiful blue skies and lush green forests through a wide-view angle In-plane Switching Technology display with 350cd/m² brightness and 100,000,000:1 ASUS Smart Contrast Ratio. The PA328Q features supports 100% sRGB color space, as well as Rec. 709 color space for video production.
PA328Q offers 10-bit color to display over one billion colors. It uses a 12-bit internal lookup table (LUT) and supports Gamma values of 2.4, 2.2 and 1.8 to give you natural-looking images as well as smoother transitions between hues.
There's also customized hue and saturation control with 6-axis color adjustment, so you can adjust red, green, blue, cyan, magenta and yellow hues independently without affecting other colors.

Smooth 4K/UHD content playback

Be immersed in stunning 4K/UHD visuals with the PA328Q. It is equipped with DisplayPort 1.2, mini-DisplayPort 1.2, two HDMI 1.4 ports, and a HDMI 2.0 / MHL 3.0 port*. PA328Q supports 4K/UHD content playback at 60Hz through HDMI 2.0 or DisplayPort 1.2, and 30Hz through HDMI 1.4 or MHL 3.0. With a 6ms gray-to-gray response time, the PA328Q gives you smooth video playback and enhanced visuals for work and play.

Note*
1. HDMI 2.0 supports 4K/UHD playback at 60Hz and the YCbCr 4:2:0 color format
2. MHL 3.0 supports 4K/UHD playback at 30Hz
3. HDMI 2.0 / MHL 3.0 port both provide HDCP 2.2 copy protection

User-friendly features

Increase productivity and work smarter with ASUS QuickFit Virtual Scale. PA328Q provides you with an onscreen grid overlay so you can align and preview photos and documents in their actual sizes prior to printing.

There's also an intuitive 5-way navigation joystick so you can easily access and switch OSD settings on the onscreen menu.

No more tired eyes with ASUS Eye Care technology

When you're spending countless hours working on a project, it's important to have a display with TÜV Rheinland-certified flicker-free and low blue light technologies to reduce instances of strained eyes. Say goodbye to tired eyes with ASUS Eye Care technology.

Say hello to extraordinary comfort

The ideal viewing position is always within reach with the PA328Q. With a slim profile and ergonomically-designed stand with tilt, swivel, pivot, and height adjustments, the PA328Q provides you with a comfortable viewing angle. It's versatile too, the ability to pivot the screen 90 degrees for use in Portrait mode comes in handy when working with websites or long documents.

Short summary description ASUS PA328Q LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the ASUS PA328Q LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS PA328Q, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black

Long summary description ASUS PA328Q LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of ASUS PA328Q LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

ASUS PA328Q. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Panel type *
IPS
Touch screen *
No
Display brightness (typical)
350 cd/m²
Response time *
6 ms
Display surface
Matt
Screen shape *
Flat
Aspect ratio
16:9
Contrast ratio (dynamic)
100000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.073 billion colours
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speakers *
Yes
Design
Market positioning *
Graphics design
Product colour *
Black
Ports & interfaces
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Mini DisplayPort quantity
1
HDCP
Yes
Mobile High-Definition Link (MHL)
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Ergonomics
Pivot
Yes
Swivelling
Yes
Tilt adjustment
Yes
Tilt angle
-5 - 20°
Energy Management
Power consumption *
46 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
67 kWh
Weight & Dimensions
Width (with stand)
734.4 mm
Depth (with stand)
240 mm
Height (with stand)
615 mm
Weight (with stand)
11.7 kg
Width (without stand)
734.4 mm
Depth (without stand)
66.8 mm
Height (without stand)
431 mm
Weight (without stand)
7.82 kg
Packaging Data
Package width
847 mm
Package depth
350 mm
Package height
552 mm
Package weight
15.7 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Energy efficiency class (old)
B
Certification
Energy Star®, BSMI, CB, CCC, C-Tick, CU, EPEAT (Gold) by region , ErP, FCC, ISO-9241-307, J-MOSS, KCC, Mac ComplianPSE, Taiwan Green Mark, TCO6.0, TUV-Ergo, TUV-GS, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7), TUV Flicker-free , Ukraine , KC , eStandby
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2015-02-05 03:24:22
Uk has collected 41 expert reviews for ASUS PA328Q LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2015-02-05 03:24:22
Since Asus' £3,000 PQ321QE monitor first terrified our credit cards back in 2013, 4K displays have come tumbling down in price. What we haven't seen so far, though, is any 4K display that's worthy of professional use – until, that is, the Asus PA328Q arri...
Bottom line The Asus PA328Q is a very good monitor, but it isn't quite the affordable 4k professional panel we were hoping for. There's no facility for hardware calibration, for instance, an omission that means the factory-calibrated sRGB mode will become less and le...
60%
kitguru.net
Updated:
2015-04-25 01:18:55
The Asus PA328Q measures 32 inches and has four times the density of a standard 1080p panel. The panel is 10 bit IPS and Asus claim it delivers 100% of the sRGB colour gamut. The panel ships calibrated from the factory and has a 12 bit lookup table to hel...
Good Built to the highest standards, class leading UI, colour rendition is excellent, fast enough for gaming, stand implementation is excellent, thin bezel...
Bad its not cheap, splendid modes can disable some important settings, no facility hardware calibration.
Bottom line The Asus PA328Q ProArt is a very capable monitor and it delivers a well balanced set of results which will appeal to a wide audience.First impressions are positive, the stand comes preassembled, and it can be attached to the back of the screen without the...
80%
digitalversus.com
Updated:
2015-05-07 01:13:40
The 32" UHD Asus PA328Q (left) and the 24" FHD Samsung FX2490HD (right).There's been an abundance of large screens hitting the market recently, and Asus has decided to get in on the action with a solidly built 32" model. It has a narrow bezel and sober, b...
Good Good colorimetry, Articulated base / good adjustability, Good connectivity, Decent contrast for IPS...
Bad No support for extended colour gamut, If you don't have a calibration tool, you need to use sRGB mode to get a good picture, Impossible to set brightness and colour temperature in sRGB mode...
Bottom line Thirty-two-inch UHD monitors have changed a lot since they first appeared last year. The PA328Q is more responsive, more energy efficient, offers greater contrast... In short, it provides great performance across the board, whether you want to work or pla...
100%
uk.hardware.info
Updated:
2015-08-29 01:07:01
We have already tested quite a few screens that sport a resolution of 3440x1440 pixels , but if you are looking for a serious amount of desktop space Ultra HD offers even more. The disadvantage is that Ultra HD screen are relatively small, but the 32 in...
0%
tomshardware.co.uk
Updated:
2015-12-09 03:57:03
Asus has added a 32-inch Ultra HD display to its ProArt series. The PA328Q sports a super-sharp IPS panel and a precise factory calibration. Today we test it in our labs.There's no doubt that most of the latest improvements in display technology have been...
Good Superaccurate color without calibration, bright, razorsharp image, solid build, good value, Ultra HD resolution...
Bad No widegamut option, brightness nonadjustable in sRGB mode, poor black field uniformity on our sample...
Bottom line If you're in need of an Ultra HD monitor that provides 100-percent sRGB color, the PA328Q has few equals. At its current price point its value is pretty hard to top as well. Even though our sample had black field uniformity issues, it performed superbly...
0%
tweaktown.com
Updated:
2019-11-27 15:52:08
ASUS has quickly become one of the go-to companies for high-end professional workstation displays, a market that has been dominated by Dell for a very long time. ASUS might not have the same presence as Dell in the market, but that doesn't take away from...
Bottom line When ASUS told me that the PA32UC would be a better display than the PA27UC, I knew I could trust this tease as they've never been wrong with monitor recommendations. ASUS has been dabbling in the professional display market for a little while now and wit...
94%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)