location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 CBP21-9N backpack Black Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBP21-9N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBP21-9N
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2020 15:43:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 CBP21-9N backpack Black Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Nylon
  • - 40.9 cm (16.1")
  • - Carrying handle
  • - Zipper
Warranty: Lifetime
Long product name V7 CBP21-9N backpack Black Nylon :
The short editorial description of V7 CBP21-9N backpack Black Nylon

16" Professional 2 Laptop and Tablet Backpack
More>>>
V7 CBP21-9N backpack Black Nylon:
The official marketing text of V7 CBP21-9N backpack Black Nylon as supplied by the manufacturer

The 16" Professional 2 Laptop & Tablet Backpack is sleek, durable and made from weather-resistant material. The backpack features a dedicated tablet pocket and well-padded laptop compartment with a velcro strap to keep your devices secure. Carry it comfortably with a cushioned, moisture-absorbing handle or by using the mesh, breathable padded back and straps. Additionally, the backpack features three zippered compartments; one for books or clothing, one organizer/workstation, and the outside, quick-access compartment to grab what you need most often. The backpack also has dual water bottle holders to keep your hands free, and it’s designed with an audio cable pass-through slot so you’re tangle free while on the go.

- Dedicated well-padded Laptop compartment with with velcro strap protection
- Main compartment features a 10.1" tablet pocket
- Zippered compartment for smartphone, pens, keys, and business cards
- Weather-resistant, durable and moisture absorbing material
- Adjustable, contoured, and padded shoulder straps

Short summary description V7 CBP21-9N backpack Black Nylon:
This short summary of the V7 CBP21-9N backpack Black Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

V7 CBP21-9N, 40.9 cm (16.1"), Notebook compartment, Nylon

Long summary description V7 CBP21-9N backpack Black Nylon:
This is an auto-generated long summary of V7 CBP21-9N backpack Black Nylon based on the first three specs of the first five spec groups.

V7 CBP21-9N. Product main colour: Black, Maximum screen size: 40.9 cm (16.1"), Closure type: Zipper. Width: 317.5 mm, Depth: 444.5 mm, Height: 127 mm. Material: Nylon

Features
Product main colour *
Black
Notebook compartment
Yes
Maximum screen size
40.9 cm (16.1")
Zipper pocket(s)
Yes
Carrying handle
Yes
Closure type
Zipper
Weight & dimensions
Width *
317.5 mm
Depth *
444.5 mm
Height *
127 mm
Weight
907 g
Notebook compartment dimensions (W x D x H)
260 x 381 x 38 mm
Material
Material *
Nylon