location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CUCT02BEU backpack Black Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CUCT02BEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUCT02BEU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442900600
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 10:58:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus CUCT02BEU backpack Black Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - State-of-the-art SafePort® x D3O® drop and side protection
  • - Expandable storage capacity from 27L to 30L
  • - Advanced ergonomic shoulder straps make for a comfortable carry
  • - Zip-down workstation plus two, front quick-access pockets organises your gear
  • - Air mesh back panel and shoulder straps with a contoured design makes it comfortable to carry
  • - Durable, water- and wear-resistant
  • - Two convenient water bottle pockets
  • - A removable accessory pouch provides easy access to supplies
  • - Lockable zipper pulls to secure your gear
Long product name Targus CUCT02BEU backpack Black Nylon :
The short editorial description of Targus CUCT02BEU backpack Black Nylon

Corporate Traveller 15.6" Laptop Backpack
More>>>
Targus CUCT02BEU backpack Black Nylon:
The official marketing text of Targus CUCT02BEU backpack Black Nylon as supplied by the manufacturer

Smart and Hard Wearing. Corporate Traveller laptop bags offer outstanding laptop protection with patented SafePORT™ Protection systems. Built to withstand the wear and tear of everyday business travel with military grade nylon exterior. Excellent organisation with multiple pockets and storage options. Your carrying comfort is assured with moulded grab handle and flexible shoulder straps for shock absorption and evenly distribute weight across your shoulders.

Short summary description Targus CUCT02BEU backpack Black Nylon:
This short summary of the Targus CUCT02BEU backpack Black Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

Targus CUCT02BEU, 40.6 cm (16"), Notebook compartment, Nylon

Long summary description Targus CUCT02BEU backpack Black Nylon:
This is an auto-generated long summary of Targus CUCT02BEU backpack Black Nylon based on the first three specs of the first five spec groups.

Targus CUCT02BEU. Product main colour: Black, Coloration: Monochromatic, Maximum screen size: 40.6 cm (16"). Width: 215 mm, Depth: 350 mm, Height: 500 mm. Package width: 190 mm, Package depth: 330 mm, Package height: 480 mm. Material: Nylon. Products per pallet: 30 pc(s), Master (outer) case width: 510 mm, Master (outer) case length: 1000 mm

Features
Product main colour *
Black
Coloration
Monochromatic
Notebook compartment
Yes
Maximum screen size
40.6 cm (16")
Handle(s)
Yes
Carrying handle
Yes
Weight & dimensions
Width *
215 mm
Depth *
350 mm
Height *
500 mm
Weight
1.46 kg
Packaging data
Package width
190 mm
Package depth
330 mm
Packaging data
Package height
480 mm
Package weight
1.54 kg
Material
Material *
Nylon
Logistics data
Products per pallet
30 pc(s)
Harmonized System (HS) code
42029291
Master (outer) case width
510 mm
Master (outer) case length
1000 mm
Master (outer) case height
360 mm
Master (outer) case weight
9.61 kg
Quantity per master (outer) case
5 pc(s)
Other features
Dimensions (WxDxH)
345 x 215 x 515 mm
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
France 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)