location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Salora CRU628DAB alarm clock Digital alarm clock Black, White

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Salora Check ‘Salora’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRU628DAB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRU628DAB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719325055184
Category:
Clock designed to wake a person at a specific time.
Alarm Clocks Check ‘Salora’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Salora: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2022 09:52:01
The date of the most recent change of this product data-sheet in Icecat.
Salora CRU628DAB user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Salora CRU628DAB alarm clock Digital alarm clock Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DAB+/FM radio
  • - Automatic time adjustment (DAB+)
  • - 2×USB charge function
  • - Double alarm
  • - Radio and buzzer alarm
  • - Dot matrix LCD display
  • - Snooze and Sleep function
Long product name Salora CRU628DAB alarm clock Digital alarm clock Black, White :
The short editorial description of Salora CRU628DAB alarm clock Digital alarm clock Black, White

Design clockradio with DAB+ and FM tuner and with 2 USB charge ports
More>>>
Salora CRU628DAB alarm clock Digital alarm clock Black, White:
The official marketing text of Salora CRU628DAB alarm clock Digital alarm clock Black, White as supplied by the manufacturer

Easy to use DAB+/FM clock radio. Enjoy crystal clear digital radio with this DAB+/FM clock radio with double alarm function. Can be used with both AC power and batteries. 2 USB ports available to charge your mobile devices.

Short summary description Salora CRU628DAB alarm clock Digital alarm clock Black, White:
This short summary of the Salora CRU628DAB alarm clock Digital alarm clock Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Salora CRU628DAB, Digital alarm clock, Square, Black, White, English, 10 channels, Digital

Long summary description Salora CRU628DAB alarm clock Digital alarm clock Black, White:
This is an auto-generated long summary of Salora CRU628DAB alarm clock Digital alarm clock Black, White based on the first three specs of the first five spec groups.

Salora CRU628DAB. Type: Digital alarm clock, Shape: Square, Product colour: Black, White. Display type: LCD, Display number of lines: 5 lines, Backlight colour: White. Power source: AC/Battery, Battery type: AA, Battery voltage: 1.5 V. Width: 146 mm, Height: 61 mm, Depth: 149 mm. Package width: 251 mm, Package depth: 63 mm, Package height: 184 mm