location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Salora CR612 alarm clock Digital alarm clock Black, Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Salora Check ‘Salora’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR612
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR612 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8722090202370
Category:
Clock designed to wake a person at a specific time.
Alarm Clocks Check ‘Salora’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Salora: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2023 14:09:13
The date of the most recent change of this product data-sheet in Icecat.
Salora CR612 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Salora CR612 alarm clock Digital alarm clock Black, Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PLL AM/FM radio
  • - Double alarm
  • - Radio and buzzer alarm
  • - Large LED display
  • - Snooze and Sleep function
Long product name Salora CR612 alarm clock Digital alarm clock Black, Grey, White :
The short editorial description of Salora CR612 alarm clock Digital alarm clock Black, Grey, White

User friendly AM/FM clockradio with double alarm
More>>>
Salora CR612 alarm clock Digital alarm clock Black, Grey, White:
The official marketing text of Salora CR612 alarm clock Digital alarm clock Black, Grey, White as supplied by the manufacturer

Digital PLL AM/FM clockradio with double alarm. Equipped with battery back-up, in case of a possible power failure. Snooze and sleep function and with green LED display.

Short summary description Salora CR612 alarm clock Digital alarm clock Black, Grey, White:
This short summary of the Salora CR612 alarm clock Digital alarm clock Black, Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Salora CR612, Digital alarm clock, Round, Black, Grey, White, Digital, Classic, LED

Long summary description Salora CR612 alarm clock Digital alarm clock Black, Grey, White:
This is an auto-generated long summary of Salora CR612 alarm clock Digital alarm clock Black, Grey, White based on the first three specs of the first five spec groups.

Salora CR612. Type: Digital alarm clock, Shape: Round, Product colour: Black, Grey, White. Display type: LED, Backlight colour: Green. Speaker type: 1-way. Power source: AC. Width: 130 mm, Height: 48 mm, Depth: 115 mm

Features
Type *
Digital alarm clock
Shape
Round
Product colour
Black, Grey, White
Temperature indicator
No
Week day indication
No
Wake-up sounds
Yes
Number of alarm times
2
Alarm clock
Yes
Alarm function
Yes
Audible alarm(s)
Yes
Heart rate monitor
No
Snooze function
Yes
Calendar
No
Thermometer
No
Waterproof
No
Sleep timer
Yes
Voice recording
No
Volume control
Digital
Nature sounds
No
USB charging
No
Auto power off
No
Backup power
Yes
Buzzer
Yes
Date indication
No
Timer
No
Silent clockwork
Yes
Style
Classic
Designed for travel
Yes
Motion sensor
No
Display
Display type *
LED
Colour display
Yes
Brightness adjustment
No
Backlight
Yes
Backlight colour
Green
Ports & interfaces
Bluetooth
No
USB charging port
No
AUX in
No
Microphone in
No
Line-in
No
Ports & interfaces
Apple docking
No
Apple docking compatibility
Not supported
DC-in jack
No
Loudspeakers
Built-in speaker(s)
Yes
Speaker type
1-way
Power
Power source
AC
Weight & dimensions
Width
130 mm
Height
48 mm
Depth
115 mm
Main unit dimensions (WxDxH)
130 x 115 x 48 mm
Weight
375 g
Dimensions (WxDxH)
130 x 115 x 48 mm
Packaging data
Package width
139 mm
Package depth
115 mm
Package height
58 mm
Package weight
400 g
Package dimensions (WxDxH)
139 x 58 x 115 mm
Package weight
0.4 kg
Packaging content
AC adapter included
Yes
Batteries included
No
Manual
Yes
Quick start guide
No
Remote control
No
Docking station included
No
Warranty card
No
Other features
Tuner type
Digital
CD-RW playback
No
Digital tuner
Yes
Technical details
Main unit depth
11.5 cm
Main unit height
4.8 cm
Main unit width
13 cm
Logistics data
Case or master carton quantity
20 pc(s)
Case or master carton weight
8 kg