Philips AquaTouch wet and dry electric shaver S5420/08, Rotation shaver, Blue, Grey, LED, AC/Battery, Lithium-Ion (Li-Ion), 1 h
Philips AquaTouch wet and dry electric shaver S5420/08. Shaver system: Rotation shaver, Product colour: Blue, Grey, Display type: LED. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Runtime: 45 min, Handle(s) features: Ergonomic