Philips logo

Philips HTS3510/98 home cinema system 5.1 channels 300 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136016
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTS3510/98 home cinema system 5.1 channels 300 W Black:

Philips HTS3510/98, DVD player, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, CD audio, DVD-Audio, MP3, SVCD, VCD, WMA, 1 discs, AVI, DIVX, MPEG, MPEG1, MPEG2, MPEG4, MPG, XVID

Long summary description Philips HTS3510/98 home cinema system 5.1 channels 300 W Black:

Philips HTS3510/98. Optical disc player type: DVD player, Disc types supported: CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video format supported: AVI, DIVX, MPEG, MPEG1, MPEG2, MPEG4, MPG, XVID, Analog signal format system: NTSC, PAL, Movie modes: Action, Concert, Drama. Audio output channels: 5.1 channels, RMS rated power: 300 W, Built-in audio decoders: Dolby Digital. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 8 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.