location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

O2COOL HMCDP07 Sports 600 ml Linear low-density polyethylene (LLDPE) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
O2COOL Check ‘O2COOL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HMCDP07
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HMCDP07 DKB
Category:
Glass or plastic container with a narrow neck, used for storing drinks.
Drinking Bottles Check ‘O2COOL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by O2COOL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
O2COOL HMCDP07 DKB user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name O2COOL HMCDP07 Sports 600 ml Linear low-density polyethylene (LLDPE) Blue :
The short editorial description of O2COOL HMCDP07 Sports 600 ml Linear low-density polyethylene (LLDPE) Blue

Double-wall insulated construction, LDPE, BPA Free, 0.6 l
More>>>
Short summary description O2COOL HMCDP07 Sports 600 ml Linear low-density polyethylene (LLDPE) Blue:
This short summary of the O2COOL HMCDP07 Sports 600 ml Linear low-density polyethylene (LLDPE) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

O2COOL HMCDP07, 600 ml, Sports, Blue, Linear low-density polyethylene (LLDPE), 71 mm, 8.3 cm

Long summary description O2COOL HMCDP07 Sports 600 ml Linear low-density polyethylene (LLDPE) Blue:
This is an auto-generated long summary of O2COOL HMCDP07 Sports 600 ml Linear low-density polyethylene (LLDPE) Blue based on the first three specs of the first five spec groups.

O2COOL HMCDP07. Volume: 600 ml, Best uses: Sports, Product colour: Blue. Package width: 71 mm, Package length: 8.3 cm, Package height: 284 mm