location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nite Ize PCL02-03-10HY dog/cat collar accessory Red, White Universal Collar charm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nite Ize Check ‘Nite Ize’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCL02-03-10HY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCL02-03-10HY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0094664028463 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nite Ize: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:17
The date of the most recent change of this product data-sheet in Icecat.
Nite Ize PCL02-03-10HY user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Nite Ize PCL02-03-10HY dog/cat collar accessory Red, White Universal Collar charm :
The short editorial description of Nite Ize PCL02-03-10HY dog/cat collar accessory Red, White Universal Collar charm

24.82 x 15.87 x 44.02 mm, 5 g, 24 h, 1 x 927 3V
More>>>
Short summary description Nite Ize PCL02-03-10HY dog/cat collar accessory Red, White Universal Collar charm:
This short summary of the Nite Ize PCL02-03-10HY dog/cat collar accessory Red, White Universal Collar charm data-sheet is auto-generated and uses the product title and the first six key specs.

Nite Ize PCL02-03-10HY, Universal, Collar charm, Red, White, Carabiner, CE, CR927

Long summary description Nite Ize PCL02-03-10HY dog/cat collar accessory Red, White Universal Collar charm:
This is an auto-generated long summary of Nite Ize PCL02-03-10HY dog/cat collar accessory Red, White Universal Collar charm based on the first three specs of the first five spec groups.

Nite Ize PCL02-03-10HY. Pet type: Universal, Product type: Collar charm, Product colour: Red, White. Battery type: CR927. Width: 24.8 mm, Depth: 15.9 mm, Height: 44 mm. Quantity per pack: 1 pc(s). Package type: Blister, Package width: 104 mm, Package depth: 50.8 mm