Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - PC
- - Languages supported: Multilingual
- - Release date (DD/MM/YYYY): 12/09/2017
- - ESRB rating: E (Everyone) PEGI rating: 3
Long product name Konami PRO EVOLUTION SOCCER 2018 - FC Barcelona Edition Multilingual PC
:
PC, Sports, 7 DLC's, ESRB E, PEGI 3
The short editorial description of Konami PRO EVOLUTION SOCCER 2018 - FC Barcelona Edition Multilingual PC
PC, Sports, 7 DLC's, ESRB E, PEGI 3
More>>>
Short summary description Konami PRO EVOLUTION SOCCER 2018 - FC Barcelona Edition Multilingual PC:
This short summary of the Konami PRO EVOLUTION SOCCER 2018 - FC Barcelona Edition Multilingual PC data-sheet is auto-generated and uses the product title and the first six key specs.
Konami PRO EVOLUTION SOCCER 2018 - FC Barcelona Edition, PC, Multiplayer mode, E (Everyone), Download
Long summary description Konami PRO EVOLUTION SOCCER 2018 - FC Barcelona Edition Multilingual PC:
This is an auto-generated long summary of Konami PRO EVOLUTION SOCCER 2018 - FC Barcelona Edition Multilingual PC based on the first three specs of the first five spec groups.
Konami PRO EVOLUTION SOCCER 2018 - FC Barcelona Edition. Platform: PC, Multiplayer mode, ESRB rating: E (Everyone), PEGI rating: 3, Developer: PES Productions, Release date (DD/MM/YYYY): 12/09/2017, Distribution type: Download