Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 550-270na 3.4 GHz 6th gen Intel® Core™ i7 i7-6700 Black,Silver Desktop PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
550
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
550-270na
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T1K59EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0889894931306
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Dec 2015
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6676
This statistic is based on the 81706 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-12-15 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79844 free Open Icecat users .
Info modified on: 14 Jan 2019 15:55:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Pavilion 550-270na 3.4 GHz 6th gen Intel® Core™ i7 i7-6700 Black,Silver Desktop PC :
The short editorial description of HP Pavilion 550-270na 3.4 GHz 6th gen Intel® Core™ i7 i7-6700 Black,Silver Desktop PC

Intel Core i7-6700 (3.4GHz, 4 Cores), 12GB DDR3L-SDRAM 1600MHz, 2000GB SATA HDD 5400, DVD Super Multi, Intel HD Graphics 530, Gigabit LAN, WLAN 802.11a/ac/b/g/n, Bluetooth 4.0, Windows 10 Home 64-bit
More>>>
HP Pavilion 550-270na 3.4 GHz 6th gen Intel® Core™ i7 i7-6700 Black,Silver Desktop PC:
The official marketing text of HP Pavilion 550-270na 3.4 GHz 6th gen Intel® Core™ i7 i7-6700 Black,Silver Desktop PC as supplied by the manufacturer

While other towers have been standing still, HP has revolutionized the category. From magnified performance and reliability, to its stylish redesign, this HP Pavilion is the best thing to happen to towers in over 20 years.
Power and performance for a premium entertainment, gaming and multitasking experience.

Keeping up appearances
Ditch the dull grey box – This desktop comes infused with style. Revolutionize your workspace with the redesigned HP Pavilion.

Performance worth bragging about
Up to 3 TB of storage, advanced graphics, and multi-display support let the hardware we packed in this tower stand up to even the closest scrutiny.

A trusted leader
Decades of experience have taught us there’s nothing more important than trust. Our rigorous set of hardware tests help ensure you always get proven reliability.

Featuring

Reliable processing power
- Handle all your everyday tasks easily. With industry-leading processors, get the reliable performance you expect and quality you can count on.

Windows 10 Home
- Windows 10 Home is here. Do great things.

Up to 16 GB memory
- The HP Pavilion Desktop with up to 16 GB memory keeps up with you.

Dual displays. Perfect for productivity.
- Add a second display for a more immersive computing experience.

Packed with ports
- Connect easily.

Re-writable DVD drive
- Watch DVD movies.3 Or write your own media.

Choose your color
- Take your pick of colors for style that matches you.

Short summary description HP Pavilion 550-270na 3.4 GHz 6th gen Intel® Core™ i7 i7-6700 Black,Silver Desktop PC:
This short summary of the HP Pavilion 550-270na 3.4 GHz 6th gen Intel® Core™ i7 i7-6700 Black,Silver Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 550-270na, 3.4 GHz, 6th gen Intel® Core™ i7, 12 GB, 2000 GB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion 550-270na 3.4 GHz 6th gen Intel® Core™ i7 i7-6700 Black,Silver Desktop PC:
This is an auto-generated long summary of HP Pavilion 550-270na 3.4 GHz 6th gen Intel® Core™ i7 i7-6700 Black,Silver Desktop PC based on the first three specs of the first five spec groups.

HP Pavilion 550-270na. Processor frequency: 3.4 GHz, Processor family: 6th gen Intel® Core™ i7, Processor: i7-6700. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2000 GB, Storage media: HDD. Optical drive: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: Desktop. Product type: PC

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Processor
Processor frequency *
3.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
6th gen Intel® Core™ i7
Processor *
i7-6700
Processor number of cores *
4
Number of processors installed *
Number of processors in the product.
1
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
4 GHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
Processor threads
8
System bus data transfer rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
2x8,1x8+2x4,1x16
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
1333,1600,1866,2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
12 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Memory, maximum *
16 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x DIMM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Storage
Total storage capacity *
2000 GB
Card reader integrated *
Yes
Storage media *
HDD
Number of storage drives installed
Amount of storage drives built into the device.
1
Total HDDs capacity
2000 GB
Number of HDDs installed
The number of hard drives built into the device.
1
Hard drive capacity
2000 GB
Hard drive interface
SATA
Hard drive rotational speed
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MS PRO,Memory Stick (MS),SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1912
Optical drive
Optical drive *
DVD Super Multi
Networking
Ethernet LAN connection *
Yes
Wi-Fi *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Top Wi-Fi standard
IEEE 802.11ac
Wi-Fi standards
IEEE 802.11a,IEEE 802.11ac,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
2
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
4
DVI port *
No
HDMI ports quantity *
2
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
Yes
Headphone outputs *
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
No
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
Expansion slots
PCI Express x16 slots
1
PCI Express x16 (Gen 3.x) slots
Places where PCI Express x16 (Gen 3.x) are placed inside and connected to the computer motherboard.
1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Form factor *
Desktop
Placement supported
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Vertical
Water cooling system
System using water to remove heat from a machine or system.
No
Performance
Product type *
PC
Chipset
Intel® H110
Audio output channels
5.1 channels
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel vPro Technology
Yes
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
Yes
Intel Wireless Display (WiDi) Technology
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel® OS Guard
Protect Your Operating Environment Intel® OS Guard, a hardware-based security feature that protects the operating system kernel, defends against malicious data or attack code located in areas of memory marked as user mode pages, preventing any application from taking over or compromising the OS kernel.
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Clear Video Technology for MID
Yes
Processor package size
37.5 mm
Supported instruction sets
SSE4.1,AVX 2.0,SSE4.2
Processor code
SR2BT
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
Intel Reference Heat Sink specification for proper operation of this SKU.
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88196
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
180 W
Power supply input voltage
100 - 240 V
Power supply input frequency
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
50/60 Hz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage humidity
5 - 90%
Operating altitude
0 - 3050 m
Storage altitude
0 - 4570 m
Certificates
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
EPEAT compliance
Silver
Energy Star certified
Yes
Weight & dimensions
Width *
165.1 mm
Depth *
The distance from the front to the back of something.
375 mm
Height *
363.9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.15 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
499 mm
Package depth
The distance from the front to the back of the packaging.
240 mm
Package height
The distance from the top to the bottom of the packaging.
520 mm
Package weight
Weight of the packaged product in gram.
9.7 kg
Packaging content
Display included *
This product includes a display.
No
Mouse included
A mouse is included with this product.
Yes
Keyboard included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-01-17 01:29:53
Testseek has collected 18 expert reviews for HP Pavilion 550-270na 3.4 GHz 6th gen Intel® Core™ i7 i7-6700 Black,Silver Desktop PC but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcpop.com
Updated:
2017-01-17 01:29:52
“优雅的打游戏”,或许作为游戏迷的你无法理解这个题目的意思,但体验过这款 惠普 Pavilion 550台机后,给我们的第一印象就是--优雅。摆脱传统PC笨重黑外观的优雅,突破品牌台式机不注重音效体验的优雅,以及延续惠普Pavilion系列关注品质的优雅;除此之外,酷睿i7处理器+GTX 745显卡的配置也可保障主流3D游戏的玩畅;而这些都是值得新老用户对其侧目的原因。提到惠普Pavilion系列PC,很多朋友都知道在今年年初的时候与国际级视听品牌Bang&Olufsen建立了合作,该系列产品(PC、一体...
Bottom line 纵观这款惠普Pavilion 550 台式主机,有着优雅简约的外形,星点状银白色调机身搭配垂直型I/O接口的前面板让整机清爽不少。除了外观的不走寻常路,在机器音效处理上得益于惠普品牌与B&O品牌的合作,令家用PC的影音效果提升不小,让追求听觉震撼的用户大呼过瘾。从评测机型的硬件配置上看,酷睿i7-4790处理器+GTX 745独显,对于一款22升的中小机箱来讲是考虑到散热问题的,所以并没有内嵌GTX 960甚至970这样的显卡,但从实用角度来看还是符合影音家用PC的诉求。虽然惠普官网并没有这款主机的单独...
0%
it168.com
Updated:
2017-01-17 01:29:52
【IT168 评测】说到惠普,大家肯定非常熟悉,作为一家专注于生产 打印机 、数码影像、软件、计算机等产品的老字号公司,在相关领域中都处于领先地位,“hp”的Logo早已深入人心。近日小编有幸得到了惠普新品家用主机new Pavilion-550-071cn 的评测机会,下面我会跟大家一起来看看这款主打家用的优质主机。多彩时尚的 机箱时尚外观方面,在其他塔式 服务器 固步自封的时候,惠普却颠覆了此类 服务器 的设计,惠普HP Pavilion 550-051cn台式电脑摒弃了单调的灰色外壳,采用了丰富的色...
Bottom line 惠普new Pavilion-550-071cn,作为惠普新推出的家用电脑产品线中的一员,主打的就是中高端家庭用户。其实对于如今的品牌机厂商,明确掌握消费者心理,才能真正做到有的放矢,从惠普new Pavilion-550-071cn可以看出,无论是从外观、配置、购买成本等,惠普确实是越来越注重消费者需求。性能方面,搭载了酷睿i7-4790 四核处理器,主频为3.6 GHz,同时拥有8 MB 高速缓存,8GB DDR3内存以及1TB 7200转机械硬盘。在家庭用私人电脑中属上品。并且整机都能体会到惠普满满...
0%
it168.com
Updated:
2017-01-17 01:29:52
【IT168 评测】说到惠普,大家肯定非常熟悉,作为一家专注于生产打印机、数码影像、软件、计算机等产品的老字号公司,在相关领域中都处于领先地位,“hp”的Logo早已深入人心。近日小编有幸得到了惠普新品家用主机new Pavilion-550-071cn 的评测机会,下面我会跟大家一起来看看这款主打家用的优质主机。多彩时尚的机箱时尚外观方面,在其他塔式服务器固步自封的时候,惠普却颠覆了此类服务器的设计,惠普HP Pavilion 550-051cn台式电脑摒弃了单调的灰色外壳,采用了丰富的色彩。选择一种色...
Bottom line 惠普new Pavilion-550-071cn 主机B&O顶级视听音效是亮点众所周知,惠普与来自丹麦拥有北欧血统的世界顶级视听品牌Bang & Olufsen有着深厚的战略合作关系,所以顶级B&O至奢音效在惠普new Pavilion-550-071cn也是必不可少的。得益于该音效系统,使得惠普new Pavilion-550-071cn拥有了可与大多数电影院和音乐厅媲美的音效。B&O顶级视听音效所带来的专业音响效果,对于家用使用范畴内,已不仅是我们使用电脑时的感官体验了,更可以理解为随时享受家庭影院级...
0%
little-beans.net
Updated:
2017-01-17 01:29:52
日本HPの「HP Pavilion 550-230jp/CT」は、コンパクトでスリムなボディが特徴のデスクトップパソコンです。今回はメーカーからお借りした実機を使って、製品の特長や実際の性能などについてレビューします。HP Pavilion 550-230jp/CT日本HPの直販サイト「HP Directplus」では、HP Pavilion 550-230jp/CTが税別6万4800円から販売されています。しかしこれは、標準構成時の価格。購入時にCPUやメモリー容量などをアップグレードすることで、よりパ...
0%
ykr.ykr414.com
Updated:
2017-01-17 01:29:52
HPが販売するデスクトップPC、HP Pavilion 550-140jp/CTのレビューです。HP Pavilion 550-140jp/CTは、Windows 10を搭載するスタンダードミニタワーデスクトップPC。基本性能を備えながらもお求めやすい価格を実現した製品で、CPUはCore i3~Core i7まで、グラフィックスはCPU内蔵の他 GeForce GT 730の追加も可能となっており、ストレージは最大2基まで搭載可能となるなど、小型ながらも必要な拡張性を備えています。高負荷なゲーム等をしな...
Bottom line ・ブリザードホワイトとサンセットレッドのモダンなデザインを採用・CPUはCore i3からCore i7まで、グラフィックスは内蔵GPUの他、GT 730の搭載も可能・ストレージは最大2台まで搭載可能、起動ドライブにはSSDも選択可能・低価格ブリザードホワイトやサンセットレッドなど、美しいカラーと質感を採用するミニタワーデスクトップPCです。OSにはWindows 10を搭載し、CPUはCore i3~Core i7まで、メモリは最大16GB、グラフィックスは内蔵GPU or GT 730、ストレージは最...
0%
ykr.ykr414.com
Updated:
2017-01-17 01:29:52
HPが販売するデスクトップPC、HP Pavilion 550-240jpのレビューです。以前、 HP Pavilion 550-230jp というWindows 7を搭載するミニタワーデスクトップPCをご紹介しましたが、今回のHP Pavilion 550-240jpはそのWinddows 10搭載モデルです。搭載OS以外は550-230jpと同じく、第6世代のCoreプロセッサを搭載し、メモリは最大16GBまで、ストレージは最大でSSDとHDDの2ドライブ構成も可能となっており、光学ドライブ搭載、そし...
Bottom line ・Windows 10搭載・CPUはCore i3からCore i7まで、グラフィックスは内蔵GPUの他、GT 730や最大ではGTX960も選択可能・ブリザードホワイトとサンセットレッドカラーのインテリアに映える美しい筐体を採用・ストレージは最大2台まで搭載可能 最大512GB SSDを選択できる・低価格OSにWindows 10を搭載する、ミニタワータイプのデスクトップPCです。CPUは第6世代のCore i3からi7まで、メモリは最大16GB、グラフィックスにはCPU内蔵GPUの他、GT 730や最...
0%
ykr.ykr414.com
Updated:
2017-01-17 01:29:52
HPが販売するデスクトップPC、HP Pavilion 550-230jp/CTのレビューです。HP Pavilion 550-230jp/CTは、OSにWindows 7を採用するミニタワータイプのデスクトップPC。一通りの機能をそなえながらもリーズナブルな価格が特徴の製品で、最大では第6世代のCore i7や16GBメモリ、ストレージにはSSD&HDDの2ドライブ構成、グラフィックスには GeForce GTX 960の搭載も可能となるなど、かなりハイスペックな構成の選択も可能となっています。ライトな...
Bottom line ・Windows 7搭載・CPUはCore i3からCore i7まで、CPUは内蔵GPUの他、GT 730や最大ではGTX960の搭載も可能・ブリザードホワイトとサンセットレッドの美しいデザインを採用・ストレージは最大2台まで搭載可能 起動ドライブはSSDの選択肢も・低価格色鮮やかな美しいケースを採用するミニタワーデスクトップPCです。今回のモデルはOSにWindows 7を採用し、CPUには第6世代のCore i3~Core i7を、メモリは最大16GBまで、グラフィックスは内蔵GPUをはじめ、GT...
0%
pcguide-ad.com
Updated:
2017-01-17 01:29:52
日本HP『HP Pavilion 550-240jp/CT』の実機レビュー 後編です。『HP Pavilion 550-240jp/CT』は、フロントパネルの緻密なドットテクスチャーがオシャレなスタイリッシュ・ミニタワーPCです。後編では、ベンチマーク、B&O Play サウンド、起動・シャットダウン時間計測などのレビューを行います。パソコンの基本性能や、ストレージについての性能を測定します。Windowsに搭載されているシステム評価ツール「WinSATコマンド」によるパソコン性能の測定です。「WinSA...
Bottom line 『HP Pavilion 550-240jp/CT』はフロントパネルの緻密なドットテクスチャーがオシャレなスタイリッシュ・ミニタワーPCです。最新OS Windows 10 と 最新CPU 第6世代インテル Core プロセッサーを搭載した高い基本性能を備えたモデルです。今回のレビュー機のスペック構成にはレビュー機には専用グラフィックスは搭載されていませんでしたが、全体的に快適に使える印象でした。今回のレビュー機は、基本性能として高いパフォーマンスを備えており、さらに、グラフィックス、光学ドライブ(ブルー...
0%
pcguide-ad.com
Updated:
2017-01-17 01:29:52
日本HP『HP Pavilion 550-240jp/CT』の実機レビュー 前編です。『HP Pavilion 550-240jp/CT』は、フロントパネルの緻密なドットテクスチャーがオシャレなスタイリッシュ・ミニタワーPCです。最新OS Windows 10 と 最新CPU 第6世代インテル Core プロセッサーを搭載した高い基本性能を備えたモデルです。前編では、外観などのデザインや、スペック、拡張性などについてのレビューを行います。『HP Pavilion 550-240jp/CT』のカラーは、ブリ...
Bottom line 外観について『HP Pavilion 550-240jp/CT』のカラーは、ブリザードホワイトとサンセットレッドの2カラーがラインナップ。今回のレビュー機は、ブリザードホワイトです。ブリザードホワイトのカラーは、シンプルなイメージですが、落ち着いた雰囲気でインテリアにもなじみます。背面側を見てみます。本体の正面に向かって左側の写真です。本体の正面に向かって右側の写真です。通気孔は、本体の正面に向かって右側にあります。CPUやストレージの実装位置に穴があけられており、効率よく冷却できるような設計になっていま...
0%
pc-ninki.net
Updated:
2017-01-17 01:29:52
Skylake設計のエントリーミニタワー!幅広いスペック対応で、ミドルユーザーも検討余地あり今回レビューした、HP Pavilion 550-240jpレビュー項目HPオンラインストア 公式サイト2016年春・最新モデル【 Pavilion 550-240jpの購入・キャンペーン詳細はこちら 】※掲載情報は2016年4月15日レビュー時点。採用パーツの構成やベンダーに関しては、供給状況により仕様変更の場合がある。この実機に基づくレポートであり、購入された場合との一致性は保証していない。詳しくはHPサイトで...
0%
pc-ninki.net
Updated:
2017-01-17 01:29:52
従来の定番を覆し、スタイリッシなデザインとなった!人気エントリーミニタワーPavilion 550シリーズは、コストパフォーマンスおよび、スリムPCよりも拡張性を持つエントリーミニタワー。フロントパネルのセンターラインにインターフェースを集約した、スタイリッシュデザイン。メタルコーティングのカラーが綺麗でインテリアにマッチする。光学ドライブにはスリム型を採用。3.5インチHDDベイを2基、標準サイズのグラボが搭載できる拡張性を持つ。レビュー項目HPオンラインストア 公式サイト2016年春・最新モデル【 P...
Bottom line Pavilion 550シリーズのストレージベイサイドパネルを開けたときの筐体。Pavilion 550シリーズのPCケースでは、前面側の縦一列にストレージベイ2基がある。まずは下段側のストレージベイで、3.5インチHDDが立てた状態で固定される。その上段側のストレージベイは、2.5インチ/3.5インチ兼用ベイとなっている。この写真の例では2.5インチのSSDが搭載されている。前モデルPavilion 500シリーズでは、3.5インチHDDが2台搭載でない構造だったので、これはよい改善点だ。。光学ドライブ...
0%
pcguide-ad.com
Updated:
2017-01-17 01:29:52
日本HP『HP Pavilion 550-140jp/CT』の実機レビュー 前編です。『HP Pavilion 550-140jp/CT』は、最新OS Windows 10 を搭載したミニタワーPC。 緻密なドットテクスチャーのデザインがオシャレで印象的です。搭載している CPU により、大きく分けて 3つのモデルがラインナップ。 今回は、Core i7 を搭載したパフォーマンスモデルについてのレビューです。『HP Pavilion 550-140jp/CT』のカラーは、ブリザードホワイトとサンセットレッ...
Bottom line 外観について『HP Pavilion 550-140jp/CT』のカラーは、ブリザードホワイトとサンセットレッドの2カラーがラインナップ。今回の実機は、サンセットレッドです。サンセットレッドのカラーは、オレンジ味のかかったオシャレなイメージです。太陽が水平線のかなたに沈んでゆくときの鮮やかなカラーで、光の反射でも微妙に色合いが変化し、インテリアにもなじむ印象です。背面は、こんな感じ。本体の正面に向かって左側の写真です。本体の正面に向かって右側の写真です。通気孔は、右側にあり、CPUやストレージの実装場所に...
0%
pcguide-ad.com
Updated:
2017-01-17 01:29:52
日本HP『HP Pavilion 550-140jp/CT』パフォーマンスモデルの実機レビュー 後編です。『HP Pavilion 550-140jp/CT』は、最新OS Windows 10 を搭載し、最新OS Windows 10 を搭載し、緻密なドットテクスチャーのデザインがオシャレなミニタワーPCです。後編では、ベンチマーク、起動・シャットダウン時間などのレビューを行います。パソコンの基本性能や、ストレージについての性能を測定します。WinSATコマンドによる「Windows システム評価ツール」...
Bottom line 『HP Pavilion 550-140jp/CT』はフロントパネルの緻密なドットテクスチャーのデザインがオシャレなミニタワーPCです。今回のレビュー機のカラーは「サンセットレッド」、夕焼けのオレンジに近いカラーです。インテリアにもなじむカラーを選択するのであれば、個人的にはブリザードホワイトより「サンセットレッド」がおススメです。また、今回のレビュー機はパフォーマンスモデルで、快適に使えるスペックでした。性能的にみても、パフォーマンスモデルは、かなり高いスペック構成なので、あとで後悔するようなこともない...
0%
thehikaku.net
Updated:
2017-01-17 01:29:53
HP Pavilion 550は、安価でも安心して使えるデスクトップパソコンです。価格は、最小構成なら6万円台から購入可能です。安価ではありますが、東京生産であるため、品質面でも安心です。またメーカー製のBTOパソコンの割には納期も短いです。高性能なグラフィックスは搭載できませんが、CPUはクアッドコアのCore i7-4790を選択可能で、エンコード、動画編集などのような重い作業でも快適です。CPUだけは高性能なものにしたいという方に適したPCでもあると思います。メーカー直販サイト:HP Directp...
Bottom line 以上が、HP Pavilion 550のレビューです。価格が非常に安価なパソコンです。安価でも信頼できるメーカーですし、東京生産という面も安心です。安くて安心して使えるデスクトップPCを探している方に適した製品だと思います。また、Core i7-4790を選択でき、CPUは高性能にすることが可能です。ただし、グラフィックスは、GeForce GTX 960や970などの高性能カードを選択できません。電源容量も少ないため、後から高性能グラフィックスを搭載することも難しいでしょう。ゲームをする方は、上位機種の...
0%
thehikaku.net
Updated:
2017-01-17 01:29:53
2015年5月27日、日本ヒューレットパッカードから、Pavilion 550シリーズが発売されました。今回、展示会にて実機を確認して参りましたので、簡易的にレビューします。本製品の特徴は次の通りです。 (1)センターラインを特徴とする新デザイン (2)3.5インチベイが2つに増加 (3)高いコストパフォーマンス旧モデルのPavilion 500からデザインを刷新し、センターラインが特徴のフロントデザインに変わりました。色はフロント面はブリザードホワイトとなっており、凹ませて作ったドットテクスチャ―処理と...
0%
ykr.ykr414.com
Updated:
2018-05-10 02:52:14
HPのスタンダード・ミニタワーPC、「HP Pavilion 550-040jp/CT」が発表&発売開始されました。HP Pavilion 500シリーズの後継となる、2015年夏モデルです。こちらの製品も、他シリーズの夏モデルと同様に筺体のデザインが一新され、構成内容にいくつかの変更がなされています。特に大きな変更点は、従来のモデルでは3.5インチベイが1基のみであったのに対し、新モデルでは3.5インチベイが2基搭載されており、SSD&HDDなどのストレージ構成も可能となったという部分。安いけれど、スト...
0%
donga.com
Updated:
2017-01-17 01:29:52
IT동아 김영우 기자] 노트북이 PC시장의 대세이긴 하지만 필자는 아직도 데스크톱을 더 좋아한다. 큰 화면과 넓은 키보드 그리고 여유로운 성능을 바탕으로 한층 다양한 작업을 원활하게 처리할 수 있기 때문이다.다만 시장 전반의 축소 때문인지 최근 출시되는 데스크톱은 다소 성의 없게 설계된 제품이 많다. 본체 디자인의 세련미가 떨어질 뿐 아니라 전반적인 구성이나 사양도 너무 개성이 없고 원가절감의 흔적도 느껴지는 경우가 많이 보인다. 어차피 시장이...
0%
teknologi.metrotvnews.com
Updated:
2017-01-17 01:29:52
Memasuki zaman yang semakin mobile, PC tetap menjadi salah satu komponen yang dibutuhkan oleh para pekerja. Beberapa tugas penting kantoran belum tentu dapat diselesaikan melalui gadget atau perangkat portable lainnya. Oleh karena itu, tidak he...
0%
Show all
Customer service details