location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AVer Information C36i Laptop Multimedia cart

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVer Information Check ‘AVer Information’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C36i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHRGEC36I
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘AVer Information’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVer Information: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AVer Information C36i Laptop Multimedia cart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Multimedia cart Laptop
  • - Maximum screen size: 35.6 cm (14")
  • - 4 wheel(s)
Long product name AVer Information C36i Laptop Multimedia cart :
The short editorial description of AVer Information C36i Laptop Multimedia cart

36 Device Intelligent Charging Cart
More>>>
Short summary description AVer Information C36i Laptop Multimedia cart:
This short summary of the AVer Information C36i Laptop Multimedia cart data-sheet is auto-generated and uses the product title and the first six key specs.

AVer Information C36i, Multimedia cart, Laptop, 35.6 cm (14"), 4 wheel(s), 100-120 V, 50 - 60 Hz

Long summary description AVer Information C36i Laptop Multimedia cart:
This is an auto-generated long summary of AVer Information C36i Laptop Multimedia cart based on the first three specs of the first five spec groups.

AVer Information C36i. Type: Multimedia cart, Recommended usage: Laptop, Maximum screen size: 35.6 cm (14"). AC input voltage: 100-120 V, AC input frequency: 50 - 60 Hz, Power protection features: Overload. Height: 880 mm, Width: 977 mm, Depth: 600 mm. Package width: 1154 mm, Package depth: 752 mm, Package height: 1088 mm