ASUS Vivobook E202SA-FD0013T, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS Vivobook E202SA-FD0013T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N3050, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1.25 kg