Acer logo

Acer TravelMate TimelineX 8372T-564G50MI Intel® Core™ i5 i5-560M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29818
Info modified on:
27 Jan 2025, 08:55:14
Short summary description Acer TravelMate TimelineX 8372T-564G50MI Intel® Core™ i5 i5-560M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium:

Acer TravelMate TimelineX 8372T-564G50MI, Intel® Core™ i5, 2.66 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer TravelMate TimelineX 8372T-564G50MI Intel® Core™ i5 i5-560M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium:

Acer TravelMate TimelineX 8372T-564G50MI. Processor family: Intel® Core™ i5, Processor: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 2.1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.