location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel P-2002 wired router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-2002
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZYXPRE2002
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel P-2002 wired router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast Ethernet
  • - Web-based management
  • - DHCP client
Long product name Zyxel P-2002 wired router Fast Ethernet Black :
The long product name of Zyxel P-2002 wired router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P-2002 VoIP Analog Telephone Adapter
More>>>
Zyxel P-2002 wired router Fast Ethernet Black:
The official description of Zyxel P-2002 wired router Fast Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P2002 is easy to use and eliminates time and effort associated with complicated installation procedures by supporting multiple methods of installation including simple web-based browser, telnet management and TFTP auto-provisioning.
The P-2002 ATA series turns a traditional phone into an IP phone device at very low cost.
It allows attachment of up to two normal phones so users can benefit from low-price Voice over broadband telephone calls via one of the many industry standard SIP Telephone gateway providers.
The built-in two-port Ethernet switch allows users to connect their PC to the reserve cost. It allows attachment of up to two normal phones so users can benefit from low-ethernet port without having to add an extra Ethernet switch or hub.

Short summary description Zyxel P-2002 wired router Fast Ethernet Black:
This short summary of the Zyxel P-2002 wired router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel P-2002, Fast Ethernet, Black

Long summary description Zyxel P-2002 wired router Fast Ethernet Black:
This is an auto-generated long summary of Zyxel P-2002 wired router Fast Ethernet Black based on the first three specs of the first five spec groups.

Zyxel P-2002. Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X), Data transfer rate: 100 Mbit/s. Management protocols: Telnet, HTTP, FTP, VoIP protocols: SIP, SDP, RTP, RTCP, Voice codecs: G.711, G.729. Product colour: Black. Weight: 312 g. Power requirements: 12V AC, Supported data transfer rates: 10/100 Mbit/s, Maximum data transfer rate: 0.1 Gbit/s

Network
Ethernet interface type *
Fast Ethernet
Ethernet LAN
Yes
Cabling technology
10/100Base-T(X)
Data transfer rate
100 Mbit/s
Full duplex
Yes
Supports ISDN connection
No
Management features
Web-based management *
Yes
Reset button
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
RJ-11 ports quantity
2
DC-in jack
Yes
Protocols
Management protocols
Telnet, HTTP, FTP
VoIP protocols
SIP, SDP, RTP, RTCP
Voice codecs
G.711, G.729
DHCP client *
Yes
DHCP server *
No
Protocols
Supported network protocols
TCP/IP, UDP/IP, PPPoE
Design
Product colour *
Black
Power
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Weight
312 g
Other features
Power requirements
12V AC
Supported data transfer rates
10/100 Mbit/s
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
180 x 128 x 365 mm
Networking features
Ethernet, Fast Ethernet
Connectivity technology
Wired
Connectivity LEDs
Yes