Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZyXEL GS1510-24 Managed L2

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZyXEL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS1510-24
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZYXGS-1510-24
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZyXEL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7246
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 19 Nov 2017 19:49:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name ZyXEL GS1510-24 Managed L2 :
The short editorial description of ZyXEL GS1510-24 Managed L2

GS1510-24, Web-Managed Gigabit Ethernet Switch
More>>>

ZyXEL GS1510-24 Managed L2:
The official marketing text of ZyXEL GS1510-24 Managed L2 as supplied by the manufacturer
The ZyXEL GS1510-24 is a user-friendly solution aiming at office network environments demanding silent operation and green technology. It provides security and plug-and-play simplicity for sustainable high-bandwidth connectivity.

The GS1510-24 is a 24-port 10/100/1000 Mbps Web-managed Switch and offers two open Gigabit SFP slots to provide more flexibility on fiber connectivity for long loop reach applications. The GS1510-24 not only provides Layer-2 switching capability at wire speed over the current CAT-5 cabling to desktops following the IEEE standards, but also features high performance, ease of use, flexible deployment and enhanced energy efficiency. It is ideal for small businesses to protect the existing network investments while extending managed networks.

- Securing network with Web authentication support
- Web authentication: enhanced security collaboration with the NWA3000 AP Series
- Easy installation and management
- Auto MDI/MDI-X support
- Friendly Web GUI (Smart Mode and Advance Mode)
- Auto-discovery utility (topology-based)
- Green networking
- Saving energy with traffic detection (EEE)
- Power usage adjustment with link status
- Saving energy with cable length detection
- Fanless design for silent environments
Short summary description ZyXEL GS1510-24 Managed L2:
This short summary of the ZyXEL GS1510-24 Managed L2 data-sheet is auto-generated and uses the product title and the first six key specs.
ZyXEL GS1510-24, Managed network switch, L2
Long summary description ZyXEL GS1510-24 Managed L2 :

ZyXEL GS1510-24. Switch type: Managed network switch, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 16000 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.1p,IEEE 802.3,IEEE 802.3ab,IEEE 802.3u,IEEE 802.3x,IEEE 802.3z

This is an auto-generated long summary of ZyXEL GS1510-24 Managed L2 based on the first three specs of the first five spec groups.
Management features
Switch type *
What switch device has, managed or unmanaged.
Managed network switch
Switch layer
A network switch is a computer networking device that links networking segments. A switch has different layers, such as layer 2 (a network bridge, operating at the data link layer, interconnecting a small number of devices) and layer 4 (can act as a firewall, amongst other things).
L2
Web-based management
Using a website/web application to manage something.
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
24
Combo SFP ports quantity
2
SFP/SFP+ slots quantity
2
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1p,IEEE 802.3,IEEE 802.3ab,IEEE 802.3u,IEEE 802.3x,IEEE 802.3z
10G support *
The product can use Oracle 10G, which is a database management system introduced in 2003.
No
Flow control support
Yes
Port mirroring
Yes
Link aggregation
Yes
Broadcast storm control
Yes
DHCP client
Yes
Auto MDI/MDI-X
A Medium Dependent Interface (MDI) describes the interface (both physical and electrical) in a computer network from a physical layer implementation to the physical medium used to carry the transmission. Ethernet over twisted pair also defines a medium dependent interface crossover (MDIX) interface. Auto-MDIX ports on newer network interfaces detect if the connection would require a crossover, and automatically chooses the MDI or MDIX configuration to properly match the other end of the link.
Yes
Spanning tree protocol
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
16000 entries
Switching capacity *
The data transfer capacity of the switch per second.
52 Gbit/s
Data transmission
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10/100/1000 Mbps
Number of queues
8
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Security
IGMP snooping
Yes
Protocols
Management protocols
SNMP v2c
Design
Safety
List of regulatory safety standards for all countries in which this product has been certified.
CSA 60950-1, EN 60950-1, IEC 60950-1
Certification
FCC Part15 (Class A), CE EMC (Class A)
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
20 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.4 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 170 x 44 mm
Power requirements
100-240 V, 50/60 Hz
Brand Image Product code Product Stock Price from
Sitecom LN-121 Gigabit Switch 8 Port Sitecom LN-121 Gigabit Switch 8 Port
(show image)
LN-121 LN-121 Gigabit Switch 8 Port EUR 30,58
(excl. VAT)
EUR 37,00 (incl. VAT)
Sitecom LN-118 Fast Ethernet Switch 5 Port Sitecom LN-118 Fast Ethernet Switch 5 Port
(show image)
LN-118 LN-118 Fast Ethernet Switch 5 Port EUR 13,69
(excl. VAT)
EUR 16,56 (incl. VAT)
Sitecom LN-120 Gigabit Switch 5 Port Sitecom LN-120 Gigabit Switch 5 Port
(show image)
LN-120 LN-120 Gigabit Switch 5 Port EUR 19,88
(excl. VAT)
EUR 23,85 (incl. VAT)
X