location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel ZY-PLA407 network card 200, 100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZY-PLA407
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZY-PLA407
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel ZY-PLA407 network card 200, 100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - RJ-45
  • - 200, 100
More>>>
Short summary description Zyxel ZY-PLA407 network card 200, 100:
This short summary of the Zyxel ZY-PLA407 network card 200, 100 data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel ZY-PLA407, Wired, RJ-45, 200, 100, White

Long summary description Zyxel ZY-PLA407 network card 200, 100:
This is an auto-generated long summary of Zyxel ZY-PLA407 network card 200, 100 based on the first three specs of the first five spec groups.

Zyxel ZY-PLA407. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 200, 100. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Network
Maximum data transfer rate *
200, 100
Ethernet LAN
Yes
Frequency range
2 - 3 GHz
Modulation
BPSK, OFDM, QPSK, ROBO
Media access protocol
CSMA/CA
Maximum operating distance
500 m
Design
Product colour
White
Internal *
No
Plug and Play
Yes
Safety
UL, cUL, CE-LVD
Electromagnetic compatibility
FCC, CE
System requirements
Compatible operating systems
Windows 98SE/ME/2000/XP/Vista
Internet connection required
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
66 mm
Depth
35 mm
Height
138 mm
Weight
187 g
Packaging data
Package weight
470 g
Other features
Compliance industry standards
IEEE 802.3, 802.3u, HomePlug AV1.1
Power requirements
100-240VAC, 50/60Hz
Quick start guide
Yes
Ports quantity
1
Package dimensions (WxDxH)
134 x 94 x 178 mm
Link/Act LED
Yes