Zyxel GS-1524, Managed
Zyxel GS-1524. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 28. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z