Zyxel logo

Zyxel EXT-109 9 dBi Directional Patch Antenna network antenna

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6583
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel EXT-109 9 dBi Directional Patch Antenna network antenna:

Zyxel EXT-109 9 dBi Directional Patch Antenna, 9 dBi, 2.4 GHz, 65°, 65°, 3 m, 114 mm

Long summary description Zyxel EXT-109 9 dBi Directional Patch Antenna network antenna:

Zyxel EXT-109 9 dBi Directional Patch Antenna. Antenna gain level (max): 9 dBi, Frequency band: 2.4 GHz, Horizontal beam width: 65°. Cable length: 3 m. Width: 114 mm, Depth: 114 mm, Height: 40 mm. Frequency range: 2.4 - 2.5 GHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.