Zyxel logo

Zyxel EXT-106 Indoor 6dBi Directional Patch Antenna network antenna

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6831
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel EXT-106 Indoor 6dBi Directional Patch Antenna network antenna:

Zyxel EXT-106 Indoor 6dBi Directional Patch Antenna, 6 dBi, 2.4 - 2.5 GHz, 50 Ω, 80°, 80°, Vertical polarization

Long summary description Zyxel EXT-106 Indoor 6dBi Directional Patch Antenna network antenna:

Zyxel EXT-106 Indoor 6dBi Directional Patch Antenna. Antenna gain level (max): 6 dBi, Frequency band: 2.4 - 2.5 GHz, Impedance: 50 Ω. Polarization: Vertical polarization, Voltage Standing Wave Ratio (VSWR): 1.5:1, Cable length: 1.5 m. Width: 118 mm, Depth: 86 mm, Height: 76 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.